location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BJC-85 inkjet printer Colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BJC-85
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0789A044
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2018 14:15:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon BJC-85 inkjet printer Colour :
The long product name of Canon BJC-85 inkjet printer Colour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BJC-85 PORTABLE 5 2PPM (PC) PAR USB 720X360DPI NL (PC)
More>>>
Canon BJC-85 inkjet printer Colour:
The official description of Canon BJC-85 inkjet printer Colour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The BJC-85 is Canon’s newest addition to their portable printer range bringing you all the features and performance from a desktop printer in a mobile unit.


The BJC-85 is lightweight and compact in design. A slimline, multi-voltage adapter, and optional battery pack, make it easy for it to be taken and used anywhere in the world. Featuring high speed four colour printing, up to 5ppm in mono, and 2ppm in colour, 720dpi with Drop Modulaiton technology, the BJC-85 produces quality print outs without compromise.

Short summary description Canon BJC-85 inkjet printer Colour:
This short summary of the Canon BJC-85 inkjet printer Colour data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BJC-85, Colour, 2, 5 ppm

Long summary description Canon BJC-85 inkjet printer Colour:
This is an auto-generated long summary of Canon BJC-85 inkjet printer Colour based on the first three specs of the first five spec groups.

Canon BJC-85. Colour, Number of print cartridges: 2. Print speed (black, normal quality, A4/US Letter): 5 ppm

Features
Print head nozzles
64 for black, 24 x 3 for color
Colour *
Yes
Number of print cartridges *
2
Printing
Print resolution colour
720 x 360 DPI
Print speed (black, normal quality, A4/US Letter) *
5 ppm
Print speed (colour, normal quality, A4/US Letter)
2 ppm
Input & output capacity
Maximum input capacity
30 sheets
Paper handling
Media weights by paper path
64 to 105 g/m2
Paper handling
Build-in sheet feeder
Standard media sizes
A4, B5, A5, Letter, Legal, Envelopes (DL Size or Commercial 10), Canon 4" x 6" Glossy Photo Cards
Performance
Buffer size
25 KB
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 95/98/NT 4.0/2000/CE 2.10, 2.11/Me/XP and Mac OS 8.1 or later
Minimum system requirements
Windows 95/98 - 486, 8MB RAM, 15 MB free HD space (for printer driver installation), CD-ROM drive, Parallel or USB interface (USB interface supported on Windows 98 only), VGA display. Windows CE - H/PC with Windows CE 2.10 ARM (SA1100).MIPS(R3000, R4100) / SH-3 or 4, 3MB RAM, IrDA (1.0 later) or USB interface. Windows NT 4.0 - Pentium, 16MB RAM, 25 MB free HD space (for printer driver installation), CD-ROM drive, Parallel interface, VGA display.
Minimum system requirements for Macintosh
Mac OS - iMac/Power Macintosh G3/iMac with USB, Mac OS 8.1 or later, 10 MB RAM, 30MB free HD space (for printer driver installation)
Other features
Printer management
ICM v2.0, ColorSync 2.0 or later
Compatible ink types, supplies
BC-10 Black Ink Cartridge, BCI-10 Black Ink Tank, BC-11e Color Ink Cartridge, BCI-11Bk Black Ink Tank, BCI-11C Color Ink Tank
Colour printing technology
Bubble JetTM ink on demand plus Drop Modulation Technology
Dimensions (WxDxH)
300 x 157.6 x 57 mm
Type
Inkjet-colour
Networking features
No
Source Testseek summary Average rating
Reviews
Updated:
2017-02-22 01:07:37
Uk has collected 1 expert review for Canon BJC-85 inkjet printer Colour but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2017-02-22 01:07:37
If you need to print reports on the move, youll want a printer thats light, compact and easy to use.
0%