location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WF-C5x90 Series Ink Cartridge XXL Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-C5x90 Series Ink Cartridge XXL Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T946140
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946645384
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 325063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2023 08:23:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WF-C5x90 Series Ink Cartridge XXL Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - Extra (Super) High Yield
  • - Black ink page yield: 10000 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson WF-C5x90 Series Ink Cartridge XXL Black :
The long product name of Epson WF-C5x90 Series Ink Cartridge XXL Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WF-C5x90 Series Ink Cartridge XXL Black
More>>>
Short summary description Epson WF-C5x90 Series Ink Cartridge XXL Black:
This short summary of the Epson WF-C5x90 Series Ink Cartridge XXL Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WF-C5x90 Series Ink Cartridge XXL Black, Extra (Super) High Yield, Black, Pigment-based ink, 136.7 ml, 1 pc(s), 10000 pages

Long summary description Epson WF-C5x90 Series Ink Cartridge XXL Black:
This is an auto-generated long summary of Epson WF-C5x90 Series Ink Cartridge XXL Black based on the first three specs of the first five spec groups.

Epson WF-C5x90 Series Ink Cartridge XXL Black. Cartridge capacity: Extra (Super) High Yield, Black ink type: Pigment-based ink, Black ink volume: 136.7 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 10000 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- WorkForce Pro WF-C5790DWF - WorkForce Pro WF-C5290DW
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
136.7 ml
Black ink page yield *
10000 pages
Type *
Original
Cartridge capacity
Extra (Super) High Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
Epson
Features
OEM code
C13T946140
Country of origin
China
Certification
CE
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Package width
35 mm
Package depth
290 mm
Package height
165 mm
Package weight
0.37 g
Package type
Box
Logistics data
Products per master (outer) case
10 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 7 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Deutschland 2 distributor(s)
Worldwide 1 distributor(s)
United Arab Emirates 1 distributor(s)
Belgium 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)