Cisco logo

Cisco PWR-1941-AC= power supply unit Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68827
Info modified on:
08 Apr 2019, 16:19:06
Long product name Cisco PWR-1941-AC= power supply unit Black, Grey:

Cisco 1941 AC Power Supply, Spare

Short summary description Cisco PWR-1941-AC= power supply unit Black, Grey:

Cisco PWR-1941-AC=, 100 - 240 V, 110 W, 47 - 63 Hz, 1.5 A, Cisco 1941, Black, Grey

Long summary description Cisco PWR-1941-AC= power supply unit Black, Grey:

Cisco PWR-1941-AC=. AC input voltage: 100 - 240 V, Peak power: 110 W, AC input frequency: 47 - 63 Hz. Compatible products: Cisco 1941. Product colour: Black, Grey

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.