location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Milk Twister CA6500/63 Milk frother

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Milk Twister
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Milk Twister CA6500/63 Milk frother
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA6500/63 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103862451 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 350935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Oct 2024 20:11:54
The date of the most recent change of this product data-sheet in Icecat.
Important information manual (6.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips CA6500/63 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of conformity (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Milk Twister CA6500/63 Milk frother
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multifunctional
  • - Non-stick coating
  • - Milk foam for 2 Cappuccinos
  • - One-touch operation
  • - Magnetic whisking
  • - For Hot and Cold recipes
  • - Cordless, 360 degree base
Long product name Philips Milk Twister CA6500/63 Milk frother :
The long product name of Philips Milk Twister CA6500/63 Milk frother. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Milk Twister Milk frother
More>>>
Philips Milk Twister CA6500/63 Milk frother:
The official description of Philips Milk Twister CA6500/63 Milk frother as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your cup of coffee just got more interesting


Amazingly velvety foam
The Philips Milk Frother provides the freedom to enjoy a variety of hot and cold coffee recipes at home. Thanks to its innovative frothing whisker, you can enrich delicious coffee and milk drinks with amazingly velvety smooth milk foam.

Short summary description Philips Milk Twister CA6500/63 Milk frother:
This short summary of the Philips Milk Twister CA6500/63 Milk frother data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Milk Twister CA6500/63 Milk frother, Automatic, Black, 0.12 L, 130 s, 0.75 m, AC

Long summary description Philips Milk Twister CA6500/63 Milk frother:
This is an auto-generated long summary of Philips Milk Twister CA6500/63 Milk frother based on the first three specs of the first five spec groups.

Philips Milk Twister CA6500/63 Milk frother. Type: Automatic, Product colour: Black, Milk tank capacity: 0.12 L. Power source: AC, Power: 500 W, AC input frequency: 50 Hz. Width: 130 mm, Depth: 130 mm, Height: 200 mm. Country of origin: China. Package width: 151 mm, Package depth: 151 mm, Package height: 217 mm

Multifunctional: A variety of coffee and milk drinks
Multifunctional: A variety of coffee and milk drinks

Not only for a variety of delicious hot and cold coffee recipes like Cappuccino and Latte, but also for delicious Milk drinks like Milk Tea.

Non-stick coating for easy cleaning
Non-stick coating for easy cleaning

Cleaning the Philips milk twister requires only a rinse and a swipe of a towel thanks to the non-stick.

Enough milk foam for 2 Cappuccinos
Enough milk foam for 2 Cappuccinos

With a capacity of 120 ml, the milk foam prepared with the Philips Milk Twister will be enough to prepare 2 Cappuccinos

One touch for easy operation

This milk frother offers one touch button for easy operation.

Magnetic whisking for ultimate foam fineness
Magnetic whisking for ultimate foam fineness

Set to the ideal temperature and speed, the Milk Twister and its innovative frothing whisker create the ultimate in foam stiffness and fineness.

Hot and cold milk frothing for a variety of coffee recipes
Hot and cold milk frothing for a variety of coffee recipes

The milk frother provides the freedom to create and enjoy a variety of hot and cold coffee recipes at home, such as a latte macchiato, cappuccino or the perfect iced coffee.

Cordless, 360 degree base for easy lifting and placing
Cordless, 360 degree base for easy lifting and placing

The milk frother can be lifted off the base for filling the milk foam easily. Placing the milk frother back is equally easy due to the round connector.

Features
Type *
Automatic
Milk tank capacity
0.12 L
Frothing time
130 s
Cordless
Yes
Product colour *
Black
Non-stick coating
Yes
Dishwasher proof *
Yes
Auto power off
Yes
Cable length
0.75 m
Power
Power source *
AC
Power
500 W
AC input frequency
50 Hz
Power
AC input voltage
220 - 240 V
Technical details
Main body material
Plastic
Weight & dimensions
Width
130 mm
Depth
130 mm
Height
200 mm
Weight
600 g
Other features
Country of origin
China
Packaging data
Package width
151 mm
Package depth
151 mm
Package height
217 mm
Country Distributor
Italia 1 distributor(s)