location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision L2250P 22" LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision L2250P 22" LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2572HB6
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkVision L2250P 22" LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 55.9 cm (22")
  • - 1680 x 1050 pixels
  • - 250 cd/m² 1000:1
  • - 21 W
Warranty: 3 year
Long product name Lenovo ThinkVision L2250P 22" LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black :
The long product name of Lenovo ThinkVision L2250P 22" LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkVision L2250p 22" Wide, 1680 x 1050 pixels, HDCP, Black
More>>>
Lenovo ThinkVision L2250P 22" LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
The official description of Lenovo ThinkVision L2250P 22" LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkVision L2250p Wide delivers the perfect balance between productivity, environmental responsibility, and value. The L2250p Wide is 29% more energy-efficient than the latest ENERGY STAR 5.0 standards. 25% of the total weight of all plastics in the product consist of post-consumer content plastic resins. (1)

With arsenic-free glass, the L2250p Wide enables you to be environmentally friendly without compromising performance. The wide format offers users improved productivity with a larger display area and more comfortable viewing, especially for data crunchers. This monitor is the perfect choice for users seeking improved office applications productivity and user comfort. The L2250p Wide monitor is rated EPEAT Gold in the US, UK, France, Germany, China, Japan, and others.(2)


(1) As defined by EPEAT verification criteria for calculation of post-consumer recycled content. Many plastic parts used in this product consists of (by weight) 65% post-consumer content from sources like home appliances, computers, vehicles, and office equipment (2) EPEAT registrations vary by location -- see www.epeat.net for registration by country.

Short summary description Lenovo ThinkVision L2250P 22" LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This short summary of the Lenovo ThinkVision L2250P 22" LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision L2250P 22" LCD, 55.9 cm (22"), 1680 x 1050 pixels, Black

Long summary description Lenovo ThinkVision L2250P 22" LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This is an auto-generated long summary of Lenovo ThinkVision L2250P 22" LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision L2250P 22" LCD. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Contrast ratio (typical) *
1000:1
Viewable size diagonal
55.9 cm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Certification
EPEAT Gold, Energy Star 5.0
Compliance industry standards
TCO 5.0
Ports & interfaces
DVI-D ports quantity
1
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
21 W
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (without stand)
506 mm
Depth (without stand)
155.2 mm
Height (without stand)
506 mm
Weight (without stand)
5.21 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Brand Image Product code Product Stock Price from
Lenovo ThinkVision L2251P computer monitor 55.9 cm (22") 1680 x 1050 pixels Black Lenovo ThinkVision L2251P computer monitor 55.9 cm (22") 1680 x 1050 pixels Black
(show image)
2572HD6 ThinkVision L2251P 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkVision L1951P computer monitor 48.3 cm (19") 1440 x 900 pixels Black Lenovo ThinkVision L1951P computer monitor 48.3 cm (19") 1440 x 900 pixels Black
(show image)
2448HC6 L1951P 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkVision L2440P computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black Lenovo ThinkVision L2440P computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black
(show image)
4420HB2 L2440P 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkVision L1900P computer monitor 48.3 cm (19") 1280 x 1024 pixels HD LED Black Lenovo ThinkVision L1900P computer monitor 48.3 cm (19") 1280 x 1024 pixels HD LED Black
(show image)
4431HE1 L1900P 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)