location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Sit Stand Desk Converter with Keyboard Tray - Large 35” x 21" Surface - Height Adjustable Ergonomic Desktop/Tabletop Standing Workstation - Holds 2 Monitors - Pre-Assembled

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sit Stand Desk Converter with Keyboard Tray - Large 35” x 21" Surface - Height Adjustable Ergonomic Desktop/Tabletop Standing Workstation - Holds 2 Monitors - Pre-Assembled
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARMSTSLG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030878401 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:31:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com ARMSTSLG user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Sit Stand Desk Converter with Keyboard Tray - Large 35” x 21" Surface - Height Adjustable Ergonomic Desktop/Tabletop Standing Workstation - Holds 2 Monitors - Pre-Assembled
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SIT STAND DESK CONVERTER: Equipped w/ a lever-controlled pneumatic spring and smooth adjustable height that can be locked at any position between 6.3" and 22" (160mm & 560mm) from the desk's surface_x000D_
  • - NO ASSEMBLY: Convert desktop/tabletop into a sit-stand workstation w/large 35.4"x20.9" surface that has space for two 24" monitors on standard stands; Requires 35.4"x26" surface, holds 28lb (12.7kg)_x000D_
  • - STURDY KEYBOARD TRAY: The surface area of 26.8" x 10.4" and weight capacity of 5lb, can fit a full size keyboard and mouse; w/ the included tools it can be adjusted to the user’s ideal position_x000D_
  • - GROMMET MONITOR MOUNTING: Ergonomic stand up desk converter w/incl grommet mounting hardware is compatible w/monitor arms like ARMDUAL/ARMPIVOT/ARMSLIM to support multiple displays (28lb total weight)_x000D_
  • - CABLE MANAGEMENT: Standing desk converter w/ multiple integrated cable management loops to ensure cables are organized; Grommet hole cap with an entry point incl. for additional cable management_x000D_
  • - _x000D_
Warranty: 2 Years
Long product name StarTech.com Sit Stand Desk Converter with Keyboard Tray - Large 35” x 21" Surface - Height Adjustable Ergonomic Desktop/Tabletop Standing Workstation - Holds 2 Monitors - Pre-Assembled :
The long product name of StarTech.com Sit Stand Desk Converter with Keyboard Tray - Large 35” x 21" Surface - Height Adjustable Ergonomic Desktop/Tabletop Standing Workstation - Holds 2 Monitors - Pre-Assembled. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Sit Stand Desk Converter with Keyboard Tray - Large 35” x 21" Surface - Height Adjustable Ergonomic Desktop/Tabletop Standing Workstation - Holds 2 Monitors - Pre-Assembled (ARMSTSLG)
More>>>
StarTech.com Sit Stand Desk Converter with Keyboard Tray - Large 35” x 21" Surface - Height Adjustable Ergonomic Desktop/Tabletop Standing Workstation - Holds 2 Monitors - Pre-Assembled:
The official description of StarTech.com Sit Stand Desk Converter with Keyboard Tray - Large 35” x 21" Surface - Height Adjustable Ergonomic Desktop/Tabletop Standing Workstation - Holds 2 Monitors - Pre-Assembled as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work in comfort and enhance productivity, by turning your desk into a spacious sit-stand workspace

This sit-stand desk converter, featuring a large work surface, lets you change your working position with ease, to enhance your comfort and productivity.

Go from sitting to standing, with one smooth motion

With a simple squeeze of a paddle, you can easily switch your position to sitting or standing, to keep a balanced level of movement. The workstation features a pneumatic spring arm that provides effortless movement - you simply raise or lower the platform with one squeeze of the lever. You can adjust the standing desk to match your exact height requirements, with a height adjustment range of 15.7" (399 mm).

A cost-effective ergonomic solution

Create an ergonomic work space at a fraction of the cost of a standing desk. Simply place the sit-stand desk converter on your existing work surface (minimum 26" depth), to enjoy the benefits of a height-adjustable standing desk.

Flexible setup

With a large 35" (wide) work surface, the sit-stand workstation gives you plenty of setup options, supporting two monitors (up to 24" each), or one monitor (up to 30"); with a generous weight capacity of 12.7 kg (28.1 lb.).

You can also use the grommet hole and provided hardware to mount a monitor arm to the workstation. It supports many StarTech.com monitor arms including ARMDUAL, ARMPIVOT and ARMSLIM.

The ARMSTSLG is backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com Sit Stand Desk Converter with Keyboard Tray - Large 35” x 21" Surface - Height Adjustable Ergonomic Desktop/Tabletop Standing Workstation - Holds 2 Monitors - Pre-Assembled:
This short summary of the StarTech.com Sit Stand Desk Converter with Keyboard Tray - Large 35” x 21" Surface - Height Adjustable Ergonomic Desktop/Tabletop Standing Workstation - Holds 2 Monitors - Pre-Assembled data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Sit Stand Desk Converter with Keyboard Tray - Large 35” x 21" Surface - Height Adjustable Ergonomic Desktop/Tabletop Standing Workstation - Holds 2 Monitors - Pre-Assembled, Black, 76.2 cm (30"), 12.7 kg, 2.3 kg, Rectangular shape, 56 cm

Long summary description StarTech.com Sit Stand Desk Converter with Keyboard Tray - Large 35” x 21" Surface - Height Adjustable Ergonomic Desktop/Tabletop Standing Workstation - Holds 2 Monitors - Pre-Assembled:
This is an auto-generated long summary of StarTech.com Sit Stand Desk Converter with Keyboard Tray - Large 35” x 21" Surface - Height Adjustable Ergonomic Desktop/Tabletop Standing Workstation - Holds 2 Monitors - Pre-Assembled based on the first three specs of the first five spec groups.

StarTech.com Sit Stand Desk Converter with Keyboard Tray - Large 35” x 21" Surface - Height Adjustable Ergonomic Desktop/Tabletop Standing Workstation - Holds 2 Monitors - Pre-Assembled. Product colour: Black, Maximum screen size: 76.2 cm (30"), Maximum weight capacity: 12.7 kg. Adjustable height (max): 56 cm. Width: 900 mm, Depth: 666 mm, Height: 160 mm. Package width: 805 mm, Package depth: 1000 mm, Package height: 210 mm. Wrench type: Hexagonal wrench, Number of base plates: 1 pc(s)

Features
Product colour *
Black
Number of displays supported *
2
Maximum screen size *
76.2 cm (30")
Maximum weight capacity *
12.7 kg
Maximum weight per keyboard tray
2.3 kg
Keyboard tray
Yes
Table top shape
Rectangular shape
Cable management
Yes
Ergonomics
Height adjustment
Yes
Adjustable height (max)
56 cm
Weight & dimensions
Width
900 mm
Depth
666 mm
Height
160 mm
Weight
18.1 kg
Keyboard tray (W x D)
680 x 265 mm
Packaging data
Package width
805 mm
Package depth
1000 mm
Package height
210 mm
Package weight
22.1 kg
Packaging content
Manual
Yes
Wrench type
Hexagonal wrench
Number of base plates
1 pc(s)
Other features
Compliance certificates
RoHS
Certification
CE, REACH
Logistics data
Master (outer) case length
1000 mm
Products per master (outer) case
1 pc(s)
Harmonized System (HS) code
94038900
Master (outer) case height
210 mm
Master (outer) case width
805 mm
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
New Zealand 1 distributor(s)