location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne HUBBLE PTZ IP Network Camera, 2-Megapixel, IR LEDs, Indoor/Outdoor, 33X Optical Zoom, Vandalproof

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HUBBLE PTZ IP Network Camera, 2-Megapixel, IR LEDs, Indoor/Outdoor, 33X Optical Zoom, Vandalproof
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-4048 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867203873
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne HUBBLE PTZ IP Network Camera, 2-Megapixel, IR LEDs, Indoor/Outdoor, 33X Optical Zoom, Vandalproof
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2-Megapixel (1920 x 1080) high-definition resolution
  • - Video compression: H.264/MJPEG
  • - Supports 33X optical zoom
  • - Built-in infrared LEDs for night viewing up to 150m
  • - Weatherproof IP66-rated housing
  • - Vandal-proof IK10-rated housing
  • - 360° pan and 220° tilt movements allow for a wide range of monitoring angles
  • - Triple power support: 12V DC/24V AC/PoE (IEEE 802.3at 60W)
Long product name LevelOne HUBBLE PTZ IP Network Camera, 2-Megapixel, IR LEDs, Indoor/Outdoor, 33X Optical Zoom, Vandalproof :
The long product name of LevelOne HUBBLE PTZ IP Network Camera, 2-Megapixel, IR LEDs, Indoor/Outdoor, 33X Optical Zoom, Vandalproof. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2MP, IP, 1920 x 1080px, 60 fps, 1/5~1/10000 sec, 1/2.8", RAW, Fast Ethernet, IK10
More>>>
LevelOne HUBBLE PTZ IP Network Camera, 2-Megapixel, IR LEDs, Indoor/Outdoor, 33X Optical Zoom, Vandalproof:
The official description of LevelOne HUBBLE PTZ IP Network Camera, 2-Megapixel, IR LEDs, Indoor/Outdoor, 33X Optical Zoom, Vandalproof as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FCS-4048 is a PTZ IP surveillance camera designed for use outdoors, boasting 2-Megapixel resolution and a 33 X optical zoom. The camera features motorized Pan and Tilt features as well, enabling it to focus in a variety of directions and zoom in on a specific viewing area. The camera is also PoE, enabling it to run both power and data on the one Cat.5 cable, making deployments easy and efficient. An IP66-rated weatherproof casing allows for safe, reliable operation in outdoor conditions such as rain, heat, dust, snow and humidity.

Short summary description LevelOne HUBBLE PTZ IP Network Camera, 2-Megapixel, IR LEDs, Indoor/Outdoor, 33X Optical Zoom, Vandalproof:
This short summary of the LevelOne HUBBLE PTZ IP Network Camera, 2-Megapixel, IR LEDs, Indoor/Outdoor, 33X Optical Zoom, Vandalproof data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne HUBBLE PTZ IP Network Camera, 2-Megapixel, IR LEDs, Indoor/Outdoor, 33X Optical Zoom, Vandalproof, IP security camera, Indoor & outdoor, Wired, CF/FCC, Ceiling, Black, White

Long summary description LevelOne HUBBLE PTZ IP Network Camera, 2-Megapixel, IR LEDs, Indoor/Outdoor, 33X Optical Zoom, Vandalproof:
This is an auto-generated long summary of LevelOne HUBBLE PTZ IP Network Camera, 2-Megapixel, IR LEDs, Indoor/Outdoor, 33X Optical Zoom, Vandalproof based on the first three specs of the first five spec groups.

LevelOne HUBBLE PTZ IP Network Camera, 2-Megapixel, IR LEDs, Indoor/Outdoor, 33X Optical Zoom, Vandalproof. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Black, White, Form factor: Dome. Field of view (FOV) angle: 61.7°, Tilt speed: 280 °/sec, Pan preset speed: 280 °/sec. Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Optical zoom: 33x, Focal length range: 4.5 - 148.5 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
PTZ control
Yes
Day/night mode
Yes
Certification
CF/FCC
Design
Form factor *
Dome
Mounting type *
Ceiling
Product colour *
Black, White
LED indicators
Power
Protection features
Vandal proof
International Protection (IP) code
IP66
IK code
IK10
Weatherproof
Yes
Country of origin
Taiwan
Camera
Field of view (FOV) angle
61.7°
Tilt speed
280 °/sec
Pan preset speed
280 °/sec
Camera shutter speed
1/5 - 1/10000 s
Adjustment shutter speed
Auto/Manual
Image sensor
Optical sensor size
25.4 / 2.8 mm (1 / 2.8")
Lens system
Zoom capability
Yes
Optical zoom
33x
Focal length range
4.5 - 148.5 mm
Maximum aperture number
5
Minimum aperture number
1.6
Night vision
Night vision *
Yes
Night vision distance
150 m
LED type
IR
Video
Maximum resolution *
1920 x 1080 pixels
Total megapixels *
2 MP
Video formats supported
RAW
Video compression formats
H.264, M-JPEG
Supported graphics resolutions
320 x 240, 640 x 480 (VGA), 1280 x 720 (HD 720), 1920 x 1080 (HD 1080)
Supported video modes
240p, 480p, 720p, 1080p
Frame rate
60 fps
Full HD
Yes
Audio
Audio input channels
1 channels
Audio output channels
1 channels
Audio codecs
G.711
Sample rate
8 kHz
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Supported network protocols
TCP, UDP, HTTP, HTTPS, DHCP, PPPoE, RTP, RTSP, IPv4, IPv6, DNS, DDNS, NTP, ICMP, ARP, IGMP, SMTP, FTP, UPnP, SNMP, Bonjour
Network
Wi-Fi *
No
Bluetooth *
No
Number of users
16 user(s)
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), SD
Maximum memory card size
64 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Terminal block port
Yes
Security
Password protection type
User
Video motion detection
Yes
IP address filtering
Yes
HTTPS encryption
Yes
Management features
Reset button
Yes
Power
Power source type *
PoE
AC input voltage
24 V
Power consumption (typical)
25 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-40 - 50 °C
Operating relative humidity (H-H)
10 - 85%
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
191 mm
Depth
191 mm
Height
282 mm
Weight
2.75 kg
Package width
289 mm
Package depth
246 mm
Package height
289 mm
Package weight
2 kg
Package type
Box
Packaging content
Number of cameras *
1
AC adapter included
Yes
Resource CD
Yes
Other features
Browser supported
Microsoft Internet Explorer 8.0
Logistics data
Harmonized System (HS) code
85258900
Master (outer) case width
525 mm
Master (outer) case length
565 mm
Master (outer) case height
445 mm
Master (outer) case gross weight
20.7 kg
Products per master (outer) case
4 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)