location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-4047 security camera Dome IP security camera Indoor 2560 x 1440 pixels Ceiling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FCS-4047
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-4047 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867203866
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne FCS-4047 security camera Dome IP security camera Indoor 2560 x 1440 pixels Ceiling
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - FCS-4047
  • - Resource CD (User Manual, Utility)
  • - Power Adapter
  • - Mounting Kit
Long product name LevelOne FCS-4047 security camera Dome IP security camera Indoor 2560 x 1440 pixels Ceiling :
The long product name of LevelOne FCS-4047 security camera Dome IP security camera Indoor 2560 x 1440 pixels Ceiling. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4MP, IP, 2560 x 1440px, 30 fps, 1/1~1/10000 sec, CMOS 1/2.8", AVI, Gigabit Ethernet
More>>>
LevelOne FCS-4047 security camera Dome IP security camera Indoor 2560 x 1440 pixels Ceiling:
The official description of LevelOne FCS-4047 security camera Dome IP security camera Indoor 2560 x 1440 pixels Ceiling as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FCS-4047 is a PTZ IP surveillance camera designed for use outdoors, boasting 4-Megapixel resolution and a 30X optical zoom. The camera features motorized Pan and Tilt features as well, enabling it to focus in a variety of directions and zoom in on a specific viewing area. The camera is also PoE, enabling it to run both power and data on the one Cat.5 cable, making deployments easy and efficient. An IP66-rated weatherproof casing allows for safe, reliable operation in outdoor conditions such as rain, heat, dust, snow and humidity.

Short summary description LevelOne FCS-4047 security camera Dome IP security camera Indoor 2560 x 1440 pixels Ceiling:
This short summary of the LevelOne FCS-4047 security camera Dome IP security camera Indoor 2560 x 1440 pixels Ceiling data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-4047, IP security camera, Indoor, Wired, CF/FCC, Ceiling, Black, White

Long summary description LevelOne FCS-4047 security camera Dome IP security camera Indoor 2560 x 1440 pixels Ceiling:
This is an auto-generated long summary of LevelOne FCS-4047 security camera Dome IP security camera Indoor 2560 x 1440 pixels Ceiling based on the first three specs of the first five spec groups.

LevelOne FCS-4047. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Black, White, Form factor: Dome. Angle of rotation: 360°, Tilt speed: 60 °/sec, Tilt preset speed: 280 °/sec. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Optical zoom: 30x, Focal length range: 4.3 - 129 mm, Observe distance (wide): 1 m

Performance
Type *
IP security camera
Placement supported *
Indoor
Connectivity technology *
Wired
PTZ control
Yes
Day/night mode
Yes
Certification
CF/FCC
Design
Form factor *
Dome
Mounting type *
Ceiling
Product colour *
Black, White
LED indicators
Power
Country of origin
Taiwan
Camera
Angle of rotation
360°
Tilt speed
60 °/sec
Tilt preset speed
280 °/sec
Pan speed
90 °/sec
Pan preset speed
300 °/sec
Auto flip
Yes
Camera shutter speed
1/1 - 1/10000 s
Image sensor
Optical sensor size
25.4 / 2.8 mm (1 / 2.8")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Optical zoom
30x
Focal length range
4.3 - 129 mm
Maximum aperture number
4.7
Minimum aperture number
1.6
Observe distance (wide)
1 m
Observe distance (tele)
1.2 m
Night vision
Night vision *
Yes
Night vision distance
150 m
LED type
IR
Video
Maximum resolution *
2560 x 1440 pixels
Total megapixels *
4 MP
Video formats supported
AVI
Video compression formats
H.264, M-JPEG
Supported graphics resolutions
2560 x 1440
Frame rate
30 fps
Privacy masking
Yes
Audio
Audio input channels
1 channels
Audio output channels
1 channels
Audio codecs
G.711 / G.726 / AAC
Network
Ethernet LAN *
Yes
Ethernet interface type
Gigabit Ethernet
Supported network protocols
IPv4/v6, TCP/IP, UDP, RTP, RTSP, HTTP, HTTPS, ICMP, FTP, SMTP, DHCP, PPPoE, UPnP, IGMP, SNMP, QoS, ONVIF, ARP
Wi-Fi *
No
Bluetooth *
No
Number of users
16 user(s)
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
SD
Maximum memory card size
64 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
RS-485 ports
1
BNC output ports
1
DC-in jack
Yes
Security
Video motion detection
Yes
Management features
Reset button
Yes
Power
Power source type *
PoE
Power consumption (typical)
43 W
Power consumption (max)
60 W
DC output voltage
12, 24
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-40 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Height
300.4 mm
Diameter
20.7 cm
Weight
3.8 kg
Package width
215 mm
Package depth
220 mm
Package type
Box
Packaging content
Number of cameras *
1
Other features
Browser supported
Internet Explore (10.0+) / Firefox / Safari
Logistics data
Harmonized System (HS) code
85258900
Master (outer) case width
440 mm
Master (outer) case length
430 mm
Master (outer) case height
550 mm
Master (outer) case gross weight
8.8 kg
Products per master (outer) case
2 pc(s)
Brand Image Product code Product Stock Price from
LevelOne HUBBLE PTZ IP Network Camera, 2-Megapixel, IR LEDs, Indoor/Outdoor, 33X Optical Zoom, Vandalproof LevelOne HUBBLE PTZ IP Network Camera, 2-Megapixel, IR LEDs, Indoor/Outdoor, 33X Optical Zoom, Vandalproof
(show image)
FCS-4048 HUBBLE PTZ IP Network Camera, 2-Megapixel, IR LEDs, Indoor/Outdoor, 33X Optical Zoom, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, 802.3af PoE, Vandalproof, Indoor/Outdoor LevelOne GEMINI Fixed Dome IP Network Camera, 2-Megapixel, 802.3af PoE, Vandalproof, Indoor/Outdoor
(show image)
FCS-3073 GEMINI Fixed Dome IP Network Camera, 2-Megapixel, 802.3af PoE, Vandalproof, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GEMINI Fixed IP Network Camera, 2-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor LevelOne GEMINI Fixed IP Network Camera, 2-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor
(show image)
FCS-5058 GEMINI Fixed IP Network Camera, 2-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Zoom Dome Network camera, 2-Megapixel, 802.3af PoE, Day & Night, IR LEDs, 3x Optical Zoom, WDR, Outdoor LevelOne Zoom Dome Network camera, 2-Megapixel, 802.3af PoE, Day & Night, IR LEDs, 3x Optical Zoom, WDR, Outdoor
(show image)
FCS-4202 Zoom Dome Network camera, 2-Megapixel, 802.3af PoE, Day & Night, IR LEDs, 3x Optical Zoom, WDR, Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Zoom Dome IP Network Camera, 2-Megapixel, 802.3af PoE, IR LEDs, 3X Optical Zoom, two-way audio LevelOne Zoom Dome IP Network Camera, 2-Megapixel, 802.3af PoE, IR LEDs, 3X Optical Zoom, two-way audio
(show image)
FCS-4201 Zoom Dome IP Network Camera, 2-Megapixel, 802.3af PoE, IR LEDs, 3X Optical Zoom, two-way audio 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne PTZ Dome Network Camera, 2-Megapixel, 802.3af PoE, IR LEDs, Day & Night, 3x Optical Zoom, WDR LevelOne PTZ Dome Network Camera, 2-Megapixel, 802.3af PoE, IR LEDs, Day & Night, 3x Optical Zoom, WDR
(show image)
FCS-4301 PTZ Dome Network Camera, 2-Megapixel, 802.3af PoE, IR LEDs, Day & Night, 3x Optical Zoom, WDR 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Zoom IP Network Camera, 2-Megapixel, 802.3af PoE, IR LEDs, 10X Optical Zoom, two-way audio, Indoor/Outdoor LevelOne Zoom IP Network Camera, 2-Megapixel, 802.3af PoE, IR LEDs, 10X Optical Zoom, two-way audio, Indoor/Outdoor
(show image)
FCS-5043 Zoom IP Network Camera, 2-Megapixel, 802.3af PoE, IR LEDs, 10X Optical Zoom, two-way audio, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne PTZ Network Camera, 2-Megapixel, 802.3af PoE, WDR, 10x Optical Zoom LevelOne PTZ Network Camera, 2-Megapixel, 802.3af PoE, WDR, 10x Optical Zoom
(show image)
FCS-1041 PTZ Network Camera, 2-Megapixel, 802.3af PoE, WDR, 10x Optical Zoom 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne HUBBLE Varifocal IP Network Camera, 3-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, two-way audio, Indoor/Outdoor LevelOne HUBBLE Varifocal IP Network Camera, 3-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, two-way audio, Indoor/Outdoor
(show image)
FCS-5054 HUBBLE Varifocal IP Network Camera, 3-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, two-way audio, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne HUBBLE Varifocal Dome IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, Indoor/Outdoor, two-way audio LevelOne HUBBLE Varifocal Dome IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, Indoor/Outdoor, two-way audio
(show image)
FCS-3083 HUBBLE Varifocal Dome IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, Indoor/Outdoor, two-way audio 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)