location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 10-Port Gigabit PoE Industrial Switch, 8 PoE Outputs, 2 x Gigabit SFP/RJ45 Combo, 240W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10-Port Gigabit PoE Industrial Switch, 8 PoE Outputs, 2 x Gigabit SFP/RJ45 Combo, 240W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IGP-1001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867203903
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:27:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne 10-Port Gigabit PoE Industrial Switch, 8 PoE Outputs, 2 x Gigabit SFP/RJ45 Combo, 240W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1000Mbps full-duplex, 10/100Mbps full/half-duplex, auto-negotiation, auto-MDI/MDIX
  • - IEEE 802.3af/at PoE PSE with 30W power budget
  • - 40°C to 75°C operating temperature range
  • - Supports DIN-rail installation
Long product name LevelOne 10-Port Gigabit PoE Industrial Switch, 8 PoE Outputs, 2 x Gigabit SFP/RJ45 Combo, 240W :
The long product name of LevelOne 10-Port Gigabit PoE Industrial Switch, 8 PoE Outputs, 2 x Gigabit SFP/RJ45 Combo, 240W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 x RJ-45 10/100/1000, 8 x PoE+, 2 x SFP, 26 Gbps, 16K, 450 g
More>>>
LevelOne 10-Port Gigabit PoE Industrial Switch, 8 PoE Outputs, 2 x Gigabit SFP/RJ45 Combo, 240W:
The official description of LevelOne 10-Port Gigabit PoE Industrial Switch, 8 PoE Outputs, 2 x Gigabit SFP/RJ45 Combo, 240W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This IGP-1001 Industrial 10 port Gigabit PoE Switch complies with IEEEE802.3af and IEEE802.3at, and pass many rigorous environment tests. It delivers 30Watts (Max 36Watts) power per PoE port, also generates up to 240Watts power to PD devices. The uplink 2 Gigabit TX/SFP Combo ports can extend to a multiple network connection. With its multi-purpose design, which can also be used for DinRail or Wall Mounted. This is an ideal unit for IP surveillance, traffic monitoring and security applications. It can tolerate -40 to +75°C in harsh environment to perform a reliable network.

Short summary description LevelOne 10-Port Gigabit PoE Industrial Switch, 8 PoE Outputs, 2 x Gigabit SFP/RJ45 Combo, 240W:
This short summary of the LevelOne 10-Port Gigabit PoE Industrial Switch, 8 PoE Outputs, 2 x Gigabit SFP/RJ45 Combo, 240W data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 10-Port Gigabit PoE Industrial Switch, 8 PoE Outputs, 2 x Gigabit SFP/RJ45 Combo, 240W, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE)

Long summary description LevelOne 10-Port Gigabit PoE Industrial Switch, 8 PoE Outputs, 2 x Gigabit SFP/RJ45 Combo, 240W:
This is an auto-generated long summary of LevelOne 10-Port Gigabit PoE Industrial Switch, 8 PoE Outputs, 2 x Gigabit SFP/RJ45 Combo, 240W based on the first three specs of the first five spec groups.

LevelOne 10-Port Gigabit PoE Industrial Switch, 8 PoE Outputs, 2 x Gigabit SFP/RJ45 Combo, 240W. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 16000 entries, Switching capacity: 26 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Power over Ethernet (PoE)

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Combo SFP ports quantity
2
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Data transmission
Switching capacity *
26 Gbit/s
MAC address table *
16000 entries
Jumbo frames support
Yes
Jumbo frames
10000
Design
Product colour
Black
LED indicators
Activity, Link, Power
DIN rail mounting
Yes
Country of origin
Taiwan
Safety
IEC EN60950-1
Certification
CE, FCC, VCCI, FCC Part 15 Subpart B Class A, CE EN 55022 Class A
Performance
Plug and Play
Yes
Mean time between failures (MTBF)
500000 h
Power
Input voltage
48 - 56 V
Power consumption (typical)
5.76 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet plus (PoE+) ports quantity
8
Power over Ethernet (PoE) power per port
30 W
Total Power over Ethernet (PoE) budget
240 W
Operational conditions
Operating temperature (T-T)
-40 - 75 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
48 mm
Depth
120 mm
Height
155 mm
Weight
450 g
Packaging data
Manual
Yes
Package type
Box
DIN rail included
Yes
Package width
165 mm
Package depth
65 mm
Package height
215 mm
Package weight
670 g
Logistics data
Master (outer) case width
350 mm
Master (outer) case length
240 mm
Master (outer) case height
560 mm
Master (outer) case gross weight
11.7 kg
Products per master (outer) case
16 pc(s)
Brand Image Product code Product Stock Price from
LevelOne 4-Port Gigabit PoE Industrial Switch, 2 PoE Outputs, 1 x Gigabit SFP, 1 x Gigabit RJ45, 65W LevelOne 4-Port Gigabit PoE Industrial Switch, 2 PoE Outputs, 1 x Gigabit SFP, 1 x Gigabit RJ45, 65W
(show image)
IGP-0401 4-Port Gigabit PoE Industrial Switch, 2 PoE Outputs, 1 x Gigabit SFP, 1 x Gigabit RJ45, 65W 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne 5-Port Gigabit Switch LevelOne 5-Port Gigabit Switch
(show image)
GEU-0522 5-Port Gigabit Switch 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GTP-5281 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black LevelOne GTP-5281 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
GTP-5281 GTP-5281 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne KILBY 26-Port L2 Managed Gigabit Switch, 2 x 10GbE SFP+ LevelOne KILBY 26-Port L2 Managed Gigabit Switch, 2 x 10GbE SFP+
(show image)
GTL-2661 KILBY 26-Port L2 Managed Gigabit Switch, 2 x 10GbE SFP+ 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne KILBY 28-Port L3 Lite Managed Gigabit Fiber Switch, 4 x 10GbE SFP+, 4 x Gigabit SFP/RJ45 Combo LevelOne KILBY 28-Port L3 Lite Managed Gigabit Fiber Switch, 4 x 10GbE SFP+, 4 x Gigabit SFP/RJ45 Combo
(show image)
GTL-2872 KILBY 28-Port L3 Lite Managed Gigabit Fiber Switch, 4 x 10GbE SFP+, 4 x Gigabit SFP/RJ45 Combo 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)