location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 5-Port Gigabit Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Port Gigabit Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEU-0522 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867202500 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 09:30:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne 5-Port Gigabit Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1000Mbps full-duplex, 10/100Mbps full/half-duplex, auto-negotiation, auto-MDI/MDIX
  • - Supports 4K MAC address auto-learning and auto-aging
  • - Quick and easy installation
  • - Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)
  • - Package Contents
Long product name LevelOne 5-Port Gigabit Switch :
The long product name of LevelOne 5-Port Gigabit Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 x 10/100/1000 RJ-45, 10 Gbps, 1K, 71.4g
More>>>
LevelOne 5-Port Gigabit Switch:
The official description of LevelOne 5-Port Gigabit Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne GEU-0522 is a wire-speed, non-blocking networking device that provides 5 ports 10/100/1000Mbps Ethernet connections. All ports support auto-negotiation and auto-MDI/MDIX sensing, eliminating the need for crossover cables or Uplink Ports. Each port can be used as general network port or as connecting port into a router, server, hub or another network switch.

Short summary description LevelOne 5-Port Gigabit Switch:
This short summary of the LevelOne 5-Port Gigabit Switch data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 5-Port Gigabit Switch, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description LevelOne 5-Port Gigabit Switch:
This is an auto-generated long summary of LevelOne 5-Port Gigabit Switch based on the first three specs of the first five spec groups.

LevelOne 5-Port Gigabit Switch. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 1000 entries, Switching capacity: 10 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-T, 1000BASE-T
Full duplex
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
MAC address auto-learning supported
Yes
MAC address auto-aging supported
Yes
Data transmission
Switching capacity *
10 Gbit/s
MAC address table *
1000 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
9000
Packet forwarding rate (1 Gbps)
1488100 pps
Packet forwarding rate (100 Mbps)
148810 pps
Packet forwarding rate (10 Mbps)
14880 pps
Design
Stackable *
No
Product colour
Black
LED indicators
Activity, Link, Power
Country of origin
China
Certification
CE, FCC
Performance
Buffer size
64 KB
Power
Input current
0.6 A
Input voltage
5 V
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
86 mm
Depth
23 mm
Height
89 mm
Weight
71.4 g
Packaging data
Quick start guide
Yes
AC adapter included
Yes
Package type
Box
Package width
95 mm
Package depth
82 mm
Package height
98 mm
Package weight
184 g
Logistics data
Master (outer) case width
495 mm
Master (outer) case length
191 mm
Master (outer) case height
516 mm
Harmonized System (HS) code
85176990
Master (outer) case gross weight
10.2 kg
Products per master (outer) case
50 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)