location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GTP-5281 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GTP-5281
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GTP-5281 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867203972
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:25
The date of the most recent change of this product data-sheet in Icecat.
LevelOne GTP-5281 user manual (18.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GTP-5281 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports up to 4 switches in one stack
  • - Total PoE power budget: 780W, up to 30W per port
  • - Dynamic ARP Inspection (DAI) protects switches against ARP spoofing
  • - IEEE 802.3af/at PoE compliant to simplify deployment and installation
  • - Supports Operations, Administration, and Maintenance (OAM) mechanisms
  • - Ethernet Ring Protection Switching (ERPS) for Ethernet ring topologies with sub-50 ms failover capabilities
  • - IEEE 802.1d/w Spanning Tree Protocol (STP) and port mirroring
  • - Supports port-based VLAN, IEEE 802.1Q VLAN Tagging
  • - QoS control for traffic prioritization and bandwidth management
Long product name LevelOne GTP-5281 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black :
The long product name of LevelOne GTP-5281 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48 x 10/100/1000 RJ-45, 2 x SFP+, 1 x RJ-45, 128 MB Flash, 256MB DRAM, 16K, 176 Gbps, 6.5 kg
More>>>
LevelOne GTP-5281 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
The official description of LevelOne GTP-5281 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne GTP-5281, a L3 Lite Managed PoE Switch with 48 ports of Gigaibit RJ45 PoE and 2 ports of 10 Gigabit SFP. This switch is offering full suite of L2 management features, better PoE functionality with 780W PoE power budget and usability, including advanced L3 features such as Static Route that delivers better cost performance and lower total cost of ownership in enterprise networks via fiber or copper connections.

Short summary description LevelOne GTP-5281 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This short summary of the LevelOne GTP-5281 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GTP-5281, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting

Long summary description LevelOne GTP-5281 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This is an auto-generated long summary of LevelOne GTP-5281 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

LevelOne GTP-5281. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RJ-45. MAC address table: 16000 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ag, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Power over Ethernet (PoE). Rack mounting

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
ARP inspection
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP+ module slots quantity
2
Console port
RJ-45
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ag, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ad, IEEE 802.3ah, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
Yes
Port mirroring
Yes
Link aggregation
Yes
Spanning tree protocol
Yes
Ethernet Ring Protection Switching (ERPS)
Yes
VLAN support
Yes
Virtual LAN features
Private VLAN, Voice VLAN, Tagged VLAN, Protocol-based VLAN, MAC address-based VLAN, Port-based VLAN
Data transmission
Switching capacity *
176 Gbit/s
Forwarding rate
130.94 Mpps
MAC address table *
16000 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
10000
Packet buffer memory
1.5 MB
Security
DHCP features
DHCP snooping
Access Control List (ACL)
Yes
Static port security
Yes
SSH/SSL support
Yes
Authentication
Port-based authentication
DoS attack prevention
Yes
Protocols
Management protocols
Telnet/SNMP v1/v2/v3
GARP VLAN Registration Protocol (GVRP)
Yes
Design
Rack mounting *
Yes
Stackable *
Yes
Design
Product colour
Black
LED indicators
Diagnostic, System, Uplink
Number of fans
4 fan(s)
Country of origin
China
Safety
CB, UL
Certification
FCC Class A, CE, VCCI, WEEE, RoHS
Performance
Physical stacking (units)
4
Memory type
DRAM
Internal memory
256 MB
Flash memory
128 MB
Firmware upgradeable
Yes
Telnet
Yes
Mean time between failures (MTBF)
233125 h
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
65 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
48
Power over Ethernet (PoE) power per port
30 W
Total Power over Ethernet (PoE) budget
780 W
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-40 - 75 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
440 mm
Depth
391 mm
Height
44 mm
Weight
6.45 kg
Packaging data
Cables included
AC, LAN (RJ-45)
Package type
Box
Rack mount kit
Yes
Rubber feet
Yes
Resource CD
Yes
Package width
590 mm
Package depth
505 mm
Package height
133 mm
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)