location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne KILBY 26-Port L2 Managed Gigabit Switch, 2 x 10GbE SFP+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KILBY 26-Port L2 Managed Gigabit Switch, 2 x 10GbE SFP+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GTL-2661 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867203057
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:34
The date of the most recent change of this product data-sheet in Icecat.
LevelOne GTL-2661 user manual (15.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne GTL-2661 user manual (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne KILBY 26-Port L2 Managed Gigabit Switch, 2 x 10GbE SFP+
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 24 Gigabit Ethernet ports and 2 10-Gigabit SFP+ slots
  • - IEEE 802.3ad LACP for auto port aggregation
  • - IEEE 802.1d/w/s Spanning Tree Protocol (STP) and port mirroring
  • - Provides QoS control based on IP DSCP for advanced traffic prioritization and bandwidth management
  • - MLD, Telnet, SNMP V1, V2c & V3, RMON, Web Browser, and TFTP Management
  • - Dynamic ARP Inspection (DAI) protects switches against ARP spoofing
  • - Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)
  • - Supports IPv4/IPv6 network operation
Long product name LevelOne KILBY 26-Port L2 Managed Gigabit Switch, 2 x 10GbE SFP+ :
The long product name of LevelOne KILBY 26-Port L2 Managed Gigabit Switch, 2 x 10GbE SFP+. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24 x 10/100/1000 RJ-45,2 x 10G SFP+, 1 x RJ-45 Console, 88Gbps, 32MB, 100-240V, 50-60 Hz, 2290 g
More>>>
LevelOne KILBY 26-Port L2 Managed Gigabit Switch, 2 x 10GbE SFP+:
The official description of LevelOne KILBY 26-Port L2 Managed Gigabit Switch, 2 x 10GbE SFP+ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The GTL-2661 series includes high performance Gigabit Ethernet Layer2 switches featuring 26 ports; 24 10/100/1000BASE-T ports, two 10G SFP+ ports, and one 10G expansion slot for a dual port module. The switch is ideal for high performance server aggregations, such as enterprise data centers, where it can connect high end or network attached file servers through fiber ports. It can also deployed as a backbone upgrade, or to provide Gigabit to the desktop for power users. This switch is packed with features and is a cost effective solution that brings continuous availability, enhanced security, and advanced QoS to the network edge, while maintaining simplicity of management.

Short summary description LevelOne KILBY 26-Port L2 Managed Gigabit Switch, 2 x 10GbE SFP+:
This short summary of the LevelOne KILBY 26-Port L2 Managed Gigabit Switch, 2 x 10GbE SFP+ data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne KILBY 26-Port L2 Managed Gigabit Switch, 2 x 10GbE SFP+, Managed, L2, Gigabit Ethernet (10/100/1000), Rack mounting

Long summary description LevelOne KILBY 26-Port L2 Managed Gigabit Switch, 2 x 10GbE SFP+:
This is an auto-generated long summary of LevelOne KILBY 26-Port L2 Managed Gigabit Switch, 2 x 10GbE SFP+ based on the first three specs of the first five spec groups.

LevelOne KILBY 26-Port L2 Managed Gigabit Switch, 2 x 10GbE SFP+. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. MAC address table: 16000 entries, Switching capacity: 88 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE.... Rack mounting

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
Traffic classification
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP+ module slots quantity
2
Console port
RJ-45
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
Yes
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Port mirroring
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Spanning tree protocol
Yes
Cable length detection
Yes
VLAN support
Yes
Virtual LAN features
Tagged VLAN, MAC address-based VLAN, Port-based VLAN
Data transmission
Switching capacity *
88 Gbit/s
Forwarding rate
65.5 Mpps
MAC address table *
16000 entries
Store-and-forward
Yes
Number of queues
8
Static route
Yes
Jumbo frames support
Yes
Jumbo frames
10000
Packet buffer memory
12 MB
Security
DHCP features
DHCP snooping, DHCP relay, DHCPv6 snooping, DHCP client
Access Control List (ACL)
Yes
Static port security
Yes
SSH/SSL support
Yes
BPDU filtering/protection
Yes
Password protection
Yes
DoS attack prevention
Yes
Protocols
Management protocols
MLD, Telnet, SNMP V1, V2c & V3, RMON, Web Browser, TFTP
Supported network protocols
IPv4/IPv6
Design
Rack mounting *
Yes
Product colour
Black
Reset button
Yes
LED indicators
Activity, Link, Power
Country of origin
China
Safety
UL
Certification
CE class A, FCC, VCCI, BSMI
Performance
Internal memory
32 MB
Firmware upgradeable
Yes
Telnet
Yes
Fanless
Yes
Mean time between failures (MTBF)
636219 h
Power
Power source *
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
20 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Heat dissipation
68.242 BTU/h
Weight & dimensions
Width
220 mm
Depth
440 mm
Height
44 mm
Weight
2.29 kg
Packaging data
Cables included
AC, LAN (RJ-45)
Quick start guide
Yes
Package type
Box
Rack mount kit
Yes
Resource CD
Yes
Package width
405 mm
Package depth
580 mm
Package height
80 mm
Package weight
3.02 kg
Logistics data
Master (outer) case width
340 mm
Master (outer) case length
600 mm
Master (outer) case height
435 mm
Harmonized System (HS) code
85176990
Master (outer) case gross weight
11 kg
Products per master (outer) case
4 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)