location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-M4560FX Laser A4 1200 x 1200 DPI 45 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M4560FX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS399A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545200349 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Apr 2020
Product end of life date
Bullet Points Samsung ProXpress SL-M4560FX Laser A4 1200 x 1200 DPI 45 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Low operation expenses with high yield toner and drum[1]
  • - Scan up to 60 ipm[2] with the Dual Scan Document Feeder
  • - Get ultra-fast prints powered by a powerful 1.5GHz Quad-Core CPU
  • - Smart UX Center streamlines your workflows
  • - Work smart and efficiently with a wide variety of apps
  • - Intuitive and customizable UI for efficiency
  • - XOA-E support for great productivity
  • - Helps keep documents secure with multi-layered security
Warranty: Warranty varies by country. Please contact customer service for information.
Long product name Samsung ProXpress SL-M4560FX Laser A4 1200 x 1200 DPI 45 ppm :
The long product name of Samsung ProXpress SL-M4560FX Laser A4 1200 x 1200 DPI 45 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung ProXpress SL-M4560FX Laser Multifunction Printer, Laser, 1200 x 1200 DPI, 45 ppm, A4, 1500 MHz, 3072 MB, 17.8 cm (7")
More>>>
Samsung ProXpress SL-M4560FX Laser A4 1200 x 1200 DPI 45 ppm:
The official description of Samsung ProXpress SL-M4560FX Laser A4 1200 x 1200 DPI 45 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Samsung ProXpress M4560FX helps drive cost-efficiency using long-lasting consumables and the powerful performance of its 1.5GHz Quad-Core CPU. Users can also fully customize it with the Smart UX to streamline workflow for great productivity.

Short summary description Samsung ProXpress SL-M4560FX Laser A4 1200 x 1200 DPI 45 ppm:
This short summary of the Samsung ProXpress SL-M4560FX Laser A4 1200 x 1200 DPI 45 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress SL-M4560FX, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, White

Long summary description Samsung ProXpress SL-M4560FX Laser A4 1200 x 1200 DPI 45 ppm:
This is an auto-generated long summary of Samsung ProXpress SL-M4560FX Laser A4 1200 x 1200 DPI 45 ppm based on the first three specs of the first five spec groups.

Samsung ProXpress SL-M4560FX. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White

Low operation expenses with high yield toner and drum[1]

Decrease expenses when printing large volumes with extra high yield consumables. Work more productively without the hassle of regular replacements with the large 40,000-page toner and 100,000-page drum capacity.

Scan up to 60 ipm[2] with a Dual Scan Document Feeder

Reduce downtime when scanning heavy documents. The Dual Scan Document Feeder offers ultra-high duplex scanning speeds of up to 40 single-sided ipm and 60 double-sided ipm by scanning both sides at once.

Get ultra-fast prints powered by a powerful 1.5GHz Quad-Core CPU

Take advantage of the fast printing speeds. The Samsung ProXpress M4560FX features a powerful 1.5GHz Quad-Core CPU that provides exceptional speeds of up to 45 ppm[3].

Smart UX Center streamlines your workflows

The Smart UX Center, the innovative printer interface powered by Android™, offers an open ecosystem of apps and widgets that help boost work productivity. It has excellent extensibility, allowing it to evolve and create a smart working environment.

Work smart and efficiently with a wide variety of apps

Customize the user interface to suit your needs. Apps and widgets in the Printing App Center can help enhance workflows by automating frequently performed tasks, or remotely diagnosing printer failures to save maintenance costs.

Intuitive and customizable UI for efficiency

Get quick access to the Smart UX Center with the interactive 7-inch IR type touchscreen panel. Easy-to-use with high touch sensitivity, the touchscreen enables users to move widgets and apps around even when operating with a pen or gloved hand.

XOA-E support for great productivity

Tailor your printing system to suit your needs without having to install a server. The XOA-E platform enables you to manage devices and workflows seamlessly within a cost-efficient server-less environment.

Helps keep documents secure with multi-layered security

Secure your data. The Samsung ProXpress M4560FX offers multi-layered security, enabling administrators to lock or protect certain features. It also keeps documents encrypted with HDD overwrite options, and can even help secure your network.

Helps reduce costs with long-lasting consumables

Low operation expenses with high yield toner and drum[1]

High productivity backed by powerful performance

Scan up to 60 ipm[2] with the Dual Scan Document Feeder
Get ultra-fast prints powered by a powerful 1.5GHz Quad-Core CPU

Enhance work efficiency the smart way, customize workflow to your needs

Smart UX Center streamlines your workflows
Work smart and efficiently with a wide variety of apps
Intuitive and customizable UI for efficiency
XOA-E support for great productivity
Helps keep documents secure with multi-layered security

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Time to first page (black, normal)
6.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
45 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan to
Cloud, E-mail, FTP, PC, SMB, USB
Scan speed (colour)
40 ppm
Scan speed (black)
40 ppm
Scan speed (black)
60 inch/min
Scan speed (colour)
60 inch/min
Image formats supported
JPG, TIFF
Document formats supported
PDF, XPS
Scan drivers
TWAIN
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
200000 pages per month
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5, PCL 6, PDF 1.7, PS3
HP segment
Small medium business
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Letterhead, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Hole punched paper, Letterhead, Plain paper, Preprinted forms, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
9, 10, C5, C6, DL, Monarch
Paper tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
60 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Optional connectivity
Wireless LAN
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
AES, TKIP, WEP, WPA, WPA2, WPS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performance
Maximum internal memory
3072 MB
Internal storage capacity
320 GB
Internal memory *
3072 MB
Built-in processor
Yes
Processor frequency
1500 MHz
Sound pressure level (printing)
54 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
17.8 cm (7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (printing)
900 W
Power consumption (copying)
900 W
Power consumption (ready)
30 W
Power consumption (sleep)
1.8 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Width
433 mm
Depth
459.5 mm
Height
573.8 mm
Weight
26.4 kg
Packaging data
Package width
606 mm
Package depth
579 mm
Package height
718 mm
Package weight
33.9 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
7000 pages
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Other features
Noise level
54 dB
Disclaimer Samsung ProXpress SL-M4560FX Laser A4 1200 x 1200 DPI 45 ppm:
Disclaimer

[1] Based on ISO/IEC 19752 cartridge yields for Samsung M4560FX Extra High Yield Toner compared with Samsung M4560FX Initial Toner.
[2] Measured using ISO/IEC 17991 method and ISO/IEC24734 Office category's PDF file.
[3] Measured using ISO/IEC 24734 Feature Performance Test, excludes first set of test documents.
[4] © Copyright 2018 HP Development Company, L.P. AirPrint is a trademark of Apple Inc. registered in the U.S. and other countries. Android and Google Cloud Print are trademarks of Google Inc. Samsung Cloud Print is either a trademark or registered trademark of Samsung Electronics Co., Ltd. Microsoft and Windows are registered trademarks of Microsoft Corporation in the United States and/or other countries. Mopria©, the Mopria© Logo and the Mopria© Alliance logo are registered trademarks and service marks of Mopria Alliance, Inc. in the United States and other countries.
[5] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment.  An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.