location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Docking Station - 60W PD-DP & HDMI - Win/Mac

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD4700P USB-C & USB-A 5Gbps Dual 2K Docking Station - 60W PD-DP & HDMI - Win/Mac
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K38240EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252521734
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:41:07
The date of the most recent change of this product data-sheet in Icecat.
Kensington K38240EU user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K38240EU user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Docking Station - 60W PD-DP & HDMI - Win/Mac
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Best for: USB-C or USB 3.0 Laptops & Ultrabooks and Monitors that support up to 2K
  • - Connection technology: USB-C or USB 3.0 (DisplayLink)
  • - USB-C Power Delivery: Supports USB-C PD 3.0 (60W of laptop charging)
  • - Compatibility: Windows 7 or above, macOS 10.14
  • - No of monitors supported: 2
  • - Video ports: 1 x HDMI v1.3 and 1 x DisplayPort v1.1 ++ (Passive cables/adapters for HDMI or DVI conversion)
Warranty: 3 years
Long product name Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Docking Station - 60W PD-DP & HDMI - Win/Mac :
The long product name of Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Docking Station - 60W PD-DP & HDMI - Win/Mac. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SD4700P USB-C & USB-A 5Gbps Dual 2K Docking Station - 60W PD-DP & HDMI - Win/Mac
More>>>
Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Docking Station - 60W PD-DP & HDMI - Win/Mac:
The official description of Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Docking Station - 60W PD-DP & HDMI - Win/Mac as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For over 35 years, Kensington has been The Professionals’ Choice for desktop productivity solutions. Supporting the latest technology while extending the life of your docking solution investments, Kensington has engineered the SD4700P Universal USB-C and USB-A Docking Station using the most stable and trusted technology. Accommodating the latest computers with USB-C ports while also accommodating legacy computers with USB-A ports, the SD4700P Universal USB-C and 3.0 Docking Station is the ideal docking solution for computing environments transitioning to USB-C.

Best for: USB-C or USB-A Laptops & Ultrabooks and Monitors that support up to 2K
Warranty: 3 Years
Original Apple M1 – Our Hybrid USB-C DisplayLink docking stations are a great alternative if you are looking for multi-monitor support on your original M1 MacBook. NOTE: Newer Apple devices (M1 Max and M1 Pro, etc.) are not impacted and support multiple monitors without any issues on Thunderbolt docking stations.
Optimised for your Windows 11 docking station needs, including support for Snap Layouts and Snap Groups.
Connection technology: USB-C or USB-A (DisplayLink)
USB-C Power Delivery: Supports USB-C PD 3.0 (60W of laptop charging)
Compatibility: ChromeOS 44 or above, macOS 10.14 or above, Windows 7 or above
No of monitors supported: 2
Video ports: 1 x HDMI v1.3 and 1 x DisplayPort v1.1 ++ (Passive cables/adapters for HDMI or DVI conversion)
Maximum resolution supported: Single monitor - 2560 x 1600 @ 60Hz and Dual monitors - 2048 x 1152 @ 60Hz
Plug & Play: DisplayLink driver installation required. Download software from kensington.com or via Windows update.
System requirements: USB-C host device must support Power Delivery. Power Delivery is not supported on USB-A host devices.

Short summary description Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Docking Station - 60W PD-DP & HDMI - Win/Mac:
This short summary of the Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Docking Station - 60W PD-DP & HDMI - Win/Mac data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Docking Station - 60W PD-DP & HDMI - Win/Mac, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 60 W, 3.5 mm, 1000,10,100 Mbit/s, Black

Long summary description Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Docking Station - 60W PD-DP & HDMI - Win/Mac:
This is an auto-generated long summary of Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Docking Station - 60W PD-DP & HDMI - Win/Mac based on the first three specs of the first five spec groups.

Kensington SD4700P USB-C & USB-A 5Gbps Dual 2K Docking Station - 60W PD-DP & HDMI - Win/Mac. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 60 W. Ethernet LAN data rates: 1000,10,100 Mbit/s. Product colour: Black, Data transfer rate: 5 Gbit/s, HD type: 2K Ultra HD. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 2.5 A. Other operating systems supported: ChromeOS

Universal Docking Station
Universal Docking Station

A savvy technology investment for evolving and mixed computer environments, the SD4700P connects to any laptop equipped with USB-C or USB-A, and supports both Windows and Mac operating systems.

Free Kensington DockWorks™ Software
Free Kensington DockWorks™ Software

Enables the best connection, performance and security from your Kensington dock.

Optional 60W Power Splitter (K38310EU)
Optional 60W Power Splitter (K38310EU)

While the SD4700P Docking Station already provides Power Delivery (PD) for USB-C enabled devices supporting PD, the optional 60W USB-A Power Splitter (K38310EU) allows for a truly universal solution that will power your USB A enabled laptops through the same docking station – providing your business with a scalable and standardised docking solution as you cross over from USB-A to USB-C enabled mobile devices.

Simple Setup
Simple Setup

Deploying a universal dock has never been easier. The SD4700P offers quick connections to transfer audio, video, data and power (supported USB-C devices only). Supporting clean and clutter-free workspaces, while also accommodating roaming computer environments and flexible workspaces, the SD4700P was designed with simplicity in mind.

DisplayPort++/HDMI
DisplayPort++/HDMI

Providing support for flexible video connections, the SD4700P will support up to 2560x1600 for a single monitor or 2048x1152 for dual monitors.

Six USB Ports
Six USB Ports

Extending the productivity capabilities of today’s thin laptops, the SD4700P provides one USB-C port, and five USB-A ports, one of which is a 2.1A fast-charging port to power up a tablet or smartphone.

135W Power Supply Adapter
135W Power Supply Adapter

Providing ample power for the dock and up to 60W of power for devices connected via Power Delivery (PD) USB-C, the SD4700P is a powerful dock.

Combo 3.5mm Headphone & Microphone Jack
Combo 3.5mm Headphone & Microphone Jack

Connect your favourite headset with ease.

Gigabit Ethernet Port
Gigabit Ethernet Port

Provides a reliable 1Gb wired networking connection between computers for faster downloads from the corporate intranet or internet.

Kensington Security Slot
Kensington Security Slot

Allows you to easily implement a cable lock from the No. 1 brand in physical device security to protect your technology investment from potential thieves.

Zero Footprint Mounting
Zero Footprint Mounting

The dock can be mounted to the back of any VESA-compatible external display (mounting plate (K33959WW) sold separately), allowing you to keep your desktop less cluttered.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
60 W
HDMI ports quantity *
1
HDMI version
1.3
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Headphone connectivity
3.5 mm
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
1000, 10, 100 Mbit/s
Performance
Card reader integrated *
No
Data transfer rate
5 Gbit/s
HD type
2K Ultra HD
Maximum digital resolution
2560 x 1600 pixels
Number of displays supported
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Country of origin
China
Compatibility
CE, FCC, RCM, REACH, WEEE, VCCI
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
2.5 A
Output voltage
20 V
Output current
6.75 A
Power consumption (typical)
135 W
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
200 mm
Depth
91.2 mm
Height
30.5 mm
Weight
1.13 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
215 mm
Package depth
105 mm
Package height
109 mm
Package weight
1.81 kg
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
4 pc(s)
Master (outer) case width
448 mm
Master (outer) case length
230 mm
Master (outer) case height
138 mm
Master (outer) case gross weight
5.4 kg
Harmonized System (HS) code
84733020
Other features
Compatible operating systems
macOS 10.14 or above; Windows 7 or above; Chrome OS 44 or above
USB ports quantity
6
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)