location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus Aluminium outlet strip with overvoltage protection and line filter, 7 safety outlets, 2 m supply safety plug

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIGITUS Aluminium outlet strip with overvoltage protection and line filter, 7 safety outlets, 2 m supply safety plug
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-95412 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032431770
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2024 15:32:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus Aluminium outlet strip with overvoltage protection and line filter, 7 safety outlets, 2 m supply safety plug
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Integrated mains filter
  • - Integrated overvoltage protection : Nominal discharge current (In) - 10 kA
  • - Vertical rack installation
  • - Rotation of the cans: 35°
  • - Housing: Aluminum
  • - Plastic components made of ABS UL-94V-0
  • - Input: safety plug CEE 7/7, 230 Vac / 16 A
  • - Output: appliance sockets 7 x socket outlet with earthing contact DIN 49440, max. 16 A per output
  • - Supply cable: H05VV-F 3G 1.5 mm² , length: 2 m
  • - Dimensions: 620 x 45 x 45 mm (HxWxD)
Long product name Digitus Aluminium outlet strip with overvoltage protection and line filter, 7 safety outlets, 2 m supply safety plug :
The long product name of Digitus Aluminium outlet strip with overvoltage protection and line filter, 7 safety outlets, 2 m supply safety plug. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aluminium PDU, Rackmountable, frequency filter 16A, 3600W, 230VAC 50/60Hz, 7x safety, 2m
More>>>
Short summary description Digitus Aluminium outlet strip with overvoltage protection and line filter, 7 safety outlets, 2 m supply safety plug:
This short summary of the Digitus Aluminium outlet strip with overvoltage protection and line filter, 7 safety outlets, 2 m supply safety plug data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus Aluminium outlet strip with overvoltage protection and line filter, 7 safety outlets, 2 m supply safety plug, 0U, Aluminium, Black, Silver, 7 AC outlet(s), Type F, Type F

Long summary description Digitus Aluminium outlet strip with overvoltage protection and line filter, 7 safety outlets, 2 m supply safety plug:
This is an auto-generated long summary of Digitus Aluminium outlet strip with overvoltage protection and line filter, 7 safety outlets, 2 m supply safety plug based on the first three specs of the first five spec groups.

Digitus Aluminium outlet strip with overvoltage protection and line filter, 7 safety outlets, 2 m supply safety plug. Rack capacity: 0U, Housing material: Aluminium, Product colour: Black, Silver. AC outlets quantity: 7 AC outlet(s), AC outlet types: Type F, Power plug: Type F. Cable length: 2 m. Nominal input voltage: 250 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz. Package weight: 1.45 kg, Package width: 125 mm, Package depth: 755 mm

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)