location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BODYGROOM Series 3000 Showerproof body groomer BG3010/15

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BODYGROOM Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Showerproof body groomer BG3010/15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BG3010/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103843726 show
Category:
Small hand-held shaver/trimmer used for trimming or removing body hair.
Body Groomers/Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 419462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2024 03:21:35
The date of the most recent change of this product data-sheet in Icecat.
Philips BG3010/15 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BODYGROOM Series 3000 Showerproof body groomer BG3010/15
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Skin friendly shaver
  • - 1 click-on comb, 3mm
  • - 50mins cordless use/8h charge
Warranty: 2 years
Long product name Philips BODYGROOM Series 3000 Showerproof body groomer BG3010/15 :
The long product name of Philips BODYGROOM Series 3000 Showerproof body groomer BG3010/15. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Showerproof body groomer - Skin friendly shaver, 1 click-on comb, 3mm, 50mins cordless use/8h charge
More>>>
Philips BODYGROOM Series 3000 Showerproof body groomer BG3010/15:
The official description of Philips BODYGROOM Series 3000 Showerproof body groomer BG3010/15 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Series 3000 is designed to power through hair, without compromise on skin comfort. You can use the skin friendly shaver or trim by clicking on the 3mm comb.

Short summary description Philips BODYGROOM Series 3000 Showerproof body groomer BG3010/15:
This short summary of the Philips BODYGROOM Series 3000 Showerproof body groomer BG3010/15 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BODYGROOM Series 3000 Showerproof body groomer BG3010/15, Wet & Dry, Oil-free maintenance, Battery, Black, Grey

Long summary description Philips BODYGROOM Series 3000 Showerproof body groomer BG3010/15:
This is an auto-generated long summary of Philips BODYGROOM Series 3000 Showerproof body groomer BG3010/15 based on the first three specs of the first five spec groups.

Philips BODYGROOM Series 3000 Showerproof body groomer BG3010/15. Product colour: Black, Grey, Cutter width: 3.2 cm, Minimum hair length: 3 mm. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in battery

Features
Number of length steps
1
Product colour *
Black, Grey
Wet & Dry
Yes
Cordless
Yes
Cutter width
3.2 cm
Oil-free maintenance
Yes
Maintenance-free
No
Waterproof
Yes
Washable
Yes
Minimum hair length
3 mm
Maximum hair length
3 mm
Power
Power source *
Battery
Battery technology
Nickel-Metal Hydride (NiMH)
Battery type
Built-in battery
Operating time
50 min
Battery recharge time
8 h
Battery level indicator
Yes
Packaging content
Combs quantity
1
Battery
Rechargeable battery
Yes
Country Distributor
Deutschland 1 distributor(s)