location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Presenter Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Presenter Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2CE30AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628057887 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 611720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2021
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite Presenter Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1200 DPI Black
  • - Ambidextrous Bluetooth
  • - Scroll type: Touch Buttons quantity: 2
  • - Power source: Batteries
Warranty: One-year limited warranty.
Long product name HP Elite Presenter Mouse :
The long product name of HP Elite Presenter Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elite Presenter Mouse
More>>>
HP Elite Presenter Mouse:
The official description of HP Elite Presenter Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Run presentations and guide onscreen content with a virtual laser from the palm of your hand, anywhere in the room, or navigate your PC’s applications at your desk, with the sophisticated HP Elite Presenter Mouse. It’s an ultra-modern, multi-functional accessory that’s a pointer and mouse in one.

Work the room
- Control and point to presentations from the front or back of the room—without rushing to your PC to change slides—or seated alongside your colleagues, with a wireless range up to 30 ft (10 m) from your Bluetooth®-paired PC.

Make your point
- Use the real-time laser pointer to highlight Adobe® PDF or PowerPoint content onscreen in a conference room and on remote viewer screens when you share your presentation through your collaboration application.

Give your mouse a style upgrade
- Turn the mouse and turn heads. Get complete functionality without compromising elegance with a sleek metal-accented device that converts from a flat pointer with basic mouse functions to a comfortable, full-featured mouse with one quick flip.

Travel light and in style
- Pop the super-compact presenter into its pouch and your device’s bag so it’s ready to go anytime you present. Never worry about changing batteries with a design that’s rechargeable through a micro USB port and goes to standby when not in use.

Built by HP
- Trust your investment in the latest technology with a device that’s designed and tested for HP quality and reliability and to complement your HP PCs and mobile devices.

Short summary description HP Elite Presenter Mouse:
This short summary of the HP Elite Presenter Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Presenter Mouse, Ambidextrous, Optical, Bluetooth, 1200 DPI, Black

Long summary description HP Elite Presenter Mouse:
This is an auto-generated long summary of HP Elite Presenter Mouse based on the first three specs of the first five spec groups.

HP Elite Presenter Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 1200 DPI, Buttons type: Touch buttons, Buttons quantity: 2, Scroll type: Touch. Power source: Batteries. Product colour: Black

Mouse
Purpose *
Office
Device interface *
Bluetooth
Movement detection technology *
Optical
Movement resolution *
1200 DPI
Buttons type
Touch buttons
Scroll type *
Touch
Buttons quantity *
2
Recommended usage
PC/Laptop
Design
Form factor *
Ambidextrous
Product colour *
Black
HP segment
Business
Power
Power source *
Batteries
System requirements
Windows operating systems supported
Windows 10, Windows 8
Weight & dimensions
Width
44 mm
Depth
125 mm
Height
13.8 mm
Weight
70 g
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:35:56
Uk has collected 1 expert review for HP Elite Presenter Mouse and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)