location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SL-M3320ND 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M3320ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS365F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628389926 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP SL-M3320ND 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Samsung ProXpress M3320ND helps businesses print complex documents and heavy media types without sacrificing processing and printing speed and professional-quality results.
  • - The ProXpress M3320ND is equipped with Eco Solution, a suite of energy-reducing features, including the one-touch Eco button with the Samsung Easy Eco Driver.
  • - With Samsung SyncThru™ Admin, businesses can administer, operate and manage print jobs securely.
Warranty: Warranty varies by country. Please contact customer service for information.
Long product name HP SL-M3320ND 1200 x 1200 DPI A4 :
The long product name of HP SL-M3320ND 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung ProXpress SL-M3320ND Laser Printer, Laser, 1200 x 1200 DPI, 33 ppm, A4, 600 MHz, 128 MB, LED
More>>>
HP SL-M3320ND 1200 x 1200 DPI A4:
The official description of HP SL-M3320ND 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With Samsung ProXpress M3320ND, businesses can stay productive without negatively impacting their budgets. ProXpress M3320ND is easy to use, offers reliable quality and security, and helps companies cut costs.

Short summary description HP SL-M3320ND 1200 x 1200 DPI A4:
This short summary of the HP SL-M3320ND 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP SL-M3320ND, Laser, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Black, White

Long summary description HP SL-M3320ND 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP SL-M3320ND 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP SL-M3320ND. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LED, Product colour: Black, White

Print with exceptional speed and excellent quality

High speed printing
High-quality print output
Additional printing choices for professional documents

Lower costs with economical features and solutions

One-touch Eco button
Easy Eco Driver
Central print usage control to save more resources
More laser toner cartridge options, more choices for cost reduction

Improve productivity with versatile features from duplex printing to security

Built-in duplex printing
Enterprise-level document security

Streamline printing with ease-of-use design

Easy Printer Manager

High speed printing

Robust ProXpress M3320ND features print speeds of up to 33 ppm, powered by a Cortex™-A5 core processor and up to 128 MB of memory. High speed and performance enable businesses to accelerate document and image processing for increased efficiency.[1]

High-quality print output

ReCP technology improves readability of printed documents by enhancing thin lines and sharpening the edges of negative text. The ProXpress M3320ND delivers sharp, solid prints with effective output print resolutions of up to 1,200 x 1,200 dpi.[1]

Additional printing choices for professional documents

The printer's multipurpose tray supports media of up to 220 g/m² in weight, which offers more printing choices for professional documents. Numerous labels, cards and envelopes can be printed using the multipurpose tray with ease.

One-touch Eco button

Businesses can lower toner and paper usage with the one-touch Eco button. The one-touch Eco button automatically activates 2-up printing and duplex printing. Users can also choose the option to skip blank pages in the Toner Saving Mode.

Easy Eco Driver

Easy Eco Driver can save on toner and reduces energy consumption. Users can further save toner by removing images and text using Toner Saving Mode.

Central print usage control to save more resources

Central print usage control, activated through the SyncThru™ Admin job accounting feature, enables managers to assign users to specific printers. Users can also be assigned quotas for the number of pages or copies they can make per printer.

More laser toner cartridge options, more choices for cost reduction

Laser toner cartridge options include standard yield cartridges with a yield of 3,000 standard pages and high-yield cartridges that can yield 5,000 standard pages. An integrated toner system contains both the imaging unit and toner cartridge.

Built-in duplex printing

ProXpress M3320ND provides professional two-sided documents, brochures, and booklets with ease, which can also help save money and reduce paper use.

Enterprise-level document security

ProXpress M3320ND offers greater control of user, document and network access with Samsung SyncThru™ Admin at the enterprise security level.

Easy Printer Manager

Monitor toner amounts, order consumables online and maintain the device settings from your computer with Easy Printer Manager. Employees can simply check the status of print jobs from a PC or mobile device.

Printing
Duplex printing mode
Auto
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
6.5 s
Features
Maximum duty cycle *
50000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.7, PS3, SPL
HP segment
Small medium business
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray input capacity
50 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Plain paper, Preprinted forms, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
53 dB
Design
Product colour *
Black, White
Built-in display *
Yes
Display
LED
Power
Power consumption (printing) *
700 W
Power consumption (ready)
10 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
366 mm
Depth
442.5 mm
Height
406.2 mm
Weight
9.86 kg
Packaging data
Package width
450 mm
Package depth
450 mm
Package height
404 mm
Package weight
12.9 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
3000 pages
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:38:54
Uk has collected 2 expert reviews for HP SL-M3320ND 1200 x 1200 DPI A4 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
itreviews.com
Updated:
2019-12-02 00:38:54
The Samsung Printer ProXpress M3320ND mono laser is the sort of printer that doesn’t stand out in any way, but delivers a level of speed, output quality, and paper handling that lets it easily do the job it is meant for. That job is primarily to fill the...
Bottom line The Samsung Printer ProXpress M3320ND monochrome laser can serve nicely as a shared printer in a micro or small office...
60%
pcmag.com
Updated:
2019-12-02 00:38:54
The Samsung Printer ProXpress M3320ND$106.99 at Amazon mono laser is the sort of printer that doesn't stand out in any way, but delivers a level of speed, output quality, and paper handling that lets it easily do the job it is meant for. That job is prima...
Good Duplexer and 250-sheet paper capacity standard, 770-sheet maximum. Single-sheet manual feed. Ethernet.
Bad No multipurpose tray...
Bottom line The Samsung Printer ProXpress M3320ND doesn't offer any notable strengths, but it's a potentially good fit as a basic mono laser for a micro or small office...
60%
Disclaimer HP SL-M3320ND 1200 x 1200 DPI A4:
Disclaimer

[1] Message based on internal data. Actual results may vary. For more information see www.hp.com/go/printerclaims/samsung
[2] Copyright © 2012 Samsung Electronics Co. Ltd. All rights reserved. Samsung is a registered trademark of Samsung Electronics Co. Ltd. Specifications and designs are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and/or registered trademarks of their respective owners and are hereby recognized and acknowledged.