location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t310 G2 5.43 kg TERA2321

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t310 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3CN12AA show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2020
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t310 G2 5.43 kg TERA2321
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - TERA2321
  • - 0.5 GB DDR3-SDRAM 1333 MHz
  • - 32 GB Flash
  • - Ethernet LAN
Long product name HP t310 G2 5.43 kg TERA2321 :
The long product name of HP t310 G2 5.43 kg TERA2321. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

t310 G2 All-in-One Zero Client
More>>>
HP t310 G2 5.43 kg TERA2321:
The official description of HP t310 G2 5.43 kg TERA2321 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-secure, productivity-boosting immersionExperience the first narrow bezel AIO Zero Client by HP, powered by Teradici and designed for the way you do business. Seamless visuals, improved ergonomics and maximum data security, take your work to new heights.

Short summary description HP t310 G2 5.43 kg TERA2321:
This short summary of the HP t310 G2 5.43 kg TERA2321 data-sheet is auto-generated and uses the product title and the first six key specs.

HP t310 G2, TERA2321, 0.5 GB, DDR3-SDRAM, 1333 MHz, 32 GB, Flash

Long summary description HP t310 G2 5.43 kg TERA2321:
This is an auto-generated long summary of HP t310 G2 5.43 kg TERA2321 based on the first three specs of the first five spec groups.

HP t310 G2. Processor model: TERA2321. Internal memory: 0.5 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 32 GB, Storage media: Flash. Speaker power: 1 W. Cabling technology: 10/100/1000Base-T(X)

Dazzle with true, rich color

Watch your images and graphics come to life on a Full HD (1920x1080) IPS display with a wide-viewing angle and sharp, detail-rich color reproduction.

Seamless multi-display setup

Enabling seamless multi-display arrangements is now easier than ever. The DisplayPort™ makes attaching a second display simple and fast. [5]

A quiet, work-friendly design

Reduce noise distractions at your desk with a focus-friendly fanless design and thermal controls.

Powerful performance for your most important work

The high-performing Tera2 PCoIP desktop can deliver full frame rate 3D graphics and high-definition media even over high-latency networks.

Connect to VDI or cloud

Access your remote desktop easily by connecting into a VMware Horizon® View™ or VMware vCloud® Air™ and Amazon WorkSpaces™. [1,2]

Simplified setup right out of the box

Get started right out of the box with keyboard and mouse included with the device. HP Quick Release is integrated into the display to enable faster and easy setup. [3]

See it all

Create a seamless, aesthetically beautiful workspace. Enjoy an impressive visual experience and improved focus on one or more monitors with a virtually borderless 23.8-inch diagonal Full HD display.

Adjust to your comfort

Customize your workspace to meet your unique needs. The comfort designed stand can be adjusted up or down, tilted, swiveled or rotated to support both landscape and portrait mode.

Access the data, don’t store it

Our Zero Clients’ embedded PCoIP protocol does all computation work through the data center. With only pixels streamed to the desktop, there’s no vulnerable local data or surface area.

Processor
Processor model
TERA2321
Memory
Internal memory *
0.5 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
32 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Speaker power
1 W
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
Microphone in
Yes
Headphone outputs
1
DisplayPorts quantity
1
Display
Display included *
Yes
Display type
LED
Software
Operating system installed *
No
Power
Power supply
45 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Weight & dimensions
Width
540.6 mm
Depth
210.2 mm
Height
505.5 mm
Width (without stand)
540.6 mm
Depth (without stand)
210.2 mm
Height (without stand)
505.5 mm
Weight
5.43 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Country Distributor
France 2 distributor(s)
Disclaimer HP t310 G2 5.43 kg TERA2321:
Disclaimer

[1] VMware is sold separately, subscription required. [2] Amazon WorkSpaces requires subscription from Amazon. See aws.amazon.com/workspaces/ for complete details. Amazon Workspaces requires Teradici firmware version 4.6 or higher. [3] Mounting hardware sold separately. [5] The DisplayPortTM did not pass VESA 1.2 certification guidelines.