Indesit logo

Indesit BTW D61253P (IT) washing machine Top-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61125
Info modified on:
09 Sept 2024, 12:11:25
Short summary description Indesit BTW D61253P (IT) washing machine Top-load 6 kg 1200 RPM White:

Indesit BTW D61253P (IT), Top-load, 6 kg, B, 76 dB, 1200 RPM, 153 kWh

Long summary description Indesit BTW D61253P (IT) washing machine Top-load 6 kg 1200 RPM White:

Indesit BTW D61253P (IT). Loading type: Top-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 8500 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.