HP logo

HP Samsung SL-DSK502T Printer Cabinet Stand

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104777
Info modified on:
29 Jul 2024, 11:29:55
Long product name HP Samsung SL-DSK502T Printer Cabinet Stand:

Samsung SL-DSK502T Printer Cabinet Stand

Short summary description HP Samsung SL-DSK502T Printer Cabinet Stand:

HP Samsung SL-DSK502T Printer Cabinet Stand, Floor, White, Samsung MultiXpress X3220/3280, K3250/3300, X4220/4250/4300, K4250/4300/4350 series, 566 mm, 610 mm, 265 mm

Long summary description HP Samsung SL-DSK502T Printer Cabinet Stand:

HP Samsung SL-DSK502T Printer Cabinet Stand. Placement supported: Floor, Product colour: White, Compatibility: Samsung MultiXpress X3220/3280, K3250/3300, X4220/4250/4300, K4250/4300/4350 series. Width: 566 mm, Depth: 610 mm, Height: 265 mm. Package width: 750 mm, Package depth: 706 mm, Package height: 406 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.