location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo V510z Intel® Core™ i5 i5-7400T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V510z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10NQ000UTX
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2024 00:13:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo V510z Intel® Core™ i5 i5-7400T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black, Grey 90 W
  • - Intel® Core™ i5 i5-7400T 2.4 GHz
  • - 58.4 cm (23") Full HD 1920 x 1080 Matt
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 1 TB HDD DVD±RW Card reader integrated
  • - Intel® HD Graphics 630
  • - 1 MP 1280 x 720 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
Warranty: 1-year, Onsite
Long product name Lenovo V510z Intel® Core™ i5 i5-7400T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black, Grey :
The long product name of Lenovo V510z Intel® Core™ i5 i5-7400T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23" FHD (1920x1080), Intel Core i5-7400T (6M Cache, 2.4GHz), 8GB DDR4 2400MHz, 1000GB HDD, Intel HD Graphics 630, DVD±RW, Gigabit Ethernet, WLAN 802.11 ac/a/b/g/n, Bluetooth 4.0
More>>>
Lenovo V510z Intel® Core™ i5 i5-7400T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black, Grey:
The official description of Lenovo V510z Intel® Core™ i5 i5-7400T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impressively Powerful Office Solution.
Clean and stylish, with its space-saving borderless design, the Lenovo V510z is the AIO that keeps things simple — so your focus stays on business. You’ll experience powerful productivity with the latest Intel® technology — and find it easy to manage thanks to its clever tool-less design. Always-on features keep everyone connected, whilst the intelligent face recognition camera, supporting Windows Hello, keeps your data secure. Plus it’s energy-smart — so you save on costs, too. Whatever you need to do, the Lenovo V510z AIO simply gets the job done.

Space-Saving Design
Projecting a modern impression for the modern business, the V510z has a stylish, borderless design that takes up 20-percent less space than other traditional 23” AIOs. A space-saving benefit, ideal for the office, retail, or reception environment.

Tool-less Service in a Snap
Simple to use, the V510z is tool-less — which means you can easily remove or replace the ODD, SSD, or memory without any gadgets or complicated procedures.

Energy-Smart, for Better Efficiency
The V510z comes with Energy Star 6.1 and GREENGUARD certifications and Intel® Ready Mode — a lower-power energy state that reduces energy consumption, resulting in cost savings and a more efficient business.

Productivity That Drives Your Business
Make employee productivity your first choice with up to the 7th Gen Intel® Core™ i7 processor. Dual SSD and HDD also bring a performance boost to your productivity — experience almost a 32-percent improvement in boot-up time, 1 TB of storage, and load files seven times faster, without frustrating delays.

Always On, Always Connected
With integrated webcam and speakers, the V510z AIO is ideal for conferencing and talking to customers. With an abundance of ports — including USB 3.0 and HDMI-in and -out — you can stay connected to your devices while easily connecting to a laptop or extended display.

Adapts to You
With a range of stands featuring tilt and height adjustability, the V510z AIO instantly adapts to your working style — ideal for collaborating with a team, making a presentation or showing a customer their order. And in case you want to remove your AIO from the desktop completely, it’s also VESA-compatible.

Protect Your Data
With its RGBIR camera supporting Windows Hello with face recognition, V510z protects your important data at login. It also has Smart USB protection, preventing sensitive data and customer information from leaking by restricting port access while allowing keyboard and mouse inputs. What’s more, Lenovo Bluetooth® Lock automatically locks your computer when you step away, preventing unauthorized access. Safe, secure and private.

Physically Secure Your Device
To protect your privacy and give you peace of mind, simply block your camera with a flick of the privacy camera lock. Also keep your PC secure with the Kensington anti-theft lock, so you can focus on what’s important.

Short summary description Lenovo V510z Intel® Core™ i5 i5-7400T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black, Grey:
This short summary of the Lenovo V510z Intel® Core™ i5 i5-7400T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo V510z, 58.4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Black, Grey

Long summary description Lenovo V510z Intel® Core™ i5 i5-7400T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black, Grey:
This is an auto-generated long summary of Lenovo V510z Intel® Core™ i5 i5-7400T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black, Grey based on the first three specs of the first five spec groups.

Lenovo V510z. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Built-in camera. Optical drive type: DVD±RW. Product colour: Black, Grey

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Display surface
Matt
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7400T
Processor cores
4
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2.4 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
Configurable TDP-down frequency
1.2 GHz
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI3
Processor codename
Kaby Lake
Processor series
Intel Core i5-7400 Desktop Series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SSSR332
Tjunction
80 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
HDD size
2.5"
HDD interface
SATA III
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Built-in microphone
Yes
Audio chip
Realtek ALC233
Audio system
HD
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Camera resolution
1280 x 720 pixels
Camera signal format
720p
Camera HD type
HD
Optical drive
Optical drive interface
SATA
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
2
Microphone in
No
Combo headphone/mic port
Yes
Design
Product colour *
Black, Grey
Cable lock slot
Yes
Performance
Product type *
All-in-One PC
HDD user password
Yes
Placement supported
Vertical
Software
Operating system installed *
No
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
97184
Power
AC adapter power
90 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Pen
Pen included
No
Weight & dimensions
Width (with stand)
525.5 mm
Depth (with stand)
227.9 mm
Height (with stand)
423.3 mm
Weight (with stand)
6.39 kg
Width (without stand)
525.5 mm
Depth (without stand)
49.1 mm
Height (without stand)
338.8 mm
Weight (without stand)
5 kg
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 3; GREENGUARD
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Power cord included
Yes
Manual
Yes
Other features
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-11-22 21:54:00
Uk has collected 2 expert reviews for Lenovo V510z Intel® Core™ i5 i5-7400T 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black, Grey and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%