DELL logo

DELL PowerEdge R430 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM 550 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172394
Info modified on:
14 Mar 2024, 18:14:27
Warranty:
3 Years, Next Business Day
Long product name DELL PowerEdge R430 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM 550 W:

1U, Intel Xeon E5-2603 v4 (15M Cache, 1.7GHz), 8GB DDR4, 1TB HDD, Matrox G200 16MB, DVD±RW, Gigabit Ethernet, iDRAC8 Express, PERC H330, iDRAC8 Express, 550W

DELL PowerEdge R430 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM 550 W:

Peak 2-socket performance in a compact package

Delivering peak 2-socket performance to space-constrained data centers, the PowerEdge R430 is a short-depth (24") entry rack server. It is an excellent fit for a wide range of workloads, including:
- High-performance computing (HPC)
- Web serving
- Infrastructure scale-out
- Surveillance and site security
The R430 is also highly attractive as a dedicated backup or development server.

Deliver peak performance

Drive powerful performance across a wide range of workloads with the latest Intel® Xeon® processor E5-2600 v3 product family, offering significantly more cores per processor than previous-generation E5-2600 v2 processors. Boost memory and I/O performance with:

- 12 DIMM slots that allow you to grow memory capacity over time
- DDR4 memory that provides as much as 15 percent greater memory bandwidth and draws up to 30 percent less power than previous-generation DDR3 RAM
- Up to 10 high-IOPS 2.5" hard drives and two PCIe Gen3 slots that drive twice the data throughput compared to PCIe Gen2

Scale and adapt with greater versatility

Harness the data explosion with scalable internal storage capacity, and flexibly adapt to changing workload conditions with an expandable platform ready for virtualization and high-availability clustering. As you grow, ensure a high level of protection for your virtualized workloads with hypervisor redundancy through Dell's innovative Failsafe Hypervisor.

Maximize operational efficiency

Save time and reduce potential for error with systems management features that automate your PowerEdge server lifecycle management tasks.
Speed time to production and drive better ROI by automating OS deployment, server configuration and updates with the integrated Dell Remote Access Controller 8 (iDRAC8) with Lifecycle Controller.
Control data center availability more effectively by monitoring and managing the health and availability of Dell PowerEdge servers anytime, anywhere through OpenManage Mobile and a handheld device.
Harness your energy budget with energy-efficient processors, memory and power supplies. Fresh Air 2.0 configurations allow you to operate confidently at extended temperatures without the need for chilled air.

Short summary description DELL PowerEdge R430 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM 550 W:

DELL PowerEdge R430, 1.7 GHz, E5-2603V4, 8 GB, DDR4-SDRAM, 1 TB, Rack (1U)

Long summary description DELL PowerEdge R430 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM 550 W:

DELL PowerEdge R430. Processor family: Intel® Xeon® E5 v4, Processor frequency: 1.7 GHz, Processor model: E5-2603V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 1", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 550 W. Chassis type: Rack (1U)

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer DELL PowerEdge R430 server 1 TB Rack (1U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM 550 W 9MJV1:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.