location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rackmount.IT Rack Mount Kit for Sophos SG/XG 125 / 135

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rackmount.IT Check ‘Rackmount.IT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rack Mount Kit for Sophos SG/XG 125 / 135
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM-SR-T2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718868918345 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Rackmount.IT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rackmount.IT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2022
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Rackmount.IT Rack Mount Kit for Sophos SG/XG 125 / 135
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mounting bracket Blue
  • - 2U
  • - 1 pc(s)
Long product name Rackmount.IT Rack Mount Kit for Sophos SG/XG 125 / 135 :
The long product name of Rackmount.IT Rack Mount Kit for Sophos SG/XG 125 / 135. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2U, 59 x 482 x 217mm, 9 x RJ-45
More>>>
Rackmount.IT Rack Mount Kit for Sophos SG/XG 125 / 135:
The official description of Rackmount.IT Rack Mount Kit for Sophos SG/XG 125 / 135 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The RM-SR-T2 gives you the ability to mount your Sophos desktop firewalls in a 19" rack. The rack is tailored specifically for the listed models to guarantee a perfect fit. In addition, the connections are brought to the front for easy access. The power supply is fixated to prevent an accidental loss of power.

Assembly will take about 5 minutes. Simply slide your Sophos device in the kit, place the retainers, connect the supplied cables to the keystones and fix the power supply to the rack.

Other colors can be delivered on project basis

Short summary description Rackmount.IT Rack Mount Kit for Sophos SG/XG 125 / 135:
This short summary of the Rackmount.IT Rack Mount Kit for Sophos SG/XG 125 / 135 data-sheet is auto-generated and uses the product title and the first six key specs.

Rackmount.IT Rack Mount Kit for Sophos SG/XG 125 / 135, Mounting bracket, Blue, 2U, 0.5 m, 19", Sophos SG/XG 125 Sophos SG/XG 135

Long summary description Rackmount.IT Rack Mount Kit for Sophos SG/XG 125 / 135:
This is an auto-generated long summary of Rackmount.IT Rack Mount Kit for Sophos SG/XG 125 / 135 based on the first three specs of the first five spec groups.

Rackmount.IT Rack Mount Kit for Sophos SG/XG 125 / 135. Type: Mounting bracket, Product colour: Blue, Rack capacity: 2U. Connector(s): 9 x RJ-45. Width: 482 mm, Depth: 217 mm, Height: 59 mm. Quantity per pack: 1 pc(s), Package width: 530 mm, Package depth: 270 mm. Cables included: LAN (RJ-45)

Features
Type *
Mounting bracket
Product colour *
Blue
Rack capacity
2U
Cable length
0.5 m
Compatible rack width
19"
Compatibility
Sophos SG/XG 125 Sophos SG/XG 135
Ports & interfaces
Connector(s)
9 x RJ-45
Weight & dimensions
Width
482 mm
Weight & dimensions
Depth
217 mm
Height
59 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
530 mm
Package depth
270 mm
Package height
110 mm
Packaging content
Cables included
LAN (RJ-45)
Mounting kit
Yes
Brand Image Product code Product Stock Price from
Rackmount.IT Rack Mount Kit for Sophos RED 20 / RED 60 Rackmount.IT Rack Mount Kit for Sophos RED 20 / RED 60
(show image)
RM-SR-T10 Rack Mount Kit for Sophos RED 20 / RED 60 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for Sophos XG 105 Rev. 3 / XG 106 Rev. 1 / 115 Rev. 3 Rackmount.IT Rack Mount Kit for Sophos XG 105 Rev. 3 / XG 106 Rev. 1 / 115 Rev. 3
(show image)
RM-SR-T5 Rack Mount Kit for Sophos XG 105 Rev. 3 / XG 106 Rev. 1 / 115 Rev. 3 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for FortiGate 80E / 81E Rackmount.IT Rack Mount Kit for FortiGate 80E / 81E
(show image)
RM-FR-T11 Rack Mount Kit for FortiGate 80E / 81E 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for FortiGate 60E / 61E Rackmount.IT Rack Mount Kit for FortiGate 60E / 61E
(show image)
RM-FR-T10 Rack Mount Kit for FortiGate 60E / 61E 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for Palo Alto PA-220 Rackmount.IT Rack Mount Kit for Palo Alto PA-220
(show image)
RM-PA-T3 Rack Mount Kit for Palo Alto PA-220 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for Palo Alto PA-220 Rackmount.IT Rack Mount Kit for Palo Alto PA-220
(show image)
RM-PA-T2 Rack Mount Kit for Palo Alto PA-220 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for Palo Alto PA-200 Rackmount.IT Rack Mount Kit for Palo Alto PA-200
(show image)
RM-PA-T1 Rack Mount Kit for Palo Alto PA-200 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for Sophos SG/XG 85 / 105 / 115 Rackmount.IT Rack Mount Kit for Sophos SG/XG 85 / 105 / 115
(show image)
RM-SR-T1 Rack Mount Kit for Sophos SG/XG 85 / 105 / 115 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for SonicWall TZ600 Rackmount.IT Rack Mount Kit for SonicWall TZ600
(show image)
RM-SW-T6 Rack Mount Kit for SonicWall TZ600 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for SonicWall TZ500 Rackmount.IT Rack Mount Kit for SonicWall TZ500
(show image)
RM-SW-T5 Rack Mount Kit for SonicWall TZ500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)