location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rackmount.IT Rack Mount Kit for Cisco ASA 5505 & Cisco Air-WLC2100 series

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rackmount.IT Check ‘Rackmount.IT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rack Mount Kit for Cisco ASA 5505 & Cisco Air-WLC2100 series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM-CI-T1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718868918000 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Rackmount.IT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rackmount.IT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2022
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Rackmount.IT Rack Mount Kit for Cisco ASA 5505 & Cisco Air-WLC2100 series
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mounting bracket Blue
  • - 1.3U
  • - 1 pc(s)
Long product name Rackmount.IT Rack Mount Kit for Cisco ASA 5505 & Cisco Air-WLC2100 series :
The long product name of Rackmount.IT Rack Mount Kit for Cisco ASA 5505 & Cisco Air-WLC2100 series. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.3U, 9x RJ45, 9x 0.5m cables, RAL 5020 OceanBlue
More>>>
Rackmount.IT Rack Mount Kit for Cisco ASA 5505 & Cisco Air-WLC2100 series:
The official description of Rackmount.IT Rack Mount Kit for Cisco ASA 5505 & Cisco Air-WLC2100 series as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The RM-CI-T1 gives you the ability to mount your Cisco desktop firewalls in a 19" rack. The rack is tailored specifically for the listed models to guarantee a perfect fit. On top of that, the connections from the back are brought to the front, including the console port. The power supply is fixated to prevent an accidental loss of power.

Assembly will take about 5 minutes. Simply slide your Cisco device in the kit, place the retainers, connect the supplied cables to the keystones and fix the power supply to the rack.

Other colors can be delivered on project basis

Short summary description Rackmount.IT Rack Mount Kit for Cisco ASA 5505 & Cisco Air-WLC2100 series:
This short summary of the Rackmount.IT Rack Mount Kit for Cisco ASA 5505 & Cisco Air-WLC2100 series data-sheet is auto-generated and uses the product title and the first six key specs.

Rackmount.IT Rack Mount Kit for Cisco ASA 5505 & Cisco Air-WLC2100 series, Mounting bracket, Blue, 1.3U, 0.5 m, 19", Cisco ASA 5505 Cisco WLC-2106 Cisco WLC-2112 Cisco WLC-2125

Long summary description Rackmount.IT Rack Mount Kit for Cisco ASA 5505 & Cisco Air-WLC2100 series:
This is an auto-generated long summary of Rackmount.IT Rack Mount Kit for Cisco ASA 5505 & Cisco Air-WLC2100 series based on the first three specs of the first five spec groups.

Rackmount.IT Rack Mount Kit for Cisco ASA 5505 & Cisco Air-WLC2100 series. Type: Mounting bracket, Product colour: Blue, Rack capacity: 1.3U. Width: 482 mm, Depth: 217 mm, Height: 59 mm. Quantity per pack: 1 pc(s), Package width: 530 mm, Package depth: 270 mm. Cables included: LAN (RJ-45), Coupler type: RJ-45

Features
Type *
Mounting bracket
Product colour *
Blue
Rack capacity
1.3U
Cable length
0.5 m
Compatible rack width
19"
Compatibility
Cisco ASA 5505 Cisco WLC-2106 Cisco WLC-2112 Cisco WLC-2125
Ports & interfaces
Connector(s)
9
Weight & dimensions
Width
482 mm
Depth
217 mm
Weight & dimensions
Height
59 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
530 mm
Package depth
270 mm
Package height
110 mm
Packaging content
Cables included
LAN (RJ-45)
Mounting kit
Yes
Quick installation guide
Yes
Couplers included
Yes
Coupler type
RJ-45
Number of couplers
9
Brand Image Product code Product Stock Price from
Rackmount.IT Rack Mount Kit for Cisco ISR 111X Rackmount.IT Rack Mount Kit for Cisco ISR 111X
(show image)
RM-CI-T9 Rack Mount Kit for Cisco ISR 111X 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for FortiGate 80E / 81E shielded / industrialized Rackmount.IT Rack Mount Kit for FortiGate 80E / 81E shielded / industrialized
(show image)
RM-FR-T11I Rack Mount Kit for FortiGate 80E / 81E shielded / industrialized 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for Cisco Firepower 1010 Rackmount.IT Rack Mount Kit for Cisco Firepower 1010
(show image)
RM-CI-T8 Rack Mount Kit for Cisco Firepower 1010 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-FR-T12 rack accessory Mounting bracket Rackmount.IT RM-FR-T12 rack accessory Mounting bracket
(show image)
RM-FR-T12 RM-FR-T12 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CI-T6 rack accessory Mounting bracket Rackmount.IT RM-CI-T6 rack accessory Mounting bracket
(show image)
RM-CI-T6 RM-CI-T6 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CI-T3 rack accessory Mounting bracket Rackmount.IT RM-CI-T3 rack accessory Mounting bracket
(show image)
RM-CI-T3 RM-CI-T3 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for FortiGate 30E / 50E / 51E / 52E Rackmount.IT Rack Mount Kit for FortiGate 30E / 50E / 51E / 52E
(show image)
RM-FR-T9 Rack Mount Kit for FortiGate 30E / 50E / 51E / 52E 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for FortiGate 80D, FortiMail 60D & FortiADC-100E Rackmount.IT Rack Mount Kit for FortiGate 80D, FortiMail 60D & FortiADC-100E
(show image)
RM-FR-T8 Rack Mount Kit for FortiGate 80D, FortiMail 60D & FortiADC-100E 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for FortiGate 70D / 90D / 92D / 90E / 91E shielded / industrialized Rackmount.IT Rack Mount Kit for FortiGate 70D / 90D / 92D / 90E / 91E shielded / industrialized
(show image)
RM-FR-T7I Rack Mount Kit for FortiGate 70D / 90D / 92D / 90E / 91E shielded / industrialized 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for FortiGate 70D / 90D / 92D / 90E / 91E Rackmount.IT Rack Mount Kit for FortiGate 70D / 90D / 92D / 90E / 91E
(show image)
RM-FR-T7 Rack Mount Kit for FortiGate 70D / 90D / 92D / 90E / 91E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)