DELL logo

DELL Latitude 5480 Intel® Core™ i7 i7-7820HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 930MX Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156530
Info modified on:
09 Mar 2024, 14:04:25
Long product name DELL Latitude 5480 Intel® Core™ i7 i7-7820HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 930MX Windows 10 Pro Black:

Intel Core i7-7820HQ (8M Cache, 2.90 GHz), 16GB DDR4, 512GB SSD, 14" LED FHD 1920 x 1080, NVIDIA GeForce GT 930MX, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 10 Pro 64-bit

DELL Latitude 5480 Intel® Core™ i7 i7-7820HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 930MX Windows 10 Pro Black:

Work flexibly on-the-go

The ultimate 14.0" productivity tool, designed for better security, manageability and reliability. Built with a versatile design and essential business features.

Security you can rely on

Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.

Trusted authentication: The Latitude 5480 offers multiple security options to meet your diverse security needs. Features include essential multi-factor authentication hardware such as touch fingerprint reader, contacted FIPS 201 Smart Card Reader and Contactless Smart Card Reader NFC with Control Vault 2™ Fips 140-2 Level 3 Certification to prevent unauthorized access.

Protection from attacks: Dell™ ControlVault™ provides a more secure alternative for storing and processing passwords, biometric templates and security codes.

Manage with ease: Through Dell unique vPro extensions, you can remotely manage a fleet of devices, including diagnostics whether they are powered on or off.

Keeps up with you, and your work

The power to perform: Leverage scalable performance using Intel’s® latest 7th Gen Core™ i Dual (U) or Quad Core™ (H) processors, NVIDIA® graphics and a range of storage options from HDD to M.2 PCIe NVMe.

Designed with purpose: Work confidently on a laptop equipped with all-day battery life and if needed, bring your Dell Power Companion for an extended day.

Focus on work, not your notebook: Tested against 15 MIL STD 810G benchmarks, our incredibly durable systems make sure your work stays safe wherever you go.

Short summary description DELL Latitude 5480 Intel® Core™ i7 i7-7820HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 930MX Windows 10 Pro Black:

DELL Latitude 5480, Intel® Core™ i7, 2.9 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description DELL Latitude 5480 Intel® Core™ i7 i7-7820HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 930MX Windows 10 Pro Black:

DELL Latitude 5480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HQ, Processor frequency: 2.9 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.