location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Tab A SM-T380 Qualcomm Snapdragon 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android 7.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy Tab A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-T380
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-T380NZKAMXO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801643631963
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Tab A SM-T380 Qualcomm Snapdragon 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android 7.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 20.3 cm (8") 1280 x 800 pixels TFT
  • - Qualcomm Snapdragon APQ8017 1.4 GHz
  • - 16 GB Card reader integrated
  • - Single camera 8 MP Front camera 5 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 5000 mAh
  • - Android 7.1
Long product name Samsung Galaxy Tab A SM-T380 Qualcomm Snapdragon 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android 7.1 Black :
The long product name of Samsung Galaxy Tab A SM-T380 Qualcomm Snapdragon 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android 7.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8" 1280 x 800, Qualcomm APQ8017 Quad-Core 1.4GHz, 2GB RAM, 16GB ROM, 8MP/5MP, Wi-Fi, Bluetooth 4.2, Li-Ion 5000mAh, Android 7.1, 360g
More>>>
Samsung Galaxy Tab A SM-T380 Qualcomm Snapdragon 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android 7.1 Black:
The official description of Samsung Galaxy Tab A SM-T380 Qualcomm Snapdragon 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android 7.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy in any light.

Take in your favorite shows and websites on a screen that looks good in any light. Read clearly even in bright sunlight, or keep watching what you love late into the night with a blue light filter that’s easy on the eyes. Do it all on a sleek metal frame that’s comfortable to hold.

Do more with a long-lasting battery.

Power through movies, games, emails and more with the charge of a long-lasting battery. With up to 14 hours of video playback, you can keep going without stopping to recharge.

Store more of your memories.

With 32GB of built-in storage, you have room for everything, from your go-to shows to your favorite memories. Plus, add a microSD card to expand your memory up to 256GB so you can keep more of your apps, photos and videos with you.

Entertainment for everyone.

Keep your family entertained on one device. Get 3 free months of YouTube Red1 through the Google Play music app to get everything you love about YouTube ad-free, with your screen off, and offline. Plus, get access to members only series and movies.
With Samsung’s kid-friendly apps, get engaging videos and games, and easily set limits on watch time and app purchases.

Manage your day with Bixby.

Bixby Home makes your device work harder for you. By learning your routines, Bixby Home serves up relevant content like weather and news, and gives you a preview of your day. Whatever you’re looking for is just a swipe away.

Take memorable photos.

Capture the perfect shot, even in low light. With an 8MP camera with flash, featuring HDR mode, every snapshot is stunningly clear. And with a 5MP front-facing camera, your best side looks even better in video chats with friends and family.

Seamlessly connected.

Samsung Flow connects your Galaxy Tab A and your Samsung smartphone with a touch. Share files wirelessly and receive and respond to notifications and messages from third party and native apps.

Short summary description Samsung Galaxy Tab A SM-T380 Qualcomm Snapdragon 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android 7.1 Black:
This short summary of the Samsung Galaxy Tab A SM-T380 Qualcomm Snapdragon 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android 7.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Tab A SM-T380, 20.3 cm (8"), 1280 x 800 pixels, 16 GB, 2 GB, Android 7.1, Black

Long summary description Samsung Galaxy Tab A SM-T380 Qualcomm Snapdragon 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android 7.1 Black:
This is an auto-generated long summary of Samsung Galaxy Tab A SM-T380 Qualcomm Snapdragon 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android 7.1 Black based on the first three specs of the first five spec groups.

Samsung Galaxy Tab A SM-T380. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: APQ8017. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 360 g. Operating system installed: Android 7.1. Product colour: Black

Display
Display diagonal *
20.3 cm (8")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Panel type
TFT
Touch technology
Multi-touch
Touchscreen type
Capacitive
Native aspect ratio
16:10
Display number of colours
16.78 million colours
Processor
Processor family *
Qualcomm Snapdragon
Processor model *
APQ8017
Processor cores
4
Processor frequency *
1.4 GHz
Memory
Internal memory *
2 GB
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
256 GB
User memory
9.7 GB
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Rear camera aperture number
1.9
Auto focus
Yes
Rear camera flash
Yes
Video recording
Yes
Maximum video resolution
1920 x 1080 pixels
Video recording modes
1080p
Resolution at capture speed
1920x1080@30fps
Video capturing speed
30 fps
Front camera *
Yes
Front camera resolution (numeric)
5 MP
Network
Bluetooth
Yes
Network
Bluetooth version
4.2
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Wi-Fi Direct
Yes
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Microphone in
No
Headphone connectivity
3.5 mm
Combo headphone/mic port
Yes
Headphone out
No
Messaging
E-mail
Yes
Design
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Black
Performance
GLONASS
Yes
GPS (satellite)
Yes
Accelerometer
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 7.1
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
5000 mAh
Continuous video playback time
14 h
Continuous audio playback time
153 h
Browsing time (Wi-Fi)
15 h
Media formats
Audio formats supported
3GA, AAC, AMR, AWB, FLAC, IMY, M4A, Mid, MIDI, MP3, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV, WMA, XMF
Video formats supported
3G2, 3GP, ASF, AVI, FLV, M4V, MKV, MP4, WEBM, WMV
Weight & dimensions
Width
124.1 mm
Depth
8.9 mm
Height
212.1 mm
Weight
360 g
Packaging content
AC adapter included
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 06:03:59
Uk has collected 72 expert reviews for Samsung Galaxy Tab A SM-T380 Qualcomm Snapdragon 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android 7.1 Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
stuff.tv/my/
Updated:
2019-12-03 06:03:58
The Samsung Galaxy Tab A 8.0 with S Pen is an 8-inch Android tablet that features an active stylus. In some regions, it is also called the Samsung Galaxy Tab A Plus 2019. Well, to be more specific, its model numbers are referred to as SM-P200 and SM-P205...
Good Good overall performance, Excellent S Pen stylus, Runs Android 9.0 Pie...
Bad Plastic body, Battery life could be longer, Only one speaker...
Bottom line The Samsung Galaxy Tab A 8.0 with S Pen is a great choice if you're looking for an affordable tablet with active stylus support. It offers good performance, a bright screen, up-to-date Android 9.0 Pie, and a fantastic S Pen. Among its few downsides is its...
80%
ouritdept.co.uk
Updated:
2019-12-03 06:03:58
As part of Samsung's mission to venture more into the field of business, the company recently released the Galaxy Tab Active which provides a noteworthy alternative for professionals and field workers.In an effort to develop a strong presence in the busin...
Bottom line SummaryOverall, with a few small upgrades such as a better camera and another speaker, the Samsung Galaxy Tab Active could be a decent device for the consumer market. However, this is not Samsung's goal when the company created the Tab Active. Instead, th...
0%
chip.com.my
Updated:
2019-12-03 06:03:58
For those working in areas where tablets become a hazard, especially where dust, water and the environment makes electronics hard to use, the Samsung GALAXY Tab Active is the device to complement your everyday needs. This device comes with a slew of featu...
Good Highly durable, Long battery life...
Bad Bulky and heavy...
Bottom line All in all, should there be a need for a productive tablet that can withstand the wear and tear of the outdoors, the Samsung GALAXY Tab Active is the right tablet for the job.(previously published in issue December 2014)...
0%
thestar.com.my
Updated:
2019-12-03 06:03:59
This is not the first time Samsung has made a ruggedised product. In the past, the South Korean giant has made hardy versions of the Galaxy S smartphones, namely the S4 Active and S5 Active.The Tab Active meets the IP67 standard for dust- and water-resist...
Good Tough and rugged design, good ­performance, impressive battery life...
Bad Subpar camera...
Bottom line The Galaxy Tab Active is a ruggedised tablet for fieldworkers who need a device that can survive harsh working conditions.This is not the first time Samsung has made a ruggedised product. In the past, the South Korean giant has made hardy versions of the...
0%
techradar.com
Updated:
2019-12-03 06:03:59
As the modern small business continues to incorporate new technology into their workflows, tablets have begun to supplement notebook computers. The iPad Air 2 ($499, £399, AU$619) is still the flashy king of the tablet world, but with Apple's reputation f...
Good Lightweight, Durable, 10, hour battery life, Affordable...
Bad 16GB storage, Low, resolution screen, Crappy cameras...
Bottom line With a battery that can outlast your flight and a form that keeps it safe from snow, the Tab Active is beset by a small hard disk, no cellular option, and an inability to survive multiple falls...
0%
techradar.com/au/
Updated:
2019-12-03 06:03:59
There are certain things an iPad Air 2 isn't designed to do. For example: you wouldn't want to submerge it in three-feet of water for 30 minutes (it will die in any water). You wouldn't want to expose it to -4-degree or 140-degree temperatures (it can sur...
Good Lightweight, Durable, 10hour battery life, Affordable...
Bad 16GB storage, Lowresolution screen, Crappy cameras...
Bottom line Unfortunately, the device doesn't offer some of the bells and whistles of consumer-friendly devices. The cameras don't pack much pop and the screen resolution isn't on-par with the Galaxy Tab S. The Galaxy Tab Active doesn't offer much storage, so you wo...
0%
wovow.org
Updated:
2019-12-03 06:03:59
Although the overall design of the devices professionally-focused tend not excel in beauty, Samsung wanted to continue his line rounded corners and edges with this particular tablet. However, to provide the ergonomic rubber finish that prevents slips and...
0%
pcmag.com
Updated:
2019-12-03 06:03:58
Whether you're looking for an inexpensive tablet for weekend-long Netflix binges, or need something you can easily toss in your bag for your morning commute, Amazon isn't your only option. The $199.99 Samsung Galaxy Tab A is an 8-inch slate with decent sp...
Good Solid performance, Good build quality, Access to Google Play store...
Bad Underwhelming cameras, A bit pricey for what you get...
Bottom line The Samsung Galaxy Tab A 8.0 is a relatively affordable Android tablet with decent specs, but you can get more bang for your buck if you don't need access to Google Play...
70%
techspective.net
Updated:
2019-12-03 06:03:58
FormThe Galaxy Tab Active is a bit heavier and bulkier than most tablets. Well, sort of. The tablet itself is probably on par with average tablets this size, but Samsung has added elements to help the Galaxy Tab Active withstand the elements and extreme u...
Bottom line The Samsung Galaxy Tab Active is an exceptional device for its target audience. It is rugged, and engineered with features and capabilities designed specifically for working in the field and in non-traditional environments. It is a great device for busine...
80%
Laptopmag.com
Updated:
2019-12-03 06:03:58
Samsung's Galaxy Tab Active isn't like most tablets. Whereas other slate makers want to emphasize how sleek and slick their products are, this business-focused Android device is designed to thrive at job sites that would reduce less-durable devices to pil...
Good Rugged design stands up to tough conditions, Impressive battery life, Can use with work gloves, Easy to replace battery...
Bad No cellular connectivity, Relatively low performance scores, Lackluster audio quality...
Bottom line Although it lacks 4G, this business-focused tablet is durable enough to withstand almost any job site, and it has the battery life to go the distance...
70%
tabletpcreview.com
Updated:
2019-12-03 06:03:58
Enterprises devices are boring. They are built for function, not fun. Users would much rather turn to personal tech for their business needs rather than a work-issued clunker.In the age of consumerization and “bring your own device,” this presents a parti...
Good Decent realworld performance, Ruggedized ports, not port covers, Removable battery, Ships with case and stylus...
Bad Screen glare an occasional issue, Only has one microUSB port, Camera takes lousy pictures...
Bottom line The Samsung Galaxy Tab Active is an enterprise device with features many consumers will find appealing. It fits the bill as a top-notch, stylish, and ruggedized Android tablet...
78%
computerworld.com
Updated:
2019-12-03 06:03:58
It's a cruel world out there for tablets: Every day, there's the possibility they will be dropped, knocked, spilled on or just shaken around. And that's just in a normal business day -- if you use your tablet outdoors, while traveling or in a work zone, t...
0%
notebookcheck.net
Updated:
2019-12-03 06:03:58
Samsung's Galaxy Tab Active is an 8-inch tablet that is primarily aimed at business customers. It is dust and waterproof, and also allegedly withstands drops from a height of up to 1.2 meters with its so-called Protective Cover+. The tablet connects to th...
Good IP67 certified, Withstands drops from a height of 1.2 meters, Decent build, Outstanding battery life, LTE, Expandable storage, App2SD support, Removable battery...
Bad Screen a bit pale outdoors, Poor cameras, Product-specific accessories not yet available, Relatively heavy with bumper...
Bottom line Samsung has created a robust tablet with a great battery life and LTE. It could have gladly been a bit more for the business sector, though. We miss the touted Care Package and product-specific accessories for the Galaxy Tab Active here. The option of sca...
82%
notebookcheck.net
Updated:
2020-01-20 19:32:35
An enjoyable tablet with restrictions. The Galaxy Tab A 8.0 (2019) is a compact Android tablet in the entry-level price segment. However, its affordable pricing means that Samsung has had to make some compromises. You can find out which these are in our r...
Good good workmanship, long battery life, accurate GPS, a solid TFT panel for the price...
Bad low-resolution display, The rear side is difficult to clean, poor connectivity, only 32 GB of storage & 2 GB of RAM, weak system performance, weak GPU, quite slow Wi-Fi, useless cameras, no USB Type-C...
Bottom line The Galaxy Tab A 8.0 (2019) lacks performanceThe Samsung Galaxy Tab A 8.0 (2019) tablet review.The Samsung Galaxy Tab A 8.0 (2019) is a rock-solid tablet that offers a suitable overall package for the price of around €150. The tablet has decent battery...
80%