location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43139 pool/beach float Blue, Yellow Vinyl Floating island

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43139
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43139 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:33
The date of the most recent change of this product data-sheet in Icecat.
Bestway 43139 user manual (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bestway 43139 pool/beach float Blue, Yellow Vinyl Floating island:
This short summary of the Bestway 43139 pool/beach float Blue, Yellow Vinyl Floating island data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43139, Blue, Yellow, Floating island, Vinyl, 90 kg, 188 cm, 0.3 mm

Long summary description Bestway 43139 pool/beach float Blue, Yellow Vinyl Floating island:
This is an auto-generated long summary of Bestway 43139 pool/beach float Blue, Yellow Vinyl Floating island based on the first three specs of the first five spec groups.

Bestway 43139. Product colour: Blue, Yellow, Product type: Floating island, Material: Vinyl. Diameter: 188 cm, Thickness: 0.3 mm. Package width: 300 mm, Package depth: 100 mm, Package height: 300 mm. Products per pallet: 120 pc(s), Minimum order quantity: 3 pc(s)

Features
Product colour *
Blue, Yellow
Material *
Vinyl
Product type *
Floating island
Maximum load weight
90 kg
Intrastat code
39269097
Weight & dimensions
Diameter
188 cm
Thickness
0.3 mm
Packaging data
Package width
300 mm
Packaging data
Package depth
100 mm
Package height
300 mm
Package weight
2.83 kg
Package volume
31000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
120 pc(s)
Minimum order quantity
3 pc(s)
Brand Image Product code Product Stock Price from
Bestway 43300 pool/beach float Blue, White Monochromatic PVC Floating mattress Bestway 43300 pool/beach float Blue, White Monochromatic PVC Floating mattress
(show image)
43300 43300
Bestway 91080 pool/beach float Multicolour Pattern Floating island Bestway 91080 pool/beach float Multicolour Pattern Floating island
(show image)
91080 91080