location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6ft (2m) Computer Power Cord, NEMA 5-15P to Right Angle C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6ft (2m) Computer Power Cord, NEMA 5-15P to Right Angle C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PXT101L
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030828123 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:44:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 6ft (2m) Computer Power Cord, NEMA 5-15P to Right Angle C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AC POWER CABLE: This 6ft (1.8m) 18AWG flexible computer power cable with NEMA 5-15P and Right-Angle IEC 60320 C13 connectors is suitable for workstation/home office use / Rated to carry 125V at 10A
  • - PERFORMANCE AND SAFETY: UL listed (UL62 & UL817) / Fully molded strain relief connectors for durability / 3 Conductor Power Cable made from 100% Copper Wire / Fire Rating: VW-1
  • - SPECS: 6ft (1.8m) Power Cable / NEMA 5-15P to Right-Angle IEC 60320 C13 / 18AWG / 125V 10A (Max) / Jacket Rating: SVT / Jacket Material: PVC / Color: Black / Temperature Range: 37°F to 140°F (3℃ to 60℃) / Cable Outer Diameter: 0.25in (6.3mm)
  • - COMPATIBILITY: NEMA 5-15P works with North American electrical outlets / IEC C13 connector works with most desktop computers, and many monitors, scanners, printers, and more / Replacement PC power supply cable/cord
  • - THE IT PRO’S CHOICE: Designed and built for IT Professionals, this computer power cord is backed for life, including free lifetime 24/5 multi-lingual technical assistance / This C13 power cord is available in other lengths
Warranty: Lifetime
Long product name StarTech.com 6ft (2m) Computer Power Cord, NEMA 5-15P to Right Angle C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed :
The long product name of StarTech.com 6ft (2m) Computer Power Cord, NEMA 5-15P to Right Angle C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6ft (2m) Computer Power Cord, NEMA 5-15P to Right Angle C13, 10A 125V, 18AWG, Replacement AC Power Cord, PC Power Supply Cable, Printer / Monitor Power Cord - UL Listed (PXT101L)
More>>>
StarTech.com 6ft (2m) Computer Power Cord, NEMA 5-15P to Right Angle C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed:
The official description of StarTech.com 6ft (2m) Computer Power Cord, NEMA 5-15P to Right Angle C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

6ft (2m) Computer Power Cord, 5-15P to Right Angle C13 CableThis 6ft Right Angle Power Cord features a standard NEMA 5-15P connector as well as a right-angled C13 connector allowing you to plug a monitor, PC, or laser printer into a grounded power outlet.The right angle C13 connector positions the shaft of the cable flush with the back of the device you are connecting, saving space at the connection point.Backed by Lifetime Warranty.The StarTech.com Advantage

Short summary description StarTech.com 6ft (2m) Computer Power Cord, NEMA 5-15P to Right Angle C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed:
This short summary of the StarTech.com 6ft (2m) Computer Power Cord, NEMA 5-15P to Right Angle C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6ft (2m) Computer Power Cord, NEMA 5-15P to Right Angle C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed, 1.8 m, NEMA 5-15P, C13 coupler, SVT

Long summary description StarTech.com 6ft (2m) Computer Power Cord, NEMA 5-15P to Right Angle C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed:
This is an auto-generated long summary of StarTech.com 6ft (2m) Computer Power Cord, NEMA 5-15P to Right Angle C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed based on the first three specs of the first five spec groups.

StarTech.com 6ft (2m) Computer Power Cord, NEMA 5-15P to Right Angle C13, 10A 125V, 18AWG, Black Replacement AC Power Cord, Printer Power Cord, PC Power Supply Cable, Monitor Power Cable - UL Listed. Cable length: 1.8 m, Connector 1: NEMA 5-15P, Connector 2: C13 coupler, Cable type: SVT

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
1.8 m
Connector 1 *
NEMA 5-15P
Connector 2 *
C13 coupler
Connector 1 form factor
Straight
Connector 2 form factor
Angled
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
18
Cable type
SVT
Number of conductors
3
Packaging data
Package width
38 mm
Package depth
134 mm
Package height
204 mm
Package weight
180 g
Technical details
Compliance certificates
CE, RoHS
Logistics data
Master (outer) case width
320 mm
Master (outer) case length
500 mm
Master (outer) case height
250 mm
Products per master (outer) case
100 pc(s)
Country Distributor
United States 1 distributor(s)