location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin Oregon 550t navigator Handheld 7.62 cm (3") LCD Touchscreen 192.7 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Oregon 550t
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00697-11
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:14:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin Oregon 550t navigator Handheld 7.62 cm (3") LCD Touchscreen 192.7 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld 7.62 cm (3") Grey
  • - Outdoor (hiking, trekking) Geocaching (GPS stash hunt)
  • - Touchscreen 240 x 400 pixels
  • - Built-in camera
Long product name Garmin Oregon 550t navigator Handheld 7.62 cm (3") LCD Touchscreen 192.7 g Grey :
The long product name of Garmin Oregon 550t navigator Handheld 7.62 cm (3") LCD Touchscreen 192.7 g Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Oregon 550t, 3". TFT, 240x400, 16h, 850MB, microSD, 192.7g
More>>>
Short summary description Garmin Oregon 550t navigator Handheld 7.62 cm (3") LCD Touchscreen 192.7 g Grey:
This short summary of the Garmin Oregon 550t navigator Handheld 7.62 cm (3") LCD Touchscreen 192.7 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin Oregon 550t, Internal storage, 7.62 cm (3"), 240 x 400 pixels, LCD, 38.9 x 64.8 mm (1.53 x 2.55"), 3.2 MP

Long summary description Garmin Oregon 550t navigator Handheld 7.62 cm (3") LCD Touchscreen 192.7 g Grey:
This is an auto-generated long summary of Garmin Oregon 550t navigator Handheld 7.62 cm (3") LCD Touchscreen 192.7 g Grey based on the first three specs of the first five spec groups.

Garmin Oregon 550t. Map storage: Internal storage. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Display: LCD. Megapixel (approx.): 3.2 MP. Form factor: Handheld, Product colour: Grey, Interface type: Touch Screen. Battery type: AA, Battery life (max): 16 h

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:29:18
Uk has collected 10 expert reviews for Garmin Oregon 550t navigator Handheld 7.62 cm (3") LCD Touchscreen 192.7 g Grey and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
trustedreviews.com
Updated:
2011-07-31 06:29:05
We have mostly looked at Garmin's in-car sat-navs here at TrustedReviews. But the company is arguably just as well known for its sports and outdoor GPS devices. The Oregon 300 brought touchscreen technology and Ordnance Survey maps to handheld navigation...
Bottom line Although the list price for the Garmin Oregon 550t is close to £500, we've already seen it available for nearer to £300 on a number of retail websites. This still doesn't exactly make it a bargain, and it's even more of a serious hiker's GPS than the 300...
90%
pocket-lint.com
Updated:
2011-07-31 06:29:13
Looking at the Garmin 550t (t standing for topographical maps), you would be forgiven for thinking someone had handed you the previous version. Its so alike, that at first we thought that Garmin had just sent us the wrong unit. Why? Well it comes in v...
Good Easy to use, built-in camera, improved screen, more waypoints, more routes...
Bad Expensive, screen not totally visible in bright sun...
Bottom line In our 400t review we whinged that the screen was too dull. Garmin have addressed this, so it only seems fair for us to up the score from an 8 to a 9 for this modelKey specs3 megapixels, 3-inch screen, AA battery, GPS...
90%
gpsmagazine.com
Updated:
2011-07-31 06:29:18
Physically, the Oregon 550Tt appears virtually identical to previous Oregon models, sharing the same screen size, resolution, and overall dimensions as the and 300 series. The back of the Oregon 550T is constructed of scratch-resistant gray plast...
90%
consumersearch.com
Updated:
2011-09-14 17:59:52
Reviewers point to Garmin's Oregon 550t as the top choice for serious enthusiasts. Its impressive lineup of features includes an easy-to-use touch-screen display with an interface that resembles that of the Apple iPhone. You'll also find a 3.2-megapixe...
Good Easytouse touch screen, Accurate, Loaded with features, Geotagging camera...
Bad Expensive, Screen hard to see in sunlight, Difficult to link photos to waypoints...
0%
brighthub.com
Updated:
2016-12-29 17:58:13
Garmin is a forerunner in GPS systems, from handheld to aviation. The company has recently introduced the Oregon 550 and Oregon 550T models, and both are in our review inside. IntroductionGarmin’s Oregon series are for outdoor enthusiasts. The Orego...
40%
gpsinformation.net
Updated:
2016-12-29 17:58:13
Garmins latest and greatest handheld GPS receiver, is the new and improved Oregon 550 series. It picks up where the Oregon 200, 300 and 400 left off, adding a built in 3.2 megapixel camera, with automatic geocoding of where the photo is taken, a thre...
0%