location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts Nokia 3310 3330 3410 3510 Battery White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nokia 3310 3330 3410 3510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBP-NOK1004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965888971
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 12:45:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts Nokia 3310 3330 3410 3510 Battery White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Lithium-Ion (Li-Ion)
  • - 1000 mAh
  • - White
Warranty: 1 year
Long product name CoreParts Nokia 3310 3330 3410 3510 Battery White :
The long product name of CoreParts Nokia 3310 3330 3410 3510 Battery White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nokia 3310 3330 3410 3510 3.6V 1000mAh
More>>>
Short summary description CoreParts Nokia 3310 3330 3410 3510 Battery White:
This short summary of the CoreParts Nokia 3310 3330 3410 3510 Battery White data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts Nokia 3310 3330 3410 3510, Battery, White, Lithium-Ion (Li-Ion), 1000 mAh, 3.6 V, Nokia

Long summary description CoreParts Nokia 3310 3330 3410 3510 Battery White:
This is an auto-generated long summary of CoreParts Nokia 3310 3330 3410 3510 Battery White based on the first three specs of the first five spec groups.

CoreParts Nokia 3310 3330 3410 3510. Product type: Battery, Product colour: White, Battery technology: Lithium-Ion (Li-Ion). Compatible products: Nokia

Brand Image Product code Product Stock Price from
Nokia

Nokia Internal Battery BLC-2
(show image)
BLC-2 Internal Battery BLC-2 0.00
(excl. VAT)
0 (incl. VAT)