location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3050-5515
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184095515
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:21:25
The date of the most recent change of this product data-sheet in Icecat.
DELL 3050-5515 user manual (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business All-in-One PC Black 130 W
  • - Intel® Core™ i5 i5-7500T 2.7 GHz
  • - 49.5 cm (19.5") HD+ 1600 x 900 Matt
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 500 GB HDD DVD±RW Card reader integrated
  • - Intel® HD Graphics 630
  • - 1 MP 1280 x 720 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 10 Pro 64-bit
Warranty: 3 Years Basic Next Business Day
Long product name DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black :
The long product name of DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7500T (6M Cache, 2.7GHz), 8GB DDR4 2400MHz, 500GB HDD, 19.5" LED HD+ (1600x900), Intel HD Graphics 630, DVD±RW, WLAN 802.11 ac/a/b/g/n, Bluetooth 4.2, Windows 10 Pro 64-bit
More>>>
DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black:
The official description of DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance your productivity.
Brilliant at every angle: Picture every detail in stunning clarity with a 19.5" Wide Viewing Angle WLED display with HD+ (1600x900) resolution.

Feel the difference: The optional ten point multi-point touch screen allows you to interact with your tasks, as well as clients through customer facing touch applications.

Created for collaboration: Integrated speakers, a dual array microphone, and an HD web camera, along with Microsoft Skype for Business certification, deliver collaboration and communication capabilities for both video and telephone conferencing.

Reliable performance. Easy deployment.
Power your success: Equipped with up to 7th and 6th Gen Intel® processors for comprehensive Operating System support.

Upgraded everywhere: The 3050 AIO delivers a smoother and more efficient work experience with up to 16GB of DDR4 memory and a variety of storage solutions, including high performance solid state drives.

Work with confidence: With optional WLAN cards, the sleek and VESA capable 3050 AiO can be set up anywhere there’s WiFi and a power outlet.

Less clutter, more versatility: This flexible AIO offers multiple wireless options, while streamlining all connections to one single plug for a cleaner and more functional workspace.

Convenience comes standard
Design your workspace: An Articulating Easel and Height Adjustable stand options allow you work the way that works best for you.

Stay connected with ease: Multiple port options improve the way you work by creating an easy and centralized way to connect and share from your devices.
- Optional Bluetooth and 802.12ac 2x2 wireless LAN enable you to work without wires.
- Optional Serial port connects to legacy devices allowing you to work flexibly wherever work takes you.
- Packed with Six USB ports, including a side USB 3.0 with PowerShare that conveniently charges other devices even while the system is powered down.
- Standard Media Card Reader allows for fast data transfer from a variety of memory cards.

Multiple ways to display: DisplayPort & and optional VGA video outputs for dual monitor support provide modern digital connectivity so you can view more information on screen without minimizing or closing applications.

Short summary description DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black:
This short summary of the DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 3050, 49.5 cm (19.5"), HD+, Intel® Core™ i5, 8 GB, 500 GB, Windows 10 Pro

Long summary description DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black:
This is an auto-generated long summary of DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL OptiPlex 3050. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black

Comprehensive performance for peak productivity
Comprehensive performance for peak productivity

Versatile fit, powerful performance: Essential features and reliable tools make this all-in-one a versatile fit for your office environment. The OptiPlex 3030 All-in-one provides the perfect solution for information kiosks, check-in services, digital signage and collaboration tools. Empower productivity with up to 4th Gen Intel® Core™ i5 processors and enhance graphics performance with a 1GB discrete graphics option. Choose from a range of hard drive types and sizes, including solid-state and hybrid options. Plus, the OptiPlex 3030 All-in-One is the only all-in-one made with UL-Environment Certified closed-loop plastics from recycled electronics.

LCD clarity: Navigate Windows 10 Pro on a 19.5" LCD screen offering 1600 x 900 resolution and edge-to-edge glass for a vibrant view. With the optional touch screen, you can navigate between applications and windows with a simple tap, pinch, scroll or swipe. Built-in VESA mounting capability allows you to put your OptiPlex 3030 All-in-one on the wall, saving desk space.

Keep your data protected
Keep your data protected

Best-in-class security: Comprehensive security and encryption solutions keep your data protected from your desktop, to external media to the cloud. Manage data-encryption centrally across devices without disrupting end users or existing IT processes with Dell Data Protection | Encryption (DDP | E). Tighten security with advanced authentication options and leading-edge malware prevention.

Valuable features: Stay in control of access to systems and information with Dell Data Protection | Security Tools for single sign-on and authentication management. Trusted Platform Module (TPM) grants an additional layer of data protection and secure credential storage.

Protect your investment: Physically secure your system with a K-Lock and Lockable Port Cover.

Collaborate, create, connect
Collaborate, create, connect

Share effectively: Data transfers are quick and responsive with high-speed USB 3.0 support. Share presentations with a VGA port for easy connections to compatible external monitors and projectors.

Connect with clarity: Collaborate face to face with an HD 720p webcam, Microsoft® Lync®, Lync-certified headsets or universal headset support, and communicate clearly across your network with a digital microphone and built-in speakers.

Add a second monitor: Boost your ability to multitask by adding a second monitor for dual-screen functionality.

Exceptional stability and support
Exceptional stability and support

Scalable solutions: Expand the stability of your IT environment with long lifecycles and comprehensive service and support options

Reliability you can trust: With optional Dell ProSupport, work confidently knowing an expert technician is available 24/7 online or by phone to address unexpected hardware and software issues. Dell Services can help simplify deployments of the OptiPlex 3030 All-in-one with Dell Imaging Services and Dell Configuration Services to help create a standardized fleet of all-in-ones, configured to meet your needs.

Display
Display diagonal *
49.5 cm (19.5")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Pixel pitch
0.27 x 0.27 mm
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7500T
Processor cores
4
Processor threads
4
Processor boost frequency
3.3 GHz
Processor frequency *
2.7 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
35 W
Configurable TDP-down frequency
1.7 GHz
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Bus type
DMI3
Processor codename
Kaby Lake
Maximum number of PCI Express lanes
16
PCI Express configurations
2x8, 1x8+2x4
Tjunction
80 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
7200 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Audio
Built-in speaker(s) *
Yes
Speakers manufacturer
Waves
Built-in microphone
Yes
Audio chip
Realtek ALC3661-CG-A3
Audio system
Waves MaxxVoice Pro
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Camera resolution
1280 x 720 pixels
Optical drive
Optical drive interface
SATA
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Headphone outputs
1
Microphone in
No
Combo headphone/mic port
Yes
DC-in jack
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Design
Product colour *
Black
Performance
Product type *
All-in-One PC
Market positioning
Business
Motherboard chipset
Intel® B250
Placement supported
Vertical
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Trial software
McAfee, Microsoft Office
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
97121
Power
AC adapter power
130 W
AC adapter frequency
47/63 Hz
AC adapter input voltage
90 - 264 V
AC adapter output voltage
19.5 V
Weight & dimensions
Width (with stand)
482.5 mm
Width (without stand)
482.5 mm
Depth (without stand)
58.9 mm
Height (without stand)
328.7 mm
Weight (without stand)
3.6 kg
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Operating altitude
0 - 5000 m
Packaging content
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
AC adapter included
Yes
Power cord included
Yes
Manual
Yes
Other features
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-11-16 02:51:48
Uk has collected 1 expert review for DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black and the rating is 72 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetspeak.com
Updated:
2019-11-16 02:51:47
I suppose, at a pinch, you could describe this next product, which is the Dell OptiPlex 3050 All-in-One, as a laptop for the desktop. This particular product, which Dell claims to have been “crafted for functionality and flexibility”, consists of a comb...
72%
Disclaimer DELL OptiPlex 3050 Intel® Core™ i5 i5-7500T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black:
Disclaimer

Actual configuration might differ from illustration