location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot S30 NON 3.2Mpix 16MB USB 3.2 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot S30 NON 3.2Mpix 16MB USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7299A017NO
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Canon PowerShot S30 NON 3.2Mpix 16MB USB 3.2 MP :
The long product name of Canon PowerShot S30 NON 3.2Mpix 16MB USB 3.2 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot S30/NON 3.2Mpix 16MB USB
More>>>
Canon PowerShot S30 NON 3.2Mpix 16MB USB 3.2 MP:
The official description of Canon PowerShot S30 NON 3.2Mpix 16MB USB 3.2 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If it's possible to do in digital photography, it's possible to do with the PowerShot S30. Packing 3.2 million pixels and a range of features, this versatile camera fulfils any requirement. A dedicated all-rounder, the camera is just as at home indoors as it is outdoors, in brilliant sunshine or low-level light. whiteial advanced technology means you'll still get high-quality images whatever the conditions. And once you have that perfect image, printing it couldn't be simpler. Forget the PC, plug your PowerShot S30 directly into the Canon CP-10 Card Photo Printer or the Bubble Jet S820D and enjoy brilliant color prints at the touch of a few buttons. Other features include the My-Camera function - customize your PowerShot S30 with unique sounds and images to make it truly your own.

Short summary description Canon PowerShot S30 NON 3.2Mpix 16MB USB 3.2 MP:
This short summary of the Canon PowerShot S30 NON 3.2Mpix 16MB USB 3.2 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot S30 NON 3.2Mpix 16MB USB, 3.2 MP, 3x, 260 g

Long summary description Canon PowerShot S30 NON 3.2Mpix 16MB USB 3.2 MP:
This is an auto-generated long summary of Canon PowerShot S30 NON 3.2Mpix 16MB USB 3.2 MP based on the first three specs of the first five spec groups.

Canon PowerShot S30 NON 3.2Mpix 16MB USB. Megapixel (approx.): 3.2 MP. Optical zoom: 3x, Digital zoom: 3.2x, Focal length range: 7.1 - 21.3 mm. Internal memory: 16 MB. Weight: 260 g

Picture quality
Megapixel (approx.) *
3.2 MP
Lens system
Optical zoom *
3x
Digital zoom *
3.2x
Focal length range
7.1 - 21.3 mm
Flash
Flash modes *
Red-eye reduction
Memory
Internal memory
16 MB
Display
Display *
LCD
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
260 g
Other features
Dimensions (WxDxH)
112 x 42 x 58 mm
Digital SLR
No