location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CAMCORDER MVX150I webcam 1280 x 960 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAMCORDER MVX150I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8530A007
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:05:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon CAMCORDER MVX150I webcam 1280 x 960 pixels :
The long product name of Canon CAMCORDER MVX150I webcam 1280 x 960 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MVX150i, 1.33 Megapixel, 16x optical/320x digital zoom, 3.5" colour LCD
More>>>
Canon CAMCORDER MVX150I webcam 1280 x 960 pixels:
The official description of Canon CAMCORDER MVX150I webcam 1280 x 960 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MVX150i is equally at home making movies, taking digital photographs or functioning as a webcam. It is compact, lightweight and easy to use all-in-one camcorder.

Short summary description Canon CAMCORDER MVX150I webcam 1280 x 960 pixels:
This short summary of the Canon CAMCORDER MVX150I webcam 1280 x 960 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CAMCORDER MVX150I, 1280 x 960 pixels, 16x, 320x, 4 - 64 mm, 625 g, LCD

Long summary description Canon CAMCORDER MVX150I webcam 1280 x 960 pixels:
This is an auto-generated long summary of Canon CAMCORDER MVX150I webcam 1280 x 960 pixels based on the first three specs of the first five spec groups.

Canon CAMCORDER MVX150I. Maximum video resolution: 1280 x 960 pixels, Optical zoom: 16x, Digital zoom: 320x. Weight: 625 g. Display: LCD, Dimensions (WxDxH): 74.5 x 91.6 x 185.5 mm, Cable type: USB cable

Performance
Maximum video resolution *
1280 x 960 pixels
Optical zoom
16x
Digital zoom
320x
Focal length range
4 - 64 mm
Design
Built-in microphone *
Yes
Weight & dimensions
Weight
625 g
Other features
Display
LCD
Dimensions (WxDxH)
74.5 x 91.6 x 185.5 mm
Cable type
USB cable
Display diagonal
8.89 cm (3.5")