location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra TC25 handheld mobile computer 10.9 cm (4.3") 800 x 480 pixels Touchscreen 195 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC25
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KT-TC25BJ-10B101EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704174110811 show
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Feb 2024 14:42:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zebra TC25 handheld mobile computer 10.9 cm (4.3") 800 x 480 pixels Touchscreen 195 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.9 cm (4.3") 800 x 480 pixels Touchscreen
  • - 2 GB
  • - Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC
  • - Cortex 430 (MSM8937) 1.4 GHz
  • - GPS (satellite) Android
  • - Bluetooth Bluetooth Low Energy (BLE) Data network: 2G, 3G, 4G Wi-Fi
  • - Built-in camera 8 MP
  • - Auto focus Built-in microphone Phone function
  • - Lithium-Ion (Li-Ion) 3000 mAh
  • - Black
More>>>
Short summary description Zebra TC25 handheld mobile computer 10.9 cm (4.3") 800 x 480 pixels Touchscreen 195 g Black:
This short summary of the Zebra TC25 handheld mobile computer 10.9 cm (4.3") 800 x 480 pixels Touchscreen 195 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra TC25, 10.9 cm (4.3"), 800 x 480 pixels, LED, Multi-touch, Capacitive, Gorilla Glass

Long summary description Zebra TC25 handheld mobile computer 10.9 cm (4.3") 800 x 480 pixels Touchscreen 195 g Black:
This is an auto-generated long summary of Zebra TC25 handheld mobile computer 10.9 cm (4.3") 800 x 480 pixels Touchscreen 195 g Black based on the first three specs of the first five spec groups.

Zebra TC25. Display diagonal: 10.9 cm (4.3"), Display resolution: 800 x 480 pixels, Touch technology: Multi-touch. Internal memory: 2 GB, Flash memory: 16 GB, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC. Processor frequency: 1.4 GHz, Processor manufacturer: Qualcomm, Processor family: Cortex, Processor model: 430 (MSM8937). Operating system installed: Android. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Barcode reader

Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
România 1 distributor(s)