location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D HDMI™ 2.0 UHD 4K60Hz SwitchBox 4 ports and included IR Remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI™ 2.0 UHD 4K60Hz SwitchBox 4 ports and included IR Remote control
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSV-1370 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719214470999 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:19:46
The date of the most recent change of this product data-sheet in Icecat.
CLUB3D CSV-1370 user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HDMI 2.0 UHD Switchbox 4 ports (8.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CLUB3D HDMI™ 2.0 UHD 4K60Hz SwitchBox 4 ports and included IR Remote control
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect 4 devices to one screen via this SwitchBox
  • - Supports 4 x 4K60Hz UHD resolutions and HDR
  • - Incl. Remote Control
Long product name CLUB3D HDMI™ 2.0 UHD 4K60Hz SwitchBox 4 ports and included IR Remote control :
The long product name of CLUB3D HDMI™ 2.0 UHD 4K60Hz SwitchBox 4 ports and included IR Remote control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI 2.0 UHD SwitchBox 4 Ports
More>>>
CLUB3D HDMI™ 2.0 UHD 4K60Hz SwitchBox 4 ports and included IR Remote control:
The official description of CLUB3D HDMI™ 2.0 UHD 4K60Hz SwitchBox 4 ports and included IR Remote control as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SenseVision HDMI™ 2.0 UHD SwitchBox 4 Ports is a high- performance and small-sized HDMI™ 2.0 UHD Switcher with four inputs and one output. It has a mat black metal casing, which make it very strong and sturdy. An ideal assistant both at home and in the workplace.

This HDMI™ 2.0 UHD SwitchBox routes high definition video, in resolutions up to 4K @ 60Hz, and digital audio from any of the 4 source- inputs to the connected 4K UHD television, monitor or projector.

The CSV-1370 SenseVision HDMI™ 2.0 UHD SwitchBox comes with an IR Remote control bundled in the box.

Short summary description CLUB3D HDMI™ 2.0 UHD 4K60Hz SwitchBox 4 ports and included IR Remote control:
This short summary of the CLUB3D HDMI™ 2.0 UHD 4K60Hz SwitchBox 4 ports and included IR Remote control data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D HDMI™ 2.0 UHD 4K60Hz SwitchBox 4 ports and included IR Remote control, HDMI, 2.0a, 4096 x 2160 pixels, Black, Metal, 4K Ultra HD

Long summary description CLUB3D HDMI™ 2.0 UHD 4K60Hz SwitchBox 4 ports and included IR Remote control:
This is an auto-generated long summary of CLUB3D HDMI™ 2.0 UHD 4K60Hz SwitchBox 4 ports and included IR Remote control based on the first three specs of the first five spec groups.

CLUB3D HDMI™ 2.0 UHD 4K60Hz SwitchBox 4 ports and included IR Remote control. Video port type: HDMI, HDMI version: 2.0a. Maximum resolution: 4096 x 2160 pixels, Product colour: Black, Housing material: Metal. AC input voltage: 5 V, Output current: 1 A, Power consumption (typical): 5 W. Width: 122 mm, Depth: 20 mm, Height: 50 mm. Package width: 180 mm, Package depth: 80 mm, Package height: 137 mm

Ports & interfaces
Video port type *
HDMI
Video in
4
Video out *
1
HDMI version
2.0a
Video ports quantity *
4
DC-in jack
Yes
Features
Product colour
Black
Housing material
Metal
Maximum resolution *
4096 x 2160 pixels
Full HD
Yes
HD type
4K Ultra HD
3D
Yes
Maximum refresh rate
60 Hz
Remote control included
Yes
HD-Ready
Yes
HDCP
Yes
Easy to install
Yes
Power LED
Yes
Connector contacts plating
Copper
Plug and Play
Yes
Certification
ROHS, FCC and CE EMI
Windows operating systems supported
Windows 10
Features
Mac compatibility
Yes
Power
AC input voltage
5 V
Output current
1 A
Power consumption (typical)
5 W
USB powered
No
Weight & dimensions
Width
122 mm
Depth
20 mm
Height
50 mm
Weight
150 g
Packaging data
Package width
180 mm
Package depth
80 mm
Package height
137 mm
Package type
Box
Packaging content
Manual
Yes
AC adapter included
Yes
Included power plug types
EU
Logistics data
Harmonized System (HS) code
85176990
Products per master (outer) case
10 pc(s)
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 08:53:43
Uk has collected 1 expert review for CLUB3D HDMI™ 2.0 UHD 4K60Hz SwitchBox 4 ports and included IR Remote control but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)