location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot S45 4 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POWERSHOT S45
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8117A009
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Canon PowerShot S45 4 MP :
The long product name of Canon PowerShot S45 4 MP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot S45/NON 4Mpix CCD 32MB USB,3xoptical zoom,11xdigital zoom
More>>>
Canon PowerShot S45 4 MP:
The official description of Canon PowerShot S45 4 MP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create with this Canon PowerShot S45 digital camera! It combines a slim and nifty design with the comfort you need. S45 employs approximately 4 million camera-effective pixels (1/1.8 inch CCD with a total of approximately 4.1 million pixels), making it possible to take pictures with up to a maximum of 2272 x 1704 recording pixels. With Canon's DIGIC processor designed whiteifically for a great image processing, and 6 key elements of image rendering - AE/ AF/ AWB, signal processing, JPEG compression, memory card control and LCD monitor display - this camera delivers better-quality images than ever, and with the speed advantage of DIGIC, battery life is improved too.

Short summary description Canon PowerShot S45 4 MP:
This short summary of the Canon PowerShot S45 4 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot S45, 4 MP, 3x, 260 g

Long summary description Canon PowerShot S45 4 MP:
This is an auto-generated long summary of Canon PowerShot S45 4 MP based on the first three specs of the first five spec groups.

Canon PowerShot S45. Megapixel (approx.): 4 MP. Optical zoom: 3x, Digital zoom: 3.6x, Focal length range: 7.1 - 21.3 mm. Weight: 260 g

Picture quality
Megapixel (approx.) *
4 MP
Lens system
Optical zoom *
3x
Digital zoom *
3.6x
Focal length range
7.1 - 21.3 mm
Display
Display *
LCD
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
260 g
Other features
Dimensions (WxDxH)
112 x 42 x 58 mm
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:11:45
Uk has collected 7 expert reviews for Canon PowerShot S45 4 MP and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
zdnet.co.uk
Updated:
2011-09-25 21:11:28
This PowerShot is a great choice if youre looking for top-notch 4-megapixel image quality and advanced features in a compact package.
83%
pcmag.com
Updated:
2011-09-25 21:11:19
Specs: Maximum Resolution: 2272 x 1704 pixels, Included Memory: Media Card, Media Format: CompactFlash, Megapixels: 4.1...
60%
dpreview.com
Updated:
2011-09-25 21:11:45
Review based on a production PowerShot S45, firmware v1.00 A year after I reviewed the PowerShot S40 Im here reviewing a camera which to all intents and purposes looks identical to that camera. The PowerShot S45 has the same case, lens, CCD sensor, L...
0%
imaging-resource.com
Updated:
2014-11-06 06:53:04
EZ Print Link Readers have requested free-formatted versions of our reviews (without the graphical accouterments of our page design), to make printing easier. We are accommodating this request with special copies of each review, formatted to allow the tex...
0%
steves-digicams.com
Updated:
2014-11-06 06:53:05
Click to take a QTVR tour of the S45The PowerShot S45 is the successor of the award-winning PowerShot S40 and is aimed at the advanced user who wants full photographic control in a compact digital camera. The 4.0 megapixel Canon PowerShot S45 features...
0%