location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco DS-CWDM-1570= network transceiver module Fiber optic 2000 Mbit/s SFP 1570 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-CWDM-1570=
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-CWDM-1570=
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco DS-CWDM-1570= network transceiver module Fiber optic 2000 Mbit/s SFP 1570 nm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SFP Fiber optic 2000 Mbit/s
  • - Wavelength: 1570 nm
  • - Hot-swap
Long product name Cisco DS-CWDM-1570= network transceiver module Fiber optic 2000 Mbit/s SFP 1570 nm :
The long product name of Cisco DS-CWDM-1570= network transceiver module Fiber optic 2000 Mbit/s SFP 1570 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1570 nm CWDM 1/2-Gbps Fibre Channel SFP, Orange, Spare
More>>>
Short summary description Cisco DS-CWDM-1570= network transceiver module Fiber optic 2000 Mbit/s SFP 1570 nm:
This short summary of the Cisco DS-CWDM-1570= network transceiver module Fiber optic 2000 Mbit/s SFP 1570 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco DS-CWDM-1570=, Fiber optic, 2000 Mbit/s, SFP, LC, CWDM, 1570 nm

Long summary description Cisco DS-CWDM-1570= network transceiver module Fiber optic 2000 Mbit/s SFP 1570 nm:
This is an auto-generated long summary of Cisco DS-CWDM-1570= network transceiver module Fiber optic 2000 Mbit/s SFP 1570 nm based on the first three specs of the first five spec groups.

Cisco DS-CWDM-1570=. SFP transceiver type: Fiber optic, Maximum data transfer rate: 2000 Mbit/s, Interface type: SFP. Product colour: Orange, Stainless steel, Compatible products: Cisco MDS 9000. Width: 13.8 mm, Depth: 55.2 mm, Height: 8.5 mm. Number of products included: 1 pc(s)

Brand Image Product code Product Stock Price from
Cisco

Cisco DS-SFP-FC16G-SW network transceiver module Fiber optic SFP+ 850 nm
(show image)
DS-SFP-FC16G-SW DS-SFP-FC16G-SW 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-SFP-FC16G-SW= network transceiver module Fiber optic 16000 Mbit/s SFP+ 850 nm
(show image)
DS-SFP-FC16G-SW= DS-SFP-FC16G-SW= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM-1610= network transceiver module SFP 1610 nm
(show image)
DS-CWDM-1610= DS-CWDM-1610= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM-1590= network transceiver module SFP 1590 nm
(show image)
DS-CWDM-1590= DS-CWDM-1590= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM-1550= network transceiver module SFP 1550 nm
(show image)
DS-CWDM-1550= DS-CWDM-1550= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM4G1550= network transceiver module Fiber optic 4000 Mbit/s SFP 1550 nm
(show image)
DS-CWDM4G1550= DS-CWDM4G1550= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM4G1570= network transceiver module Fiber optic 4000 Mbit/s SFP 1570 nm
(show image)
DS-CWDM4G1570= DS-CWDM4G1570= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM-1470= network transceiver module Fiber optic 2000 Mbit/s SFP 1470 nm
(show image)
DS-CWDM-1470= DS-CWDM-1470= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM-1510= network transceiver module Fiber optic 2000 Mbit/s SFP 1510 nm
(show image)
DS-CWDM-1510= DS-CWDM-1510= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco DS-CWDM-1530= network transceiver module Fiber optic 2000 Mbit/s SFP 1530 nm
(show image)
DS-CWDM-1530= DS-CWDM-1530= 0.00
(excl. VAT)
0 (incl. VAT)