location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SL-DSK001T White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-DSK001T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS505B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628540471 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Feb 2021 04:53:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SL-DSK001T White :
The long product name of Samsung SL-DSK001T White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung SL-DSK001T Printer Stand with Cabinet
More>>>
Samsung SL-DSK001T White:
The official description of Samsung SL-DSK001T White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The sturdy, matching HP Printer Cabinet lets users optimally position the printer so it is highly accessible while adding storage for extra paper and supplies.

Short summary description Samsung SL-DSK001T White:
This short summary of the Samsung SL-DSK001T White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SL-DSK001T, White, MultiXpress M4370LX, M5370LX, Business, Home, 660 mm, 601 mm, 437 mm

Long summary description Samsung SL-DSK001T White:
This is an auto-generated long summary of Samsung SL-DSK001T White based on the first three specs of the first five spec groups.

Samsung SL-DSK001T. Product colour: White, Compatibility: MultiXpress M4370LX, M5370LX, HP segment: Business, Home. Package width: 660 mm, Package depth: 601 mm, Package height: 437 mm

Features
Product colour
White
Compatibility
MultiXpress M4370LX, M5370LX
HP segment
Business, Home
Packaging data
Package width
660 mm
Package depth
601 mm
Package height
437 mm
Package weight
18.9 kg
Country Distributor
United Kingdom 1 distributor(s)