location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Enterprise WF-C17590 Cyan Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce Enterprise WF-C17590 Cyan Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T887200
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946649450
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 13:01:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Enterprise WF-C17590 Cyan Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Supply type: Single pack
  • - Colour ink type: Dye-based ink
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson WorkForce Enterprise WF-C17590 Cyan Ink Cartridge :
The long product name of Epson WorkForce Enterprise WF-C17590 Cyan Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce Enterprise WF-C17590 Cyan Ink Cartridge
More>>>
Short summary description Epson WorkForce Enterprise WF-C17590 Cyan Ink Cartridge:
This short summary of the Epson WorkForce Enterprise WF-C17590 Cyan Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Enterprise WF-C17590 Cyan Ink Cartridge, Cyan, Dye-based ink, 1 pc(s), Single pack

Long summary description Epson WorkForce Enterprise WF-C17590 Cyan Ink Cartridge:
This is an auto-generated long summary of Epson WorkForce Enterprise WF-C17590 Cyan Ink Cartridge based on the first three specs of the first five spec groups.

Epson WorkForce Enterprise WF-C17590 Cyan Ink Cartridge. Colour ink type: Dye-based ink, Supply type: Single pack, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
WorkForce Enterprise WF-C17590
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Dye-based ink
Printing colours *
Cyan
Brand compatibility *
Epson
Supply type *
Single pack
Country of origin
Japan
Weight & dimensions
Package width
33 mm
Package depth
576 mm
Package height
114 mm
Package weight
1.187 g
Logistics data
Products per master (outer) case
9 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)