location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-S6510A 520-sheet Second Cassette Feeder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung ML-S6510A 520-sheet Second Cassette Feeder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS501B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628504558 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2023 00:00:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-S6510A 520-sheet Second Cassette Feeder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multi-Purpose tray
  • - 520 sheets
  • - Brand compatibility: Samsung
  • - White
Long product name Samsung ML-S6510A 520-sheet Second Cassette Feeder :
The long product name of Samsung ML-S6510A 520-sheet Second Cassette Feeder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung ML-S6510A 520-sheet Second Cassette Feeder
More>>>
Samsung ML-S6510A 520-sheet Second Cassette Feeder:
The official description of Samsung ML-S6510A 520-sheet Second Cassette Feeder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description Samsung ML-S6510A 520-sheet Second Cassette Feeder:
This short summary of the Samsung ML-S6510A 520-sheet Second Cassette Feeder data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-S6510A 520-sheet Second Cassette Feeder, Multi-Purpose tray, Samsung, ML-6510ND, 520 sheets, White, Business, Home

Long summary description Samsung ML-S6510A 520-sheet Second Cassette Feeder:
This is an auto-generated long summary of Samsung ML-S6510A 520-sheet Second Cassette Feeder based on the first three specs of the first five spec groups.

Samsung ML-S6510A 520-sheet Second Cassette Feeder. Type: Multi-Purpose tray, Brand compatibility: Samsung, Compatibility: ML-6510ND. Width: 464 mm, Depth: 512 mm, Height: 134 mm. Package width: 707 mm, Package depth: 648 mm, Package height: 333 mm

Features
Type *
Multi-Purpose tray
Brand compatibility *
Samsung
Compatibility *
ML-6510ND
Maximum capacity
520 sheets
Product colour
White
HP segment
Business, Home
Weight & dimensions
Width
464 mm
Weight & dimensions
Depth
512 mm
Height
134 mm
Weight
11.4 kg
Packaging data
Package width
707 mm
Package depth
648 mm
Package height
333 mm
Package weight
15.6 kg
Disclaimer Samsung ML-S6510A 520-sheet Second Cassette Feeder:
Disclaimer

Technical specification disclaimers