location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool FWD91296WS washing machine Front-load 9 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FWD91296WS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
859991530160 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437209017
Category:
Machines used for washing clothes.
Washing Machines Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:59:39
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Whirlpool 859991530160 user manual (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool FWD91296WS washing machine Front-load 9 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 9 kg 1200 RPM White
  • - Built-in display LCD
  • - Bedding, Cold, Cotton, Eco, Wool, Jeans/denim, Mix, Quick, Sport, Synthetics, White, Spin/drain, Delicate/silk
  • - Delayed start timer Child lock
  • - Spin-drying class: B
  • - 79 dB
More>>>
Short summary description Whirlpool FWD91296WS washing machine Front-load 9 kg 1200 RPM White:
This short summary of the Whirlpool FWD91296WS washing machine Front-load 9 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool FWD91296WS, Front-load, 9 kg, B, 79 dB, 1200 RPM, 152 kWh

Long summary description Whirlpool FWD91296WS washing machine Front-load 9 kg 1200 RPM White:
This is an auto-generated long summary of Whirlpool FWD91296WS washing machine Front-load 9 kg 1200 RPM White based on the first three specs of the first five spec groups.

Whirlpool FWD91296WS. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 79 dB. Washing class: A. Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 12350 L. Product colour: White. Width: 595 mm, Depth: 630 mm, Height: 845 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Display type
LCD
Control type *
Buttons, Touch
Tub material
Plastic
Cord length
1.2 m
Viewing window
Yes
Drum 2 volume
62 L
Performance
Rated capacity *
9 kg
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Noise level (spin) *
79 dB
Noise level (wash) *
52 dB
Delayed start timer *
Yes
Delay start (max)
24 h
Cycle time (quick washing program)
30 min
Washing programs *
Bedding, Cold, Cotton, Eco, Wool, Jeans/denim, Mix, Quick, Sport, Synthetics, White, Spin/drain, Delicate/silk
Adjustable spin speed
Yes
Load balancing system *
No
Residual moisture
52%
Adjustable temperature
Yes
Ergonomics
Child lock *
Yes
Ergonomics
Adjustable feet
Yes
Power
Energy efficiency class (old)
A+++
Energy consumption washing per cycle
0.63 kWh
Power consumption (off)
0.5 W
Connected load
1850 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Weight & dimensions
Width
595 mm
Depth
630 mm
Height
845 mm
Weight
71 kg
Packaging data
Package width
640 mm
Package depth
645 mm
Package height
870 mm
Package weight
72 kg
Other features
Washing class
A
Annual energy consumption washing
152 kWh
Annual water consumption washing
12350 L
Brand Image Product code Product Stock Price from
Whirlpool FSCR80217 washing machine Front-load 8 kg 1200 RPM White Whirlpool FSCR80217 washing machine Front-load 8 kg 1200 RPM White
(show image)
FSCR80217 FSCR80217 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FWL71253W IT washing machine Front-load 7 kg 1200 RPM White Whirlpool FWL71253W IT washing machine Front-load 7 kg 1200 RPM White
(show image)
FWL71253W IT FWL71253W IT 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FSCRU90431 washing machine Front-load 9 kg 1400 RPM White Whirlpool FSCRU90431 washing machine Front-load 9 kg 1400 RPM White
(show image)
FSCRU90431 FSCRU90431 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FSCR 12443 washing machine Front-load 12 kg 1400 RPM White Whirlpool FSCR 12443 washing machine Front-load 12 kg 1400 RPM White
(show image)
859208138010 FSCR 12443 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FSCR 12434 washing machine Front-load 12 kg 1400 RPM White Whirlpool FSCR 12434 washing machine Front-load 12 kg 1400 RPM White
(show image)
FSCR 12434 FSCR 12434 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FSCR10440 washing machine Front-load 10 kg 1400 RPM White Whirlpool FSCR10440 washing machine Front-load 10 kg 1400 RPM White
(show image)
FSCR10440 FSCR10440 0.00
(excl. VAT)
0 (incl. VAT)