location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T430s Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5200M Windows 8 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T430s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N1RMMSP
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:08:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T430s Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5200M Windows 8 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i5 i5-3320M 2.6 GHz
  • - 35.6 cm (14") HD+ 1600 x 900 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD±RW
  • - NVIDIA® NVS™ 5200M 1 GB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 3G
  • - Lithium-Ion (Li-Ion) 9.7 h
  • - Windows 8 Pro 64-bit
Warranty: 3 Years
Long product name Lenovo ThinkPad T430s Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5200M Windows 8 Pro Black :
The long product name of Lenovo ThinkPad T430s Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5200M Windows 8 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3320M (2.60 GHz), 4GB DDR3 SDRAM, 500GB HDD, 14" HD+ LED (1600x900), Intel HD Graphics 4000, NVIDIA NVS 5200M 1GB, Wi-Fi 802.11 a/b/g/n, Bluetooth 4.0, 3G, DVD±RW, 6 cells, Windows 8 Pro 64-bit
More>>>
Lenovo ThinkPad T430s Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5200M Windows 8 Pro Black:
The official description of Lenovo ThinkPad T430s Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5200M Windows 8 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Weighs Less Than 4 lbs.
Whether you're travelling around the world or commuting between offices, at just 3.96 lbs, the T430s won't weigh you down.

Precision Keyboard
The new precision island keyboard with improved ergonomic design and backlight is the best ThinkPad keyboard yet.

Enhanced Graphics
Whether you choose integrated Intel® HD Graphics or discrete graphics featuring NVIDIA® Optimus™ technology, you'll enjoy stunning visuals on the T430s.

Fast Data Transfer
Move data between the T430s and other devices quickly with USB 3.0 — it's up to 10 times faster than previous USB technologies.

Up to 7.3 Hours' Battery Life
Combine a 6-cell battery with a bay battery to enjoy up to 7.3 hours of productive work between charges.

4G, WiFi, Bluetooth®
Wherever you are you will be able to get connected with a complete suite of wireless technology — and Lenovo Mobile Access means you don't need an expensive contract.

Integrated 720p HD Webcam and Dual Digital Array Microphones
Crystal clear video and audio, face tracking and keystroke noise suppression technology will help you web conference or chat like you're really there.

14-inch HD or HD+ Display
HD and HD+ display options deliver bright, crisp visuals on the T430s — even when looked at from a wide angle.

Dolby® Home Theater® v4
Enjoy an immersive surround sound experience and live-audio quality whether catching up on a presentation or relaxing with a movie.

MIL-SPEC Tested
The T430s meets eight rugged military-spec tests against extreme environmental variables, including temperature, pressure, dust, humidity, and vibration testing. Premium durability standards and the Active Protection System™ provide a rock-solid machine.

Lenovo ThinkVantage® Technologies
With easy to use, practical, and secure software solutions including Password Manager, Rescue and Recovery, and Access Connections™, Lenovo has got you covered.

Short summary description Lenovo ThinkPad T430s Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5200M Windows 8 Pro Black:
This short summary of the Lenovo ThinkPad T430s Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5200M Windows 8 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T430s, Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad T430s Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5200M Windows 8 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad T430s Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5200M Windows 8 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T430s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 8 Pro. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Screen shape
Flat
Display brightness
250 cd/m²
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3320M
Processor cores
2
Processor threads
4
Processor boost frequency
3.3 GHz
Processor frequency *
2.6 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3300 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
26
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® NVS™ 5200M
Discrete graphics card memory
1 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x166
Audio
Audio system
Dolby Home Theater
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Mobile network generation
3G
3G standards
UMTS
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Mobile network connection *
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Mini DisplayPorts quantity
1
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
SmartCard slot
Yes
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 8 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0MY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
64896
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
2600 mAh
Battery life (max)
9.7 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
343 mm
Depth
230.1 mm
Height (front)
2.12 cm
Height (rear)
2.6 cm
Weight *
1.79 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:03:42
Uk has collected 18 expert reviews for Lenovo ThinkPad T430s Intel® Core™ i5 i5-3320M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 5200M Windows 8 Pro Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
Laptopmag.com
Updated:
2018-06-01 08:03:42
A thinner and lighter version of Lenovo's popular ThinkPad T430 business notebook, the 14-inch ThinkPad T430s provides equal doses of power, portability and usability. With its light-weight chassis, industry-leading keyboard, high-res screen and more than...
Good Industry-leading keyboard, Long battery life with bay battery, Bright, hi-res screen, Good low-light webcam...
Bad Dull colors on display, Touchpad gestures not smooth...
Bottom line The Lenovo ThinkPad T430s is a first-class business notebook that strikes just the right balance of power, portability and endurance...
80%
notebookcheck.net
Updated:
2018-06-01 08:03:42
Regardless of this tradition, Lenovo's development has in no way slowed down: every year the model range undergoes a more or less comprehensive update, which should further improve on the already great qualities. A short time ago we took a look at the 201...
Good Excellent wormanship and stability, Excellent input devices, Strong application performance, High mobility, Extensive connectivity options, 3 year warranty...
Bad Dissapointing TN panel, Very loud DVD drive, Weak speakers, High price...
Bottom line Lenovo ThinkPad T430sOther features, same verdict we can repeat the same conclusion in a similar form from our first test. The ThinkPad T430s is an absolutely solid evolution from the predecessor and an interesting alternative to the T430. As for the qual...
85%
computershopper.com
Updated:
2018-06-01 08:03:42
The ThinkPad T Series didn't get to be the best-selling business-notebook nameplate of all time by accident, and the latest iteration makes clear how it won that distinction. Lenovo's ThinkPad T430s blends portability, performance, features, and creature...
Good Excellent keyboard with backlight option, Swappable bay for optical drive, second battery, or hard drive, Strong all-around performance, ThinkPad Mobile Hotspot feature lets you share Wi-Fi or 3G connection, Reasonably priced...
Bad Classic all-black design is a tad dull, Touch pad is a bit small, Somewhat narrow viewing angles for screen...
Bottom line Business users looking for a balance between power and portability can't do better than the T430s. A laundry list of durability, communications, and usability features adds to its appeal. Read More...
90%
notebookreview.com
Updated:
2018-06-01 08:03:42
If a standard 14-inch business laptop is too thick and heavy for your everyday work needs then the Lenovo ThinkPad T430s with its thinner dimensions and lighter weight might be exactly what you need. Keep reading to find out what one T430s owner has to sa...
Good Well built, Easily upgradeable, Quality, backlit keyboard (ThinkLight) and pointing options, Capability to have a massive amount of storage with 3 drives installed...
Bad Weak screen / variability in manufacturers, Weak battery life, Cost premium over T430, Included bloatware (and clean installing Windows requires jumping through hoops), Keyboard switched to chicletstyle...
Bottom line Overall, the T430s is a rock solid business machine capable of handling some more demanding programs, despite its low weight and thinness. The easy upgradability is nice, especially as other manufacturers reduce the number of user-replaceable parts. While...
80%