location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB VGA and DVI Dual Port External Video Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB VGA and DVI Dual Port External Video Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2VGADVI
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com USB2VGADVI user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB VGA and DVI Dual Port External Video Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB version: 2.0 Mini-USB B Male
  • - DVI output
  • - Number of displays supported: 2
  • - 1600 x 1200 pixels
  • - Black
Warranty: 2 Years
Long product name StarTech.com USB VGA and DVI Dual Port External Video Adapter :
The long product name of StarTech.com USB VGA and DVI Dual Port External Video Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB VGA and DVI Dual Port External Video Adapter
More>>>
StarTech.com USB VGA and DVI Dual Port External Video Adapter:
The official description of StarTech.com USB VGA and DVI Dual Port External Video Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect a VGA and a DVI-I display simultaneously using this dual monitor USB display adapter

The USB2VGADVI USB to VGA/DVI-I adapter turns a USB 2.0 port into both a DVI-I and VGA video output port. Similar to our existing USB video adapters, the USB2VGADVI offers a convenient and cost-effective solution for adding multiple monitors to your computer without having to open the computer case for typical video card installation.

The video output ports on the USB to DVI/VGA adapter can be used simultaneously to extend your desktop or clone an image on two displays - essentially turning a USB connection into a dual head external video card.

The adapter features one DVI-I (out) port, one VGA (out) port, and two built-on USB ports that can be used as a USB hub, not only delivering simple external video but also allowing more USB peripherals to be installed on the host computer.

The StarTech.com Advantage

- A dual-port external USB Display Adapter and a USB hub offers maximum flexibility enclosed in a single unit
- Save yourself time and eliminate the hassle of installing an expensive dual port video card for everyday tasks such as word processing, spreadsheets, surfing the web, and email

Short summary description StarTech.com USB VGA and DVI Dual Port External Video Adapter:
This short summary of the StarTech.com USB VGA and DVI Dual Port External Video Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB VGA and DVI Dual Port External Video Adapter, 2.0, Mini-USB B, DVI output, VGA (D-Sub) output, 1600 x 1200 pixels

Long summary description StarTech.com USB VGA and DVI Dual Port External Video Adapter:
This is an auto-generated long summary of StarTech.com USB VGA and DVI Dual Port External Video Adapter based on the first three specs of the first five spec groups.

StarTech.com USB VGA and DVI Dual Port External Video Adapter. USB connector type: Mini-USB B, USB connector gender: Male, DVI connector type: DVI-I. Product colour: Black. Windows operating systems supported: Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home.... Width: 135 mm, Depth: 86 mm, Height: 18 mm. Package width: 68 mm, Package depth: 234 mm, Package height: 180 mm

Performance
USB connector type
Mini-USB B
USB connector gender
Male
USB version *
2.0
DVI output *
Yes
HDMI output *
No
DisplayPort output *
No
Number of displays supported *
2
VGA (D-Sub) output
Yes
DVI connector type
DVI-I
Internal memory
32 MB
Maximum resolution
1600 x 1200 pixels
Supported graphics resolutions
1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 960, 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+)
Output colour depth
16/32 bit
LED indicators
Power
Chipset
Trigger - Trigger 1+
USB pass-through
No
Certification
CE, FCC, REACH, WHQL
Design
Product colour
Black
System requirements
Windows operating systems supported
Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
135 mm
Depth
86 mm
Height
18 mm
Weight
172 g
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
15 - 30 °C
Packaging data
Package width
68 mm
Package depth
234 mm
Package height
180 mm
Package weight
700 g
Packaging content
Cables included
USB
Drivers included
Yes
Manual
Yes
Brand Image Product code Product Stock Price from
StarTech.com 6 ft USB VGA Adapter Cable - External Multi Monitor Video M/M StarTech.com 6 ft USB VGA Adapter Cable - External Multi Monitor Video M/M
(show image)
USB2VGAMM6 6 ft USB VGA Adapter Cable - External Multi Monitor Video M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB to VGA Adapter - 1440x900 StarTech.com USB to VGA Adapter - 1440x900
(show image)
USB2VGAE2 USB to VGA Adapter - 1440x900 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB DVI External Dual or Multi Monitor Video Adapter StarTech.com USB DVI External Dual or Multi Monitor Video Adapter
(show image)
USB2DVI USB DVI External Dual or Multi Monitor Video Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)