location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PCI Express X1 to X16 Low Profile Slot Extension Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI Express X1 to X16 Low Profile Slot Extension Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX1TO162 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839143 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:38:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com PCI Express X1 to X16 Low Profile Slot Extension Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: PCIe
  • - 2.5 Gbit/s
  • - Red
Warranty: Lifetime Warranty
Long product name StarTech.com PCI Express X1 to X16 Low Profile Slot Extension Adapter :
The long product name of StarTech.com PCI Express X1 to X16 Low Profile Slot Extension Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com PCI Express X1 to X16 Low Profile Slot Extension Adapter - PCIe x1 to x16 Adapter
More>>>
StarTech.com PCI Express X1 to X16 Low Profile Slot Extension Adapter:
The official description of StarTech.com PCI Express X1 to X16 Low Profile Slot Extension Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect a low profile x16 PCI Express Card to an x1 slot

This PCIe x1 to PCIe x16 Slot Extension adapter provides enhanced compatibility between motherboards and a variety of PCI Express expansion cards, allowing you to install a PCIe card (x1 - x16) in an x1 slot.

The PCI Express x1 to x16 adapter accommodates low profile x2, x4, x8, x12 or x16 PCI Express cards, eliminating the cost and hassle of upgrading a PCIe card or replacing the motherboard for the sake of compatibility.

The StarTech.com Advantage

- Turns a low profile PCIe card into a full profile card to fit in workstations or servers
- Backed by a StarTech.com lifetime warranty and free lifetime technical support

Short summary description StarTech.com PCI Express X1 to X16 Low Profile Slot Extension Adapter:
This short summary of the StarTech.com PCI Express X1 to X16 Low Profile Slot Extension Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PCI Express X1 to X16 Low Profile Slot Extension Adapter, PCIe, PCIe, Red, CE, REACH, TAA, 2.5 Gbit/s, 44.3 mm

Long summary description StarTech.com PCI Express X1 to X16 Low Profile Slot Extension Adapter:
This is an auto-generated long summary of StarTech.com PCI Express X1 to X16 Low Profile Slot Extension Adapter based on the first three specs of the first five spec groups.

StarTech.com PCI Express X1 to X16 Low Profile Slot Extension Adapter. Host interface: PCIe, Output interface: PCIe. Product colour: Red, Certification: CE, REACH, TAA. Data transfer rate (max): 2.5 Gbit/s. Width: 44.3 mm, Depth: 127 mm, Height: 8 mm. Package width: 46 mm, Package depth: 219 mm, Package height: 158 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
PCIe
Design
Internal *
Yes
Product colour
Red
Certification
CE, REACH, TAA
Features
Data transfer rate (max)
2.5 Gbit/s
Weight & dimensions
Width
44.3 mm
Weight & dimensions
Depth
127 mm
Height
8 mm
Weight
12 g
Packaging data
Manual
Yes
Package width
46 mm
Package depth
219 mm
Package height
158 mm
Package weight
80 g
Logistics data
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
StarTech.com PCI-X to x4 PCI Express Adapter Card StarTech.com PCI-X to x4 PCI Express Adapter Card
(show image)
PCIX1PEX4 PCI-X to x4 PCI Express Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI to PCI Express Adapter Card StarTech.com PCI to PCI Express Adapter Card
(show image)
PCI1PEX1 PCI to PCI Express Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI Express Riser Card - x16 Left Slot Adapter for 1U/2U Servers StarTech.com PCI Express Riser Card - x16 Left Slot Adapter for 1U/2U Servers
(show image)
PEX16RISER PCI Express Riser Card - x16 Left Slot Adapter for 1U/2U Servers 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI Express to PCI Adapter Card StarTech.com PCI Express to PCI Adapter Card
(show image)
PEX1PCI1 PCI Express to PCI Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI-Express 1x Left Slot Riser Card interface cards/adapter StarTech.com PCI-Express 1x Left Slot Riser Card interface cards/adapter
(show image)
PCIE1RIS PCI-Express 1x Left Slot Riser Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)