location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX1394B3LP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030837897 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com PEX1394B3LP user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: IEEE 1394/Firewire
  • - 0.8 Gbit/s
  • - Green
Warranty: Lifetime
Long product name StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter :
The long product name of StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter - PCI Express 1394a - PCIe FireWire 400 Card
More>>>
StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter:
The official description of StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 3 Port PCI Express FireWire card comes equipped with a low profile bracket for installation in small form factor PCs, and includes an optional full-size bracket for installation in a standard-sized PC case.

The FireWire card can be installed in a PCIe slot to add two IEEE1394b (FireWire 800 - 9 pin) ports and one IEEE1394a (FireWire 400 - 6 pin) port, providing broad compatibility with a wide range of FireWire devices (e.g. DV camcorders, external hard drives, digital cameras, etc.).

The 2x FireWire 800 and 1x FireWire 400 card features a native (single chip) PCI Express chipset, which provides faster, more reliable and cost-effective performance than expansion cards that utilize a "bridge" chip.

The StarTech.com Advantage
- Add 3 FireWire ports to a standard or small form factor (SFF) computer with support for high-powered FireWire devices
- Native PCI Express chipset design rather than a bridge chip, ensures a fast, reliable and cost-effective FireWire expansion
- Backed by a StarTech.com lifetime warranty and free lifetime technical support

Short summary description StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter:
This short summary of the StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter, PCIe, IEEE 1394/Firewire, PCIe 1.1, Green, 149905 h, Texas Instruments - XIO2213B

Long summary description StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter:
This is an auto-generated long summary of StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter based on the first three specs of the first five spec groups.

StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter. Host interface: PCIe, Output interface: IEEE 1394/Firewire, Expansion card standard: PCIe 1.1. Product colour: Green, Mean time between failures (MTBF): 149905 h. Chipset: Texas Instruments - XIO2213B, Data transfer rate (max): 0.8 Gbit/s. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2019. Width: 58 mm, Depth: 90 mm, Height: 20 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
IEEE 1394/Firewire
Expansion card standard
PCIe 1.1
Firewire (IEEE 1394) ports
3
FireWire 400 ports quantity
1
FireWire 800 ports quantity
2
Design
Internal *
Yes
Product colour
Green
Mean time between failures (MTBF)
149905 h
Hot-swap
Yes
Features
Chipset
Texas Instruments - XIO2213B
Data transfer rate (max)
0.8 Gbit/s
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-20 - 90 °C
Operating relative humidity (H-H)
0 - 90%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 11, Windows 11 x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
System requirements
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2019
Technical details
Sustainability compliance
Yes
Sustainability certificates
CE, RoHS
Compliance certificates
CE, RoHS
Weight & dimensions
Width
58 mm
Depth
90 mm
Height
20 mm
Weight
43 g
Packaging data
Cables included
FireWire
Mounting brackets included
Yes
Manual
Yes
Package width
175 mm
Package depth
144 mm
Package height
32 mm
Package weight
200 g
Logistics data
Harmonized System (HS) code
84733020
Products per master (outer) case
28 pc(s)
Master (outer) case width
331 mm
Master (outer) case length
504 mm
Master (outer) case height
237 mm
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)