location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E780 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK E780
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:E7800MF011NC
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
standard (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu LIFEBOOK E780 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i3 i3-330M 2.13 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight Matt 16:9
  • - 2 GB DDR3-SDRAM 1066 MHz 1 x 2 GB
  • - 320 GB DVD Super Multi
  • - Intel® HD Graphics Intel® HD Graphics
  • - Bluetooth 2.1+EDR
  • - 7 h 80 W
  • - Windows 7 Professional
Warranty: 1 year
Long product name Fujitsu LIFEBOOK E780 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional :
The long product name of Fujitsu LIFEBOOK E780 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK E780, Intel Core i3-330M (2.13GHz, 3MB, 1066MHz), 15.6" 1366 x 768 pixel TFT LCD, 2GB (1x 2GB) DDR3 1066MHz PC3-8500 RAM, 320GB 5400rpm SATA 2.5" S.M.A.R.T. HDD, WebCam 1.3MP, Bluetooth 2.1, IEEE 802.11b/g/n, Gigabit Ethernet, DVD Super Multi, DisplayPort, 2.7kg, Microsoft Windows 7 Professional (64-bit) & TwinLoad Microsoft Windows XP Professional (DVD)
More>>>
Fujitsu LIFEBOOK E780 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional:
The official description of Fujitsu LIFEBOOK E780 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SPECIAL FEATURES - LIFEBOOK E Series
The LIFEBOOK E Series is a feature-rich, secure notebook with comprehensive performance, the perfect substitute for a desktop PC. It's equipped with a 39.6 cm (15.4-inch) or 39.1 cm (15.4-inch) display and a great graphics solution for excellent viewing. A flexible modular bay concept enables the system to use a large variety of different extensions.
-Latest Intel® Core™ i7 vPro™ processor for seamlessconnectivity, long battery life and great performance.
-genuine Windows® 7 Professional.
-High security thanks toAdvanced Theft Protection, Computrace® enabled BIOS.
-Ideal connectivity through optional Wireless LAN, Bluetooth and embedded mobile broadband (3G/UMTS).
-LIFEBOOK E Series supports various interfaces like display port, serial and parallel port as well as HDMI.

BRILLIANT VIEWING
Highest graphics performance
Meet your requirements from desktopexpander to a graphic artist. You have the choice of different kinds of 15-inchdisplays, HD or HD+ display and even an external graphics card for highestgraphics performance.

FLEXIBLE WORKING
Modular bay functions
Take a picture for your presentation, then put it into the notebook and store it immediately afterwards on DVD? Thanks to its modular bay the LIFEBOOK Series can support a DVD-writer, second battery or second hard disk drive. This gives you genuine flexibility when meeting the individual demands of your business.

FULL CONNECTIVITY
Unmatched number of interfaces
Just connect anytime, anywhere with a variety of interfaces you need for everyday business in the office and on business trips. The LIFEBOOK E Series offers variety of ports, e.g. serial, parallel card support for SD, PC Express card, display port and HDMI.

INNOVATION
Enjoy reliability
Key damage through shocks or vibrations.

Short summary description Fujitsu LIFEBOOK E780 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional:
This short summary of the Fujitsu LIFEBOOK E780 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E780, Intel® Core™ i3, 2.13 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK E780 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional:
This is an auto-generated long summary of Fujitsu LIFEBOOK E780 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E780. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2.7 kg

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-330M
Processor cores
2
Processor threads
4
Processor frequency *
2.13 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 2 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
HDD capacity
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® HD Graphics
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Maximum resolution
2560 x 1600 pixels
Audio
Audio system
Realtek ALC269
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
TV-out
No
Serial ports quantity
1
Performance
Motherboard chipset
Intel® QM57 Express
Keyboard
Keyboard keystroke
2.7 mm
Keyboard key pitch
1.9 cm
Pointing device
Touchpad
Keyboard number of keys
86
Software
Optional operating system supplied
Windows XP Professional
Pre-installed software
Adobe Acrobat Reader, Application Panel, Display Manager, ShockSensor Utility, Power Saving Utility, Wireless Selector Utility, EasyGuide, Nero Essentials S, Norton Internet Security
Trial software
Symantec Norton Internet Security
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBNF
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
47663
Conflict-Free processor
No
Battery
Battery life (max)
7 h
Power
Battery life with optional 2nd battery
11 h
AC adapter power
80 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.22 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Width
372 mm
Depth
255 mm
Height
36 mm
Weight *
2.7 kg
Video
Video adapter features
DualView
Other features
Wireless technology
IEEE 802.11b/g/n
Infrared data port
Yes
Type
PC
Compliance industry standards
WMI, PXE, BootP
TV-in port
No
Wake-on-LAN ready
Yes
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:33:57
Uk has collected 8 expert reviews for Fujitsu LIFEBOOK E780 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-02-14 04:33:57
Fujitsu's LifeBook E780 is a 15.6in widescreen laptop with a boxy design and a tacky, two-tone colour scheme. Don't let its look deceive you though as it's actually a powerful notebook that's well built and has plenty of features. It's aimed at professional users...
Good Excellent Full HD screen, plenty of connectivity, modular bay, good battery life, Core i7 CPU...
Bad We would like to see a 7200rpm drive rather than 5400rpm for the same price, no HDMI or DVI, keys are a little too hard to press, Kensington lock in awkward position...
Bottom line Fujitsu’s LifeBook E780 is designed for professional users who want a fast notebook with a high screen resolution that’s also capable of being relatively easily transported. It’s well built, has good security, and you get lots of connectivity. However...
75%
pcadvisor.co.uk
Updated:
2013-02-14 04:33:57
Product Code: VFY:E7800MF011GB The Fujitsu LifeBook E780 is designed for professional users who want a fast notebook with a high screen resolution that's also capable of being relatively easily transported. It's well built, has good security, and you...
Bottom line There's no doubt that the Fujitsu LifeBook E780 is costly, but it's worth it if you want a laptop with a high-end CPU and a vibrant, Full HD screen. We wish it also had an HDMI or DVI port, and that the keys were a little softer to press. (The locatio...
70%
smarthouse.com.au
Updated:
2013-02-14 04:33:57
The E780 features a large keyboard that is well spaced and responsive. The speakers are located on both sides, which results to better audio quality. The trackpad is a bit small in relation to the unit and comes with four mouse buttons (with configurab...
Good Full HD screen; Powerful hardware; Security features; Multitude of ports...
Bad Heavy; battery life may not be sufficient for some...
80%
gcn.com
Updated:
2013-02-14 04:33:57
This laptop would be needed in an environment where any format of data storage or peripheral could possibly come down the pike, especially if that pike is near an electrical outlet.
0%
computerworld.com
Updated:
2013-02-14 04:33:57
Intel Corp.'s new Core i7 family of processors includes the company's most advanced mobile chips. First introduced in September 2009, the design was revamped this January. The latest version of the mobile Core i7, called Arrandale during its developmen...
Bottom line How we tested Performance results:Core i7-equipped laptops More reviews Latest CW reviews Read more about Hardware in Computerworld's Hardware Topic Center. Prev page 1 2 3 4 5...
0%
Brand Image Product code Product Stock Price from
Fujitsu LIFEBOOK E780 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Fujitsu LIFEBOOK E780 Intel® Core™ i3 i3-330M 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional
(show image)
VFY:E7800MF021NC LIFEBOOK E780 0.00
(excl. VAT)
0 (incl. VAT)