location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology SNV425-S2BN/128GB internal solid state drive 2.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SNV425-S2BN/128GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNV425-S2BN/128GB
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology SNV425-S2BN/128GB internal solid state drive 2.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 128 GB 2.5" Serial ATA II
  • - Read speed: 200 MB/s
  • - Write speed: 160 MB/s
  • - S.M.A.R.T. support
Warranty: 3 years
Long product name Kingston Technology SNV425-S2BN/128GB internal solid state drive 2.5" Serial ATA II :
The long product name of Kingston Technology SNV425-S2BN/128GB internal solid state drive 2.5" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SSD V Series
More>>>
Kingston Technology SNV425-S2BN/128GB internal solid state drive 2.5" Serial ATA II:
The official description of Kingston Technology SNV425-S2BN/128GB internal solid state drive 2.5" Serial ATA II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dramatically increase the performance of existing systems. Kingston Technology's SSDNow V Series solid state drives (SSD) help consumers and organisations of all sizes to enhance the performance of their computers with a Serial ATA (SATA) interface. By improving a computer's performance and durability, SSDNow V Series drives help increase productivity, and extend the life of existing computers.

Short summary description Kingston Technology SNV425-S2BN/128GB internal solid state drive 2.5" Serial ATA II:
This short summary of the Kingston Technology SNV425-S2BN/128GB internal solid state drive 2.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology SNV425-S2BN/128GB, 128 GB, 2.5", 200 MB/s

Long summary description Kingston Technology SNV425-S2BN/128GB internal solid state drive 2.5" Serial ATA II:
This is an auto-generated long summary of Kingston Technology SNV425-S2BN/128GB internal solid state drive 2.5" Serial ATA II based on the first three specs of the first five spec groups.

Kingston Technology SNV425-S2BN/128GB. SSD capacity: 128 GB, SSD form factor: 2.5", Read speed: 200 MB/s, Write speed: 160 MB/s

Features
SSD form factor *
2.5"
SSD capacity *
128 GB
Interface *
Serial ATA II
Read speed
200 MB/s
Write speed
160 MB/s
S.M.A.R.T. support
Yes
Mean time between failures (MTBF)
1000000 h
Power
Power consumption (read)
5.2 W
Power consumption (write)
5.2 W
Power consumption (sleep)
0.7 W
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating shock
2.17 G
Non-operating shock
20 G
Source Testseek summary Average rating
Reviews
Updated:
2014-04-17 01:46:59
Uk has collected 25 expert reviews for Kingston Technology SNV425-S2BN/128GB internal solid state drive 2.5" Serial ATA II and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
tweaktown.com
Updated:
2014-04-17 01:46:59
We all know the pains that come from reformatting a PC, but reformatting a notebook that is used daily and has several important functions is even more tiresome. Just a few weeks ago I needed to pull the Crucial C300 from my notebook to test a pair...
Bottom line The Kingston SSDNow V Series is the value product form the company and sometimes it is easy to forget that when looking at the benchmark results. These drives were never meant to run in servers or for that matter enthusiasts / power users systems...
90%
hardwareunboxed.com
Updated:
2014-04-17 01:46:59
Today we are taking a look at the Kingston SSDNow V Series SNV425-S2 128GB solid-state drive which offers a reasonable amount of storage space at an affordable price. However as I found when playing around with the smaller 64GB version recently, these...
Bottom line The Kingston SSDNow V Series SNV425-S2 series is all about value, though having said that they do not fare too badly in terms of performance either. Although we did find some weaknesses when running synthetic benchmark applications such as random small...
0%
notebookcheck.net
Updated:
2014-04-17 01:46:59
Kingston has now come out with the second generation of the successful SSDNow V series, which appeals to both entry-level users and well-versed users who appreciate a good price-performance ratio. We took a look at the top model with its 128 GB capacity...
Bottom line RatingThe Kingston SSDNow V made a good impression on us in most respects. Our review model (SNV425-S2/128GB) with 128 GB offers a very good price-performance ratio, starting at €257 (RRP including tax) for just the SSD. The current price online for this...
0%
Behardware.com
Updated:
2014-04-17 01:46:59
With the size of pages and blocks of NAND increasing on these new chips, the controllers that use them will be aiming to make up for the losses in speed for smaller accesses that are inherent in these changes. Moreover, while this flash memory doesn't seem affected and still has an endurance of 5000 write cycl...
0%
techtree.com
Updated:
2014-04-17 01:46:59
Kingston is popular amongst enthusiasts and gamers for being a manufacturer of high performance PC memory. They have also been manufacturing Flash drives and rebadging Intel SSDs, which are known to be highly reliable and speedy. Kingston manufactu...
Good Excellent speeds, silent, cool, power saving, attractive bundle...
Bad Expensive...
Bottom line The Kingston SSDNow V-Series Series 128GB SSD, which is part of the Notebook Upgrade Kit, is certainly an impressive product with just about no cons. It has everything needed to enable smooth migration for your notebook from your current old hard drive...
80%
xbitlabs.com
Updated:
2014-04-17 01:46:59
The market of solid state drives is growing up at a rapid rate, the manufacturers regularly announcing new models. Most importantly, the competition has led to the long-anticipated decline in prices. Although flash memory itself does not get cheap too...
Bottom line We’ll do some summarizing now, starting from the Intel X25-V. Cutting it short, we like this product. Intel has come up with an affordable but rather fast SSD. It was especially good in our RAID0 array, providing both a large storage capacity and a hig...
0%
storagereview.com
Updated:
2014-04-17 01:46:59
The Kingston SSDNow V Series drive (SNV425-S2) represents the manufacturer's entry-level consumer solid state drive. Built in three capacities (30, 64, and 128GB), the V Series drives are designed as an upgrade option for those seeking the performance...
Good Transfer bundles make drive swapping easy...
Bad Draws more power than some HDDs, Only half as fast as many consumer SSDs...
Bottom line For casual users, the Kingston SSDNow V Series has one particularly alluring feature: price. Coming in under $300 for the 128GB version with one of the transfer bundles (or closer to $250 as a drive only), the V Series represents one of the better val...
0%
techgage.com
Updated:
2014-04-17 01:46:59
Solid-State Drives have become one of the most recommended upgrade options to increase performance and general system responsiveness, with good reason. In the time required for a regular hard disk to boot an operating system, an SSD can have the syste...
Bottom line The old rule of thumb that "if something is priced too good to be true then it usually is" certainly comes to mind here. There Kingston SNV425 has the unpleasant honor of delivering borderline performance and only acceptable responsiveness, often deli...
0%
hardwaresecrets.com
Updated:
2014-04-17 01:46:59
After this big summary, one big question remains: which 128 GB SSD unit should you buy?...
0%
pureoverclock.com
Updated:
2014-04-17 01:46:59
Today brings both a surprise and a non-surprise. The non-surprise? Kingston has added another SSD to its lineup. The surprise? This drive is the same capacity as competing premium SSDs but retails for about $100 less. So what's the catch? Well, the cat...
Bottom line The SSDNow V SNV425-S2 128GB Solid State Drive is Kingston's mainstream model in the marketplace. Depending which bundle you decide upon, this SSD could cost as low as $260 USD. That is about $100 cheaper than competing Indilinx-based SSDs, a huge pric...
0%
legitreviews.com
Updated:
2014-04-17 01:46:59
SSD’s are coming out hot and heavy now and Kingston isn't been shy about setting out to improve on their earlier generation drives. Last July, Legit Reviews had a go at their first generation SSDNow V Series SSD and awarded it the Legit Reviews Valu...
Bottom line Kingston has really put the pressure on the other SSD manufacturers with their 128GB SSDNow V Series drive. With solid performance for an entry-level drive and $2/GB pricing that even SSD upgrade holdouts will find hard to resist, I have a feeling re...
0%
MotherBoards.org
Updated:
2014-04-17 01:46:59
Solid State Drives have taken off in popularity since the lowering of NAND Flash memory has made them affordable. They have many advantages over the traditional Hard disk including faster access times, no spinning disks for better sustained transfer sp...
Bottom line Kingston thought of everything when it comes to designing an SSD drive for the notebook market at large. The drive has adequate performance, but it is also designed to fit inside an enclosure to attach externally to a notebook computer as an external d...
0%
silentpcreview.com
Updated:
2014-05-15 01:41:08
The WD SiliconEdge Blue 64GB, Kingston SSDNow V G2 64GB, OCZ Vertex 2 60GB, and Intel X25-V 40GB offer small capacities but big speed compared to most hard drives. One model ultimately rose to the top, both in real world performance and energy efficiency.
0%
Brand Image Product code Product Stock Price from
Kingston Technology V-Series SSDNow 2.5" 30 GB Serial ATA II Kingston Technology V-Series SSDNow 2.5" 30 GB Serial ATA II
(show image)
SNV125-S2/30GB V-Series SSDNow 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology SNV125-S2BD/30GB internal solid state drive 2.5" Serial ATA II Kingston Technology SNV125-S2BD/30GB internal solid state drive 2.5" Serial ATA II
(show image)
SNV125-S2BD/30GB SNV125-S2BD/30GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology SNV425-S2BD/128GB internal solid state drive 2.5" Serial ATA II Kingston Technology SNV425-S2BD/128GB internal solid state drive 2.5" Serial ATA II
(show image)
SNV425-S2BD/128GB SNV425-S2BD/128GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology SNV425-S2/128GB internal solid state drive 2.5" Serial ATA II Kingston Technology SNV425-S2/128GB internal solid state drive 2.5" Serial ATA II
(show image)
SNV425-S2/128GB SNV425-S2/128GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology SNV425-S2/64GB internal solid state drive 2.5" Serial ATA II Kingston Technology SNV425-S2/64GB internal solid state drive 2.5" Serial ATA II
(show image)
SNV425-S2/64GB SNV425-S2/64GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology SNV425-S2BN/64GB internal solid state drive 2.5" Serial ATA II Kingston Technology SNV425-S2BN/64GB internal solid state drive 2.5" Serial ATA II
(show image)
SNV425-S2BN/64GB SNV425-S2BN/64GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology SNV425-S2BD/64GB internal solid state drive 2.5" Serial ATA II Kingston Technology SNV425-S2BD/64GB internal solid state drive 2.5" Serial ATA II
(show image)
SNV425-S2BD/64GB SNV425-S2BD/64GB 0.00
(excl. VAT)
0 (incl. VAT)