Epson logo

Epson EB-85H (UK) Video Projector

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83235
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 Year or 1.000 h
Long product name Epson EB-85H (UK) Video Projector:

PERFECT PROJECTORS FOR PERFECT PRESENTATIONS

Epson EB-85H (UK) Video Projector:

The Epson EB-8H Series has everything you need to give a successful presentation. Providing great images and innovative features, they are easy to use and highly energy efficient. Wide connectivity and new features The Epson EB-8H Series provides many features to enhance the quality of your projection experience. These include microphone input and powerful integrated speaker for a large room; USB Direct connection, which allows you to plug in the new Epson Visualiser and project a source document or 3D objects directly, as well as normal projection from a PC onto a larger screen. And so that you can focus on your audience and your presentation, all of these features are accessible from the new remote control. Capitalise on your network You can remotely configure and operate the projector over your network with ease, thanks to EasyMP Monitor. For example, you can set an email alert to monitor lamp status, and have advanced notice of any problems that could disrupt your presentation. Thanks to its wide connectivity, mobility and easy, convenient features the Epson EB-8H Series is perfect for use in educational and corporate environments. Our contribution to the environment The Epson EB-8H Series is designed and produced in compliance with our environmental policy. Energy efficiency is achieved with a long lamp-life. Add in easy maintenance and the result is a low total cost of ownership which makes these projectors particularly attractive.
Minimises power consumption when not in use (timer functions, rapid power on/off)
Reduces pollution: no paint used in production, 100% recyclable packaging
Enjoys clear visibility in light rooms and save money thanks to the E TORL lamp - up to 6,000 hours lifetime in eco-mode

Short summary description Epson EB-85H (UK) Video Projector:

Epson EB-85H (UK) Video Projector, 2600 ANSI lumens, LCD, XGA (1024x768), 2000:1, 762 - 7620 mm (30 - 300"), 0.83/8.54

Long summary description Epson EB-85H (UK) Video Projector:

Epson EB-85H (UK) Video Projector. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focal length range: 18.2 - 29.2 mm, Throw ratio: 1.38 - 2.24:1. Serial interface type: RS-232. Country of origin: China

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.