location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell Dolphin 9900 Mobile Computer handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 606 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dolphin 9900 Mobile Computer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9900E0P-711200
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Honeywell Dolphin 9900 Mobile Computer handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 606 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 240 x 320 pixels Touchscreen
  • - 0.256 GB
  • - 0.624 GHz
  • - Bluetooth
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 2500 mAh
  • - Grey
Long product name Honeywell Dolphin 9900 Mobile Computer handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 606 g Grey :
The long product name of Honeywell Dolphin 9900 Mobile Computer handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 606 g Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dolphin® 9900 Mobile Computer, 624 MHz, 3.5" TFT, 256 MB RAM, 1 GB flash, Bluetooth®, Wi-Fi, Windows Mobile 6.1, 5100 SF
More>>>
Short summary description Honeywell Dolphin 9900 Mobile Computer handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 606 g Grey:
This short summary of the Honeywell Dolphin 9900 Mobile Computer handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 606 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell Dolphin 9900 Mobile Computer, 8.89 cm (3.5"), 240 x 320 pixels, TFT, 0.256 GB, 1 GB, 0.624 GHz

Long summary description Honeywell Dolphin 9900 Mobile Computer handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 606 g Grey:
This is an auto-generated long summary of Honeywell Dolphin 9900 Mobile Computer handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels Touchscreen 606 g Grey based on the first three specs of the first five spec groups.

Honeywell Dolphin 9900 Mobile Computer. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.256 GB, Flash memory: 1 GB. Processor frequency: 0.624 GHz. Barcode reader